"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72"
"","","78708970","","Epson","C11CH37401","78708970","8715946677996","Photo Printers","922","SureColor","","SC-P900","20230530120032","ICECAT","1","110662","https://images.icecat.biz/img/gallery/78708970_6671164345.jpg","1500x640","https://images.icecat.biz/img/gallery_lows/78708970_6671164345.jpg","https://images.icecat.biz/img/gallery_mediums/78708970_6671164345.jpg","https://images.icecat.biz/img/gallery_thumbs/78708970_6671164345.jpg","http://objects.icecat.biz/objects/mmo_78708970_1589394394_4031_11243.pdf","http://objects.icecat.biz/objects/mmo_78708970_1592923412_3883_27275.pdf","Epson SureColor SC-P900 photo printer Inkjet 5760 x 1440 DPI Wi-Fi","Touchscreen 10.9 cm, Epson Micro Piezo, 5760 x 1440 DPI, Manual duplex, 2 trays, USB, LAN IEEE 802.11, WLAN, Wi-Fi Direct, 41 dB, 12.6 kg","Epson SureColor SC-P900, Inkjet, 5760 x 1440 DPI, Borderless printing, Duplex printing, Wi-Fi, Black","Epson SureColor SC-P900. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI, Borderless printing, Duplex printing. Wi-Fi. Product colour: Black","The SureColor SC-P900 has been developed for creatives who have a keen eye for detail and an appreciation for high-performance hardware that’s aesthetically pleasing. The SC-P900 manages to combine form with function, to great effect. The accuracy and quality of the output is further enhanced by the deepest blacks and an expanded blue colour gamut.\n\nImage accuracy and depth\nThe SC-P900 photo printer has been developed with outstanding print quality as standard. Increased black density for better gradation, deeper blacks, and less graininess, is achieved through UltraChrome Pro 10 ink, the new F10 printhead and black enhance overcoat technology (BEO) for finer detail and texture in black areas. The blue colour gamut allows the user to more accurately reproduce the image seen on screen.\n\nEasy to use\nThe simplicity of the design is complemented by the SC-P900's ease of use. It features a customisable user interface, internal lighting, spindle-less and integrated roll paper unit, fine art paper feeding from ASF, easy media profile setting, printing from smart devices, and no black ink change with the new F10 printhead for 10 colours.\n\nAesthetically pleasing, understated design\nAs pleasing to the eye as the prints it produces, this photo printer has been beautifully designed without compromising print quality, reliability and functionality. The clean, compact, discreet design blends into most creative workspaces or home studios. The unit is completely sealed to protect against dust/dirt.\n\nFlexibility to match your ambition\nPrints up to 17 inches on a wide range of media sheets including photo, fine art, thick matte media poster board (up to 1.5mm thick).","https://images.icecat.biz/img/gallery/78708970_6671164345.jpg","1500x640","","","","","","http://objects.icecat.biz/objects/78708970_17218777.mp4","","","","Printing","Print technology: Inkjet","Maximum resolution: 5760 x 1440 DPI","Borderless printing: Yes","Duplex printing: Yes","Duplex printing mode: Manual","Features","Product colour: Black","Number of print cartridges: 10","Printing colours: Photo black, Matte black, Cyan, Light Cyan, Yellow, Vivid magenta, Vivid light magenta, Violet, Grey, Light grey","Built-in display: Yes","Display: LCD","Display diagonal: 10.9 cm (4.3"")","Control type: Touch","Country of origin: China","Input & output capacity","Total input capacity: 120 sheets","Paper handling","Maximum ISO A-series paper size: A2","ISO A-series sizes (A0...A9): A2, A3, A3+, A4, A5","Printing sizes: 9 x 12,10 x 15,13 x 18,13 x 20,20 x 25","Ports & interfaces","Direct printing: No","PictBridge: No","USB port: Yes","USB connector: USB Type-A","Network","Wi-Fi: Yes","Ethernet LAN: Yes","Bluetooth: No","Mobile printing technologies: Epson Connect, Epson iPrint, Apple AirPrint, Google Cloud Print","Performance","Sound pressure level (printing): 41 dB","Sound power level (printing): 41 dB","Power","Power source: AC","Power consumption (printing): 24 W","Power consumption (standby): 1.1 W","Power consumption (off): 0.18 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 10, Windows 7, Windows 8, Windows 8.1","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Weight & dimensions","Width: 615 mm","Depth: 368 mm","Height: 199 mm","Weight: 14.8 kg","Packaging data","Quick start guide: Yes","Warranty card: Yes","Quantity per pack: 1 pc(s)","Package width: 475 mm","Package depth: 740 mm","Package height: 365 mm","Package weight: 19.9 kg","Logistics data","Harmonized System (HS) code: 84433210","Products per pallet: 10 pc(s)","Products per pallet (UK): 15 pc(s)","Other features","Printing method: Epson Micro Piezo","Print cartridge volume (metric): 50 ml","DVD/CD printing: Yes","Media thickness: 0.08 - 1.5 mm","Touchscreen: Yes","Colour display: Yes","Printing","Print head nozzles: 180 nozzles black, 180 nozzles per colour","Other features","Ink drop: 1.5"