"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","78360763","","Jabra","14208-26","78360763","5706991022537|0706487019763|706487019763","Bluetooth Music Receivers","2740","","","Jabra Link 380a UC - USB-A","20240310101044","ICECAT","1","60595","https://images.icecat.biz/img/gallery/78360791_6636595040.jpg","1500x1500","https://images.icecat.biz/img/gallery_lows/78360791_6636595040.jpg","https://images.icecat.biz/img/gallery_mediums/78360791_6636595040.jpg","https://images.icecat.biz/img/gallery_thumbs/78360791_6636595040.jpg","http://objects.icecat.biz/objects/mmo_78360763_1618228726_1704_5627.pdf|http://objects.icecat.biz/objects/mmo_78360763_1618228733_0436_5607.pdf","","Jabra Link 380a UC - USB-A","Jabra Link 380a UC - USB-A","Jabra Link 380a UC - USB-A, USB, A2DP, AVRCP, DIP, HFP, 30 m, -10 - 60 °C, -10 - 65 °C, Black","Jabra Link 380a UC - USB-A. Host interface: USB, Bluetooth profiles: A2DP, AVRCP, DIP, HFP, Transmission distance: 30 m. Power source: USB. Width: 21.3 mm, Depth: 16.1 mm, Height: 4.6 mm. Country of origin: China, Master (outer) case width: 228 mm, Master (outer) case length: 280 mm","Take your headset performance to the next level with the Jabra Link 380 Bluetooth adapter. Available in USB-A and USB-C, this convenient little adapter slots neatly into your computer’s USB port, connecting your Jabra Bluetooth headset to your computer and enhancing both the sound quality and the wireless coverage for your UC calls, with range up to to 30m / 100 ft.\n\nAvailable in USB-A and USB-C, this convenient little adapter slots neatly into your computer’s USB port, connecting your Jabra Bluetooth headset to your computer and enhancing both the sound quality and the wireless coverage for your UC calls, with range up to to 30m / 100 ft.","https://images.icecat.biz/img/gallery/78360791_6636595040.jpg|https://images.icecat.biz/img/gallery/78360791_0741423825.jpg","1500x1500|1500x1500","|","","","","","","","","Better connection, better UC performance||For a headset to be UC-certified, most UC vendors require superior connectivity, which is guaranteed by a Bluetooth adapter. Jabra Link 380 is available in two variants, one for Microsoft Teams-certified devices and one for UC-certified devices. So whatever platform you’re using, you can be sure you’re getting the gold standard in connectivity.\n\nThe freedom to roam||You need a stable wireless connection if you want to be able to walk and talk. Without a Bluetooth adapter, your device’s connection might get patchy over a relatively short distance. Jabra Link 380 is discreet and flexible, giving you maximum mobility and freedom of up to 30m / 100ft wireless range. Enjoy multiple device pairing and a design that doesn’t add extra load to your laptop.\n\nMaximum control, minimum effort||Technology is better when it’s easy to use. Jabra Link 380 is plug-and-play – no need to install separate software drivers. It’s easy to manage through Jabra Direct, so you can push over-the-air software updates to all users in an instant, and there’s even a handy LED light which tells you the status of the headset, whatever computer or software you’re using.\n\nSound that won’t let you down||Whether you’re sitting at your desk or not, your sound quality shouldn’t change. With A2DP Bluetooth 5.0 profile and HD Voice, Jabra Link 380 gives you rich sound quality, even when you’re away from your computer, allowing you to enjoy crystal-clear conversations and stream music in incredible HiFi sound quality. Link 380 keeps your headset sounding great, whatever you’re doing.","Features","Bluetooth version: 5.0","Host interface: USB","Bluetooth profiles: A2DP, AVRCP, DIP, HFP","Transmission distance: 30 m","Operating temperature (T-T): -10 - 60 °C","Storage temperature (T-T): -10 - 65 °C","Product colour: Black","Maximum range: 30 m","Compatible products: Jabra Evolve2 85\nJabra Evolve2 65","Power","Power source: USB","Weight & dimensions","Width: 21.3 mm","Depth: 16.1 mm","Height: 4.6 mm","Weight: 4 g","Package width: 80 mm","Package depth: 60 mm","Package height: 10 mm","Package weight: 4 g","Packaging content","Quantity: 1","Logistics data","Country of origin: China","Master (outer) case width: 228 mm","Master (outer) case length: 280 mm","Master (outer) case height: 205 mm","Master (outer) case gross weight: 1.63 kg","Products per master (outer) case: 240 pc(s)"