"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41" "","","74077","","Brother","HL-6050","74077","","Laser Printers","235","","","HL-6050","20221021101432","ICECAT","1","166521","https://images.icecat.biz/img/norm/high/74077-1418.jpg","270x266","https://images.icecat.biz/img/norm/low/74077-1418.jpg","https://images.icecat.biz/img/gallery_mediums/img_74077_medium_1480678275_6721_2323.jpg","https://images.icecat.biz/thumbs/74077.jpg","","","Brother HL-6050 laser printer 1200 x 1200 DPI A4","HL-6050 High speed Laser Printer - A4, Mono, 24ppm, 1200x1200dpi, USB 2.0 and parallel IEEE1284 ports as standard","Brother HL-6050, Laser, 1200 x 1200 DPI, A4, 24 ppm","Brother HL-6050. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm","The HL-6050 printer delivers the perfect balance of quality and durability and is the ideal printing solution for individual and small workgroups alike.
\r\n- Up to 24ppm print speed
\r\n- Optional 10/100BaseTx network connectivity
\r\n- Crisp text and graphics with 1200x1200dpi print resolution
\r\n- 3 colour LCD for easy status recognition
\r\n- Large paper input capacity with up to 500 sheets
\r\n- Optional additional lower tray to give up to 1000 sheet total
\r\n- Large Memory – 32MB as standard, expandable to 160MB
\r\n- Easy replacement long life consumable
\r\n- 200MHz Processor
\r\n- PCL6, BR Script 3 emulation
\r\n\r\n","https://images.icecat.biz/img/norm/high/74077-1418.jpg","270x266","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 24 ppm","Time to first page (black, normal): 11 s","Features","Number of print cartridges: 1","Input & output capacity","Maximum input capacity: 500 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","ISO A-series sizes (A0...A9): A4, A5, A6","Maximum print size: 210 x 297 mm","ISO B-series sizes (B0...B9): B5, B6","Non-ISO print media sizes: Letter","Multi-Purpose Tray media weight: 60 - 161 g/m²","Media weight (tray 1): 60 - 105 g/m2","Network","Network ready: No","Performance","Internal memory: 32 MB","Maximum internal memory: 160 MB","Built-in processor: Yes","Processor model: Aurora SPARClite","Processor frequency: 200 MHz","Sound pressure level (printing): 52 dB","Sound power level (standby): 39 dB","Power","Power consumption (printing): 600 W","Power consumption (standby): 110 W","Power consumption (off): 8 W","Weight & dimensions","Weight: 20.8 kg","Dimensions (WxDxH): 400 x 425 x 310 mm","Other features","Mac compatibility: Yes","Compatibility: PC & Mac","Toner cartridge: TN-4100","Compatible operating systems: Windows 95/98/Me/NT4.0/2000,XP, Vista\nMac OS8.6-9.2, OSX 10.1-10.2\nLinux"