"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10" "","","72448","","D-Link","DBT-900","72448","","Wireless Access Points","909","","","Access Point 1xFENet Bluetooth","20190404041924","ICECAT","","61353","https://images.icecat.biz/img/norm/high/72448.jpg","300x214","https://images.icecat.biz/img/norm/low/72448.jpg","https://images.icecat.biz/img/gallery_mediums/img_72448_medium_1480678072_2087_2323.jpg","https://images.icecat.biz/thumbs/72448.jpg","","","D-Link Access Point 1xFENet Bluetooth","Access Point 1xFENet Bluetooth","D-Link Access Point 1xFENet Bluetooth, 128-bit WEP, 256-bit WEP, 64-bit WEP, Power, 200 g, 0 - 95%, 0 - 55 °C","D-Link Access Point 1xFENet Bluetooth. Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP. LED indicators: Power. Weight: 200 g","The D-Link DBT-900AP Bluetooth-to-LAN Access Point is designed to extend LAN network services to Bluetooth-enabled devices such as laptop computers and PDAs.* This Access Point provides a new solution for wireless connection of multiple users and devices on a Bluetooth network. It enables mobile users using devices equipped with the Bluetooth technology to connect wirelessly to a local network (LAN) and the Internet. \r\n\r\nStandard Compliance \r\nWith Bluetooth v1.1 and IEEE 802.3u Ethernet compliance, the DBT-900AP access point provides you with wireless access to Ethernet LAN and Internet/Intranet services via a range of Bluetooth devices. The DBT-900AP allows mobile users to connect without delay when they are located in a defined Bluetooth Network area. This Bluetooth-to-LAN access point supports devices equipped with Bluetooth wireless technology, which incorporates built-in intelligence to provide security and quick installation. The DBT-900AP supports the state-of-the-art PAN Profile Bluetooth technology.* \r\n\r\nPoint to Multipoint Connectivity\r\nThe DBT-900AP allows multiple mobile users to connect to it simultaneously and without delay when they are within range of the access point.\r\n\r\nLow-Cost, High-Speed Network Access \r\nThe DBT-900AP operates at public-use radio frequencies that are plentiful and unlicensed. It provides Bluetooth wireless connectivity to Ethernet-equipped devices and systems running TCP/IP for high-speed, local network and Internet communications without the operation cost (such as telephone charges) of going through a cellular carrier. \r\n\r\nAccess to Wide-Ranging Applications \r\nThrough its LAN interface, the DBT-900AP enables your Bluetooth users to access information services on a local area network (LAN), e-mail, file transfer, Web browsing and synchronization. Printers, scanners and storage devices connected to an Ethernet network can also be shared among Bluetooth users. \r\n\r\nInternet Connection \r\nThrough its Ethernet interface, the DBT-900AP can be directly connected to a broadband Internet gateway for highspeed Internet sharing among Bluetooth-enabled users. In a LAN environment, such as in an office, such Internet sharing among Bluetooth users can also be realized through the presence of a remote router on the LAN. \r\n\r\nHome, Business and School Use \r\nBesides for private use at home, the DBT-900AP can also be installed at public areas such as offices, hotels, museums, airport lounges or even schools. It can be useful if you are in a hotel and want to access the Internet from different places inside the hotel or from your hotel room. This device can also be installed at school to provide access to the Internet from inside the campus. \r\n\r\nProduct Features: \r\n\r\nBluetooth specification v1.1 (PAN Profile) compliant \r\nEthernet connection with DHCP assignment \r\n10/100BASE-TX Ethernet LAN port with auto-sensing 10/100Mbps speeds, auto MDI/MDIX plug-and-play connection \r\nPlug-and-play installation, no driver required \r\nLED indicators for Power, Bluetooth Connection and LAN Connectivity status \r\nSecurity function for user access authorization/authentication \r\nSimultaneous access to Internet/Intranet for up to 7 Bluetooth users \r\nOperation range up to 20 meters (Class 2) \r\nWorks seamlessly with desktop/laptop computers and PDAs","https://images.icecat.biz/img/norm/high/72448.jpg","300x214","","","","","","","","","","Security","Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP","Design","LED indicators: Power","Internal: No","Weight & dimensions","Weight: 200 g","Operational conditions","Operating relative humidity (H-H): 0 - 95%","Operating temperature (T-T): 0 - 55 °C"