"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37" "","","703305","","NETGEAR","GS105GR","703305","","Network Switches","258","","","GS105","20240118173509","ICECAT","1","266401","https://images.icecat.biz/img/norm/high/703305-6776.jpg","336x141","https://images.icecat.biz/img/norm/low/703305-6776.jpg","https://images.icecat.biz/img/gallery_mediums/img_703305_medium_1480936910_4603_7799.jpg","https://images.icecat.biz/thumbs/703305.jpg","","","NETGEAR GS105 Unmanaged","5-Port 100/1000 Mbps Gigabit Switch","NETGEAR GS105, Unmanaged, Full duplex","NETGEAR GS105. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. Address table size: 8000 entries. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3z","The GS105, GS108 & GS116 Gigabit Ethernet Switches are equipped with 10/100/1000 Mbps ports giving your small or growing business network the capacity to handle huge workloads.\r\n\r\n- Moves very large files instantly across your network\r\n- 10 x faster than standard Fast Ethernet (10/100)\r\n- Full duplex, providing up to 2000 Mbps on each port\r\n- Auto-sensing on each port detects at the best network speed (10, 100 or 1000)\r\n- Auto Uplink™ technology auto adjusts for different types of Ethernet cable\r\n- The compact, sturdy metal case fits easily on a desk or mounts on a wall\r\n \r\nGigabit Ethernet Connectivity\r\n\r\nThe GS105, GS108 and GS116 unmanaged desktop switches are standards based for easy integration of Ethernet (10 Mbps), Fast Ethernet (100 Mbps) and Gigabit Ethernet (1000 Mbps) devices. These Switches feature 5, 8 or 16 ports. Every port of the GS105, GS108 and GS116 automatically senses the right speed and full/half duplex mode, and Auto Uplink technology automatically adjusts for straight-through or crossover cables.\r\n \r\nEasy to Use\r\n\r\nWith NETGEAR's GS105, GS108 and GS116 desktop switches, you can take gigabit to the desktop in minutes, just plug and play! Once connected, these switches provide you a powerful, high-speed network.\r\n \r\nValue for Money\r\n\r\nThe GS105, GS108 and GS116 are affordable Gigabit switches giving your network the capacity to handle heavy workloads and move very large files across your small business network instantly and easily.","https://images.icecat.biz/img/norm/high/703305-6776.jpg","336x141","","","","","","","","","","Management features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 5","Network","Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3z","Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T","Full duplex: Yes","Flow control support: Yes","Data transmission","Address table size: 8000 entries","Data rate: 10/100/1000 Mbps","Maximum data transfer rate: 1 Gbit/s","Design","Safety: UL (UL 60950), CUL, C-Tick, CE Mark, TUV (EN 60950)","Performance","Compatible operating systems: Windows, Mac OS, NetWare, Linux","Mean time between failures (MTBF): 87600 h","Power","Power consumption (typical): 14.4 W","Power over Ethernet (PoE)","Power supply PoE: No","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 490 g","Other features","Latency: 20 µs","Dimensions (WxDxH): 158 x 105 x 25 mm","Maximum bandwidth: 10 Gbit/s","Power requirements: 12VAC, 1.2A","Network interface: Gigabit Ethernet","I/O ports: 5x 10/100/1000 (RJ-45)","Electromagnetic emissions: FCC Class A & VCCI Class A, CE Class A, MIC","Connectivity LEDs: Y"