"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","66516004","","Tripp Lite","N28F-02M-AQ","66516004","0037332225511|037332225511","InfiniBand & Fibre Optic Cables","953","","","N28F-02M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2M (6.56 ft.)","20240310101044","ICECAT","1","52774","https://images.icecat.biz/img/gallery/66516001_8388271922.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/66516001_8388271922.jpg","https://images.icecat.biz/img/gallery_mediums/66516001_8388271922.jpg","https://images.icecat.biz/img/gallery_thumbs/66516001_8388271922.jpg","http://objects.icecat.biz/objects/mmo_66516004_1708374778_5491_3749113.pdf","","Tripp Lite N28F-02M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2M (6.56 ft.)","QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2M (6.56 ft.)","Tripp Lite N28F-02M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2M (6.56 ft.), 2 m, OFNP, OM3, QSFP+, QSFP+","Tripp Lite N28F-02M-AQ QSFP+ to QSFP+ Active Optical Cable - 40Gb, AOC, M/M, Aqua, 2M (6.56 ft.). Cable length: 2 m, Cable type: OFNP, Fibre optic type: OM3, Connector 1: QSFP+, Connector 2: QSFP+, Core diameter: 125 µm, Full duplex","QSFP+ Fiber Cable Connects Network Equipment at Speeds up to 40 Gbps\nThis two-meter (6.6-foot) QSFP+ Active Optical Cable (AOC) provides next-generation performance by combining four full-duplex 10 Gbps SFP+ channels into one affordable high-density package. Each male connector contains four fiber optic transceivers, each capable of data transfer speeds up to 10 Gbps. Together, the N28F-02M-AQ provides an aggregated speed up to 40 Gbps, making it ideal for switches, servers, routers and other high-end networking equipment.\n\nPush/Pull Tab Connectors Provide Quick, Easy Connections\nThe hot-pluggable QSFP+ connectors include ergonomic push/pull tabs, which are easily accessible in high-density applications and make the cable easy to install and remove with just one hand.\n\nEngineered and Optimized for Bandwidth-Intense Applications\nThis QSFP+ to QSFP+ cable integrates a 40 Gbps Ethernet-optimized 38-position “board as connector” design. Die-cast zinc connectors offer superior EMI (electromagnetic interference) resistance and reduced crosstalk. The connectors have also been tested to meet stringent insertion loss standards. The QSFP+ optical cable’s 8-pair wire technology is optimized for 40GBASE-CR4, 6G SAS, Fibre Channel, PCIe, SONET and InfiniBand applications. The plenum-rated OFNP jacket is designed for connecting network components in drop ceiling, walls and ducts.\n\nCisco-Compatible Cable Fully Compliant with the Latest Standards\nThis QSFP+ cable is fully compliant with the latest QSFP+ Multi-Source Agreement (MSA), IEEE 802.3ba standards and industry-standard SFF-8436 specifications. It is compatible with all QSFP and QSFP+ ports and Cisco’s QSFP-H40G-AOC1M cable.","https://images.icecat.biz/img/gallery/66516001_8388271922.jpg|https://images.icecat.biz/img/gallery/66516001_1955056261.jpg|https://images.icecat.biz/img/gallery/66516001_4652183404.jpg|https://images.icecat.biz/img/gallery/66516001_6948831978.jpg","1200x1200|1200x1200|1200x1200|1200x1200","|||","","","","","","","","","Features","Cable length: 2 m","Cable type: OFNP","Connector 1: QSFP+","Connector 2: QSFP+","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Aqua colour","Fibre optic type: OM3","Full duplex: Yes","Core diameter: 125 µm","Cladding diameter: 50 µm","Fiber mode structure: Multi-mode","Ethernet interface type: 40 Gigabit Ethernet","Country of origin: China","Technical details","Sustainability certificates: RoHS","Master (outer) case GTIN (EAN/UPC): 10037332225518","Weight & dimensions","Cable diameter: 2.9 mm","Packaging data","Quantity per pack: 1 pc(s)","Package width: 231.1 mm","Package depth: 12.7 mm","Package height: 304.8 mm","Package weight: 100 g","Logistics data","Master (outer) case width: 238.8 mm","Harmonized System (HS) code: 8517.79.0000","Master (outer) case length: 190.5 mm","Master (outer) case height: 124.5 mm","Master (outer) case gross weight: 1.2 kg","Products per master (outer) case: 10 pc(s)"