"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15" "","","66504","","Linksys","EG008W-EU","66504","","Network Switches","258","","","EG008W","20190404041625","ICECAT","1","53673","https://images.icecat.biz/img/norm/high/66504.jpg","170x103","https://images.icecat.biz/img/norm/low/66504.jpg","https://images.icecat.biz/img/gallery_mediums/img_66504_medium_1480677093_8443_2323.jpg","https://images.icecat.biz/thumbs/66504.jpg","","","Linksys EG008W","8 PORT GIGABIT WORKGROUP SWITCH 10 100 1000MBPS","Linksys EG008W, Full duplex","Linksys EG008W. Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex","Wire-speed switching and Linksys reliability in an 8-port Gigabit desktop switch \r\nThe Gigabit 8-Port Workgroup Switch provides non-blocking, wire speed switching for your 10, 100, and 1000 megabit network clients. Drop this switch in place of your current workgroup hub or switch, and you can upgrade your high-requirement workstations to full Gigabit speeds as necessary, while continuing to service other clients at their current speeds. Or build your network from the ground up, with appropriate link speeds for each user's requirements. \r\n\r\nApply this switching power to your current hub-based Ethernet network, and your data traffic efficiency will improve several times over. Connect your Gigabit-equipped workstations to the Switch's 10/100/1000 ports for full-duplex, dedicated bandwidth of up to 2000Mbps! It's perfect for graphics, multimedia, and other applications that have to move large files across the network quickly. \r\n\r\nWith the Gigabit 8-Port Workgroup Switch, you can connect your existing 10/100 Ethernet network to your Gigabit server backbone without any additional equipment. All ports are auto-negotiating, and have automatic MDI/MDI-X crossover detection, so you don't have to worry about the cable type. Address learning and aging is supported, as well as 802.3x flow control with head-of-line blocking prevention to keep your high-speed clients from bogging down in lower-speed traffic. \r\n\r\nThe Gigabit 8-Port Workgroup Switch from Linksys is the perfect solution for your desktop Gigabit and 10/100 networking needs. \r\n","https://images.icecat.biz/img/norm/high/66504.jpg","170x103","","","","","","","","","","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 8","Network","Full duplex: Yes","Data Transmission","Supported data transfer rates: 10/100/1000 Mbps","Maximum data transfer rate: 1 Gbit/s","Protocols","Management protocols: TCP/IP, IPX/SPX, NetBIOS","Weight & Dimensions","Weight: 500 g","Other features","Dimensions (WxDxH): 186 x 48 x 154 mm","Networking features: LAN,WAN","I/O ports: 8RJ- 4510/100/ 1000 Mbps ports"