"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","63732","","Brother","MFC-890","63732","","Multifunction Printers","304","","","MFC-890","20201125152427","ICECAT","1","37320","https://images.icecat.biz/img/norm/high/63732-1791.jpg","275x250","https://images.icecat.biz/img/norm/low/63732-1791.jpg","https://images.icecat.biz/img/gallery_mediums/img_63732_medium_1480676831_2441_2323.jpg","https://images.icecat.biz/thumbs/63732.jpg","","","Brother MFC-890 multifunction printer Inkjet A4 20 ppm","MFC-890 Flatbed Colour Multi-function Centre - Colour: Print, Fax, Copy, Scan. PhotoCapture Centre","Brother MFC-890, Inkjet, Colour printing, Colour copying, Colour scanning, Colour faxing, A4","Brother MFC-890. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 16 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4","The MFC-890 offers the user exceptional performance and is simply loaded with impressive features. This versatile All-In-One functions as a colour printer, colour fax, colour copier and colour scanner. But it's the MFC-890's unique, new feature that will persuade people to 'snap' it up. An integral Photo Capture Centre facility enables the user to print images directly from SmartMedia, Compact Flash or Memory Stick.
\r\nAs a Colour Fax:
\r\n- Real Time Colour Faxing
\r\n- 33,600bps Modem
\r\n- 30 Sheet document feeder
\r\n- PC Fax
\r\n- 100 Speed Dials
\r\nAs a Colour Inkjet Printer:
\r\n- Up to 2400 x 1200dpi Print Resolution
\r\n- Up to 16ppm Colour, 20ppm Mono Print Speed
\r\n- Up to 100 Sheet Paper Capacity
\r\n- 10/100 Base T Network Option
\r\nAs a Colour Copier:
\r\n- Up to 99 multi-copies
\r\n- 25-400% Reduction / Enlargement
\r\nAs a Colour Scanner:
\r\n- Up to 9600dpi Scan Resolution (Interpolated)
\r\n- Scan to E-Mail, OCR, Image
\r\nAs a Photocapture Centre:
\r\n- Print images directly from SmartMedia, Compact Flash & Memory Stick
\r\n\r\n","https://images.icecat.biz/img/norm/high/63732-1791.jpg","275x250","","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print speed (colour, normal quality, A4/US Letter): 16 ppm","Copying","Copying: Colour copying","Maximum copy resolution: 1200 x 1200 DPI","Copy speed (black, normal quality, A4): 15 cpm","Copy speed (colour, normal quality, A4): 12 cpm","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 2400 DPI","TWAIN version: TWAIN compliant","Fax","Faxing: Colour faxing","Modem speed: 33.6 Kbit/s","Fax speed dialing (max numbers): 100","Features","Number of print cartridges: 4","Digital sender: No","Input & output capacity","Maximum input capacity: 100 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 8 MB","Mac compatibility: Yes","Design","Market positioning: Home & office","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 13 kg","Other features","Networking features: Optional 10Base-T/100Base-TX","Dimensions (WxDxH): 492 x 466 x 378 mm","Modem type: ITU-T G3","Compatible operating systems: Compatible with Windows 95/98/98(SE)/Me/WinNT 4.0/2000Professional/XP \nMacOS 8.5.1 - 10.1","Colour all-in-one functions: Copy, Fax, Print, Scan","Scan speed: 3 sec/page","Media size (tray 1): A4 / A5 / EXE / LTR / Leg / Postcard / Photo / Index card / OHP / Envelopes","Fax","Communication: Send, receive and memory receive only. (Not possible to memory send in colour).","Other features","I/O ports: 3 slots for SmartMedia, Compact Flash,\nMemoryStick removable disk drive function scan-to-media card with pdf/jpeg (colour), tiff (mono) format\nview media station images through LAN using web browsing. \nLAN requires network option."