"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48" "","","63718","","Brother","MFC-9160","63718","","Multifunction Printers","304","","","MFC-9160","20200128153113","ICECAT","1","89884","https://images.icecat.biz/img/norm/high/63718-449.jpg","275x232","https://images.icecat.biz/img/norm/low/63718-449.jpg","https://images.icecat.biz/img/gallery_mediums/img_63718_medium_1480676830_6867_2323.jpg","https://images.icecat.biz/thumbs/63718.jpg","","","Brother MFC-9160 multifunction printer Laser A4 600 x 600 DPI 10 ppm","MFC-9160 Laser Flatbed Multi-function Centre - Laser Copier, Laser Printer, Colour Scanner. Parallel and USB interface","Brother MFC-9160, Laser, 600 x 600 DPI, Colour scanning, A4","Brother MFC-9160. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4","The Brother MFC-9160 is the ideal professional partner for any office-based environment, whether at work or at home. This Digital Flatbed Multi-Function Centre encompasses high quality laser copying, printing and colour scanning, and because it’s from Brother, you can rest assured that it delivers outstanding performance across all functions.
\r\nAs a Printer:
\r\n- Up to 200 Sheet Paper Capacity
\r\n- Parallel & USB Interface
\r\n- PCL5e
\r\n- Up to 600 x 600dpi Print Resolution
\r\n- Up to 8MB Memory \r\n- Up to 10ppm Printing Speed
\r\nAs a Copier:
\r\n- 30 Sheet document feeder
\r\n- 2 in 1 & 4 in 1 Copying
\r\n- 25-400% Reduction/Enlargement in 1% Increments
\r\n- Up to 10ppm Copying Speed
\r\nAs a Colour Scanner:
\r\n- Scan to E-Mail, OCR, Image
\r\n- TWAIN Compliant
\r\n- Up to 9600 x 9600dpi Scan Resolution (Interpolated)
\r\n","https://images.icecat.biz/img/norm/high/63718-449.jpg","275x232","","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 10 ppm","Copying","Copying: No","Maximum copy resolution: 600 x 300 DPI","Copy speed (black, normal quality, A4): 10 cpm","Maximum number of copies: 99 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 600 x 2400 DPI","Maximum scan resolution: 9600 x 9600 DPI","Input colour depth: 24 bit","Greyscale levels: 256","TWAIN version: Twain Compliant","Fax","Faxing: No","Features","Number of print cartridges: 1","Digital sender: No","Input & output capacity","Maximum input capacity: 200 sheets","Maximum output capacity: 50 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Ports & interfaces","Standard interfaces: Parallel","Parallel ports quantity: 1","Performance","Internal memory: 8 MB","Built-in processor: Yes","Processor family: RISC","Processor frequency: 100 MHz","Mac compatibility: Yes","Compatibility: PC & Mac","Design","Market positioning: Home & office","Weight & dimensions","Weight: 11 kg","Other features","Dimensions (WxDxH): 459 x 458 x 354 mm","Compatible operating systems: Windows 95/98(SE)/Me/WinNT 4.0WS/2000 Professional/MacOS 8.5-9.1","Colour all-in-one functions: Scan, No","Media size (tray 1): Maximum document size is A4","I/O ports: Parallel cable port \nUSB (Universal Serial Bus) cable port"