"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","62438","","Fujitsu","S26113-F80-L10","62438","","Network Cards","182","","","APC UPS Network Management Card","20221021101432","ICECAT","","118588","https://images.icecat.biz/img/norm/high/62438-2617.jpg","500x350","https://images.icecat.biz/img/norm/low/62438-2617.jpg","https://images.icecat.biz/img/gallery_mediums/img_62438_medium_1480676753_009_2323.jpg","https://images.icecat.biz/thumbs/62438.jpg","","","Fujitsu APC UPS Network Management Card 100 Mbit/s","APC UPS Network Management Card","Fujitsu APC UPS Network Management Card, Wired, PC Card, 100 Mbit/s","Fujitsu APC UPS Network Management Card. Connectivity technology: Wired, Host interface: PC Card. Maximum data transfer rate: 100 Mbit/s","Embedded management of UPSs protecting servers and networking equipment. \r\nIncludes: CD with software, User Manual.\r\n\r\n- 10/100 BaseT connection \r\n- Authentication \r\n- Boot-P support \r\n- Browser accessible \r\n- Compatible with Smart-Slot enabled \r\n- UPSs Data logging \r\n- E-mail notification \r\n- Encryption \r\n- Enterprise management system compatible \r\n- Event logging \r\n- Fault notification \r\n- Flash upgradeable firmware \r\n- Integrates with InfraStruXure Central \r\n- IP-enabled \r\n- Local LED status \r\n- Mass Configuration \r\n- MD5 authentication security \r\n- Password Security \r\n- Radius support \r\n- Remote administration \r\n- Run command file \r\n- Secure communications \r\n- Server shutdown of N+1 UPS \r\n- SNMP management \r\n- SSH \r\n- System event log integration \r\n- Telnet management","https://images.icecat.biz/img/norm/high/62438-2617.jpg","500x350","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PC Card","Network","Maximum data transfer rate: 100 Mbit/s","Ethernet LAN: Yes","Design","Component for: PC","Certification: BSMI,C-tick,CE,EN 55022 Class A,EN 55024,FCC Part 15 Class A,VCCI","System requirements","Compatible operating systems: Solaris SPARC, Solaris 2.6 (SPARC), Linux (x86), Windows 2000, Windows NT, Windows XP","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -15 - 65 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Weight & dimensions","Weight: 140 g","Packaging data","Package weight: 910 g","Other features","Management protocols: SNMP, HTTP, Telnet","Dimensions (WxDxH): 121 x 108 x 38 mm","Networking features: Fast Ethernet","Package dimensions (WxDxH): 229 x 165 x 73 mm","Link/Act LED: Yes","I/O ports: 1 x RJ-45 10/100 Base-T"