"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43" "","","5655","","Fujitsu","LKN:NDL-126100-025","5655","","笔记本电脑","151","","","LIFEBOOK C1020 P4-1.7G","20240307153452","ICECAT","1","77182","https://images.icecat.biz/img/norm/high/5651.jpg","300x250","https://images.icecat.biz/img/norm/low/5651.jpg","https://images.icecat.biz/img/gallery_mediums/img_5651_medium_1480670131_9752_2323.jpg","https://images.icecat.biz/thumbs/5651.jpg","","","富士通 LIFEBOOK C1020 P4-1.7G 38.4 cm (15.1"") 0.25 GB 20 GB","","富士通 LIFEBOOK C1020 P4-1.7G, 1.7 GHz, 38.4 cm (15.1""), 1024 x 768 像素, 0.25 GB, 20 GB","富士通 LIFEBOOK C1020 P4-1.7G. 处理器频率: 1.7 GHz. 显示器尺寸(对角长): 38.4 cm (15.1""), 显示器分辨率: 1024 x 768 像素. 内置存储器: 0.25 GB. 总存储容量: 20 GB. 重量: 3 kg","","https://images.icecat.biz/img/norm/high/5651.jpg","300x250","","","","","","","","","","显示器","显示器尺寸(对角长): 38.4 cm (15.1"")","显示器分辨率: 1024 x 768 像素","原机长宽比: 4:3","对比度: 750:1","处理器","处理器频率: 1.7 GHz","处理器前端汇流总线: 400 MHz","内存参数","内置存储器: 0.25 GB","最大内部存储: 1 GB","存储介质","总存储容量: 20 GB","图像","显卡适配器内存最大值: 0.032 GB","音频","音频系统: 2 internal stereo speakers (AC97 Compliant), microphone -- integrated","光盘驱动器","CD读取速度: 24x","联网","网路功能: Built-in Realtek RTL8139CL, 10/100 Mbps Ethernet, Y","软件","捆绑软件: Adobe Acrobat Reader 5.05, Manageability Software DeskView 5.2, Getting started manual (printed), EasyGuide (PDF), Driver and Utilities including F-Secure Antivirus 5.30, Intervideo Win DVD 3.2","电池","电池寿命(最大值): 2.8 小时","重量和尺寸","重量: 3 kg","其他功能","安全特性: SMART HDD, User and supervisor password, Kensington Lock support","类型: 笔记本","尺寸(宽 x 深 x 高): 330 x 266 x 34 mm","电源需求: 100-240V, 50/60Hz","兼容性操作系统: Microsoft Windows 2000 (English)","内置调制解调器: 是","调制解调器速度: 56 Kbit/秒","光盘驱动器","DVD读取速度: 8x","端口 & 界面","输入输出端口: 1 x serial, 1 x parallel, 1 x IrDA 1.1, 2 x type I/II or 1 x type III in PC Card slots (32 bit CardBus), 1 x modem, 1 x LAN, 1 x CRT, 2 x USB ports, 1 x S-Video (Macrovision compliant), 1 x IEEE 1394, 1 x S/PDIF, 1 x docking connector, 1 x mic-in, 1 x headphone out, 1 x power supply interface; Port Replicator interfaces: S-Video out, S/PDIF, 2 x USB, CRT, parallel, serial, LAN, PS/2 keyboard, mouse, mic-in, headphone-out, line-in, power supply","磁盘驱动器","软驱: 1.44 MB","视频","视频适配器功能: Integrated graphics controller based on S3 graphics ProSavage8TM (internal AGP8x bandwidth)"