"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","5649","","Fujitsu","LKN:NDL-S6010-008","5649","","Laptops","151","","","LIFEBOOK S6010 P3-1G","20240307153452","ICECAT","1","52783","https://images.icecat.biz/img/norm/high/5645.jpg","250x256","https://images.icecat.biz/img/norm/low/5645.jpg","https://images.icecat.biz/img/gallery_mediums/img_5645_medium_1480670130_713_2323.jpg","https://images.icecat.biz/thumbs/5645.jpg","","","Fujitsu LIFEBOOK S6010 P3-1G 13.3"" 0.25 GB 20 GB","LIFEBOOK S6010 P3-1G 20GB 256MB 13IN DVD W2K LAN NL (P3)","Fujitsu LIFEBOOK S6010 P3-1G, 1 GHz, 13.3"", 1024 x 768 pixels, 0.25 GB, 20 GB","Fujitsu LIFEBOOK S6010 P3-1G. Processor frequency: 1 GHz. Display diagonal: 13.3"", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 20 GB. Weight: 3.75 lbs (1.7 kg)","The LIFEBOOK S Series offers you a brilliant 13.3” screen in a fully functional ultra-portable you can take on the road without weighing yourself down. It is a sensibly sized machine – small and light enough to be easily stowed and carried, but wide enough to preserve something of the ergonomics of a desktop PC. Coming in a modular design, the S Series makes expansion a 5 second exercise. Add for instance batteries, DVD ROM & CD-R/RW Combo drive or a second hard disk in the modular bay to adapt the LIFEBOOK to your current needs. A sensitive Touchpad, brilliant screen, Quick Touch application buttons and numerous applications provide maximum user-friendliness. ","https://images.icecat.biz/img/norm/high/5645.jpg","250x256","","","","","","","","","","Display","Display diagonal: 13.3""","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Contrast ratio (typical): 750:1","Processor","Processor frequency: 1 GHz","Memory","Internal memory: 0.25 GB","Maximum internal memory: 1 GB","Storage","Total storage capacity: 20 GB","Graphics","Maximum graphics card memory: 0.016 GB","Audio","Audio system: 2 x stereo speakers – integrated, Integrated in chipset SigmaTel STAC9767, SoundBlasterTM Pro compatible","Optical drive","CD read speed: 24x","Network","Networking features: Built-in 10/100 MBps RealTek Fast Ethernet adapter, ready for Wireless LAN, Y","Software","Bundled software: Adobe Acrobat Reader, CD writer software (Nero 5.5), WinDVD for MPEGII decode (Windows ME / 2000 / XP), Easy Guide on-line user documentation","Battery","Battery life (max): 2.5 h","Certificates","Certification: CE (Emission/Immunity), CE! (wireless), TBR21 approval for V.90 modem (EU), Energy Star, Savety (CB)","Weight & dimensions","Weight: 3.75 lbs (1.7 kg)","Other features","Security features: Built-in Security Panel with PIN code, User and supervisor BIOS password, Built-in SmartCard reader, Password from resume, Kensington Lock support, S.M.A.R.T hard drive with password, Boot sector virus protection","Type: Laptop","Dimensions (WxDxH): 11.5 x 9.31 x 1.34"" (293 x 236.5 x 34 mm)","Power requirements: 100-240V, 50/60Hz","Compatible operating systems: Microsoft Windows 2000","Internal modem: Yes","Modem speed: 56 Kbit/s","Optical drive","DVD read speed: 8x","Ports & interfaces","I/O ports: 1 x Infrared link (Fast IrDa 1.1, 4 Mbps), 1 x type I or II PC Card slot (no ZV support), 2 x USB (1.1), 1 x VGA, 1 x LAN and 1 x modem (mini PCI), IEEE1394 on board, 1 x stereo line in, 1 x microphone line in, 1 x headphone line out, 1 x power supply, 1 x docking connector for Port Replicator. Port Replicator: Standard version: 2 x PS/2 type port for external keyboard / mouse, 1 x VGA, 1 x USB port, 1 x LAN, 1 x serial port, 1 x parallel, 1 x external FDD adapter, 1x power supply","Keyboard","Keyboard type: Windows keys (82 keys)","Hard drive","Diskette drive memory: 1.44 MB","Storage drive type: UDMA 100 with S.M.A.R.T support"