"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","557179","","HP","DT528A","557179","0829160145174|829160145174|0829160145167|829160145167|5704327913474|5704327950325|0829160145181|829160145181|0829160145105|829160145105|0829160145112|829160145112|0829160145099|829160145099|5704327256281|0829160145075|829160145075|5704327101963|0829160145044|829160145044|2000949496009|0829160145136|829160145136|0882780411173|882780411173|0829160145204|829160145204|0829160144917|829160144917|0829160144955|829160144955|0829160145037|829160145037|0829160145211|829160145211|8291601450826|8291601449936|0829160145235|829160145235|0883585783656|883585783656|5051749593617|8291601450062|8291601451298|5051749593549|8291601452660|0829160145266|829160145266|0829160145228|829160145228|5711045596223|0883585890163|883585890163|0829160144931|829160144931|0829160145082|829160145082|0829160144948|829160144948|0829160145150|829160145150|0829160145129|829160145129|0829160144993|829160144993|0829160145006|829160145006|0829160145068|829160145068|0829160144924|829160144924|0829160144986|829160144986|8291601451366|8291601450444|5051749593679|5704327255314|5704327101987|3540260004648|8291601450680|8291601451120|8291601450994|8291601451502|5052916734796|8291601449554|5052916766766|8032976014677|8291601449868|5052916471837|7330381708879|3540260004341|4053162287860|8291601451052|0829160144979|829160144979|8291601449486|4056572484751|4056572609420|4056572609635|4053162287853|4056572364268|4056572609253|4056572609222|4056572609444|4056572609413|0829160144900|829160144900|5051749593655|4056572609437|4053162869059|4053162335202|5711045859731|5052178001537|5704327591689|5051749593631|5054629726778|7540000000523|4056572609451|5054629321980|5054533448124|0778888454467|778888454467|0882780411203|882780411203|0829160145051|829160145051|0829160144894|829160144894|0829160144962|829160144962|0829160145013|829160145013|0829160145020|829160145020|0829160145143|829160145143|0886111703746|886111703746|0829160195520|829160195520|0829160145259|829160145259|0829160145198|829160145198|0829160145242|829160145242|0883585571598|883585571598|0886111328468|886111328468|5712505328255|8032976014493|5054484448129","Keyboards","194","","","USB Standard Keyboard","20230928143149","ICECAT","1","511194","https://images.icecat.biz/img/norm/high/95170-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/95170-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_95950_medium_1480680761_8112_2323.jpg","https://images.icecat.biz/thumbs/95170.jpg","","","HP USB Standard keyboard","HP USB Standard Keyboard","HP USB Standard Keyboard, Full-size (100%), Wired, USB","HP USB Standard Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB. Cable length: 1.8 m","Standard Keyboards represent a design extension of the successful Easy Access keyboards. These new keyboards have the same layout and tactile characteristics as the previous keyboards, but without the hot-keys. Slopes with tilt legs.\n\n- Designed for user comfort with a choice of 3 tilt options - zero-degrees (flat) or a 6 and 12-degree slope\n- Equipped with a spill-drain feature to minimise damage caused by accidental spillage\n- Tested extensively and suitable for long service life and heavy duty usage\n- Incorporates a spill-drain feature to minimize damage from accidental fluid spill\n- Recyclable product (painted strip is removable in a Recycling Center)","https://images.icecat.biz/img/norm/high/95170-HP.jpg","400x400","","","","","","","","","","Keyboard","Device interface: USB","Keyboard form factor: Full-size (100%)","Numeric keypad: Yes","Connectivity technology: Wired","Purpose: PC/Server","Certification: UL\nCSA\nFCC\nCE Mark\nTUV\nVCCI\nBSMI\nC-Tick\nMIC","Country of origin: China","Design","Keyboard style: Straight","Adjustable keyboard height: Yes","Protection features: Spill resistant","LED indicators: Yes","Features","Cable length: 1.8 m","Plug and Play: Yes","Energy Management","Power source type: USB","Mouse","Mouse included: No","System Requirements","Windows operating systems supported: Yes","USB required: Yes","Minimum system requirements: Windows 2000 / Windows XP","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Operating relative humidity range: 20 - 80%","Weight & Dimensions","Keyboard dimensions (WxDxH): 163 x 458 x 25 mm","Keyboard weight: 900 g","Packaging Data","Number of products included: 1 pc(s)","Logistics data","Harmonized System (HS) code: 84716060","Other features","Internal: No"