"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14"
"","","52376","","Vertiv","AV200R-4-EU","52376","","KVM Switches","282","","","AutoView 200 2x4 KVM Switch - 2 users, 4 systems, switch with receiver","20221021101407","ICECAT","1","53484","https://images.icecat.biz/img/norm/high/52376-8705.jpg","250x131","https://images.icecat.biz/img/norm/low/52376-8705.jpg","https://images.icecat.biz/img/gallery_mediums/img_52376_medium_1480675327_3419_2323.jpg","https://images.icecat.biz/thumbs/52376.jpg","","","Vertiv AutoView 200 2x4 - 2 users, 4 systems, switch with receiver KVM switch","AutoView 200 2x4 - 2 users, 4 systems, switch with receiver","Vertiv AutoView 200 2x4 KVM Switch - 2 users, 4 systems, switch with receiver, 1600 x 1200 pixels","Vertiv AutoView 200 2x4 KVM Switch - 2 users, 4 systems, switch with receiver. Maximum resolution: 1600 x 1200 pixels. Weight: 1.91 kg. Power supply type: 100~240V, Dimensions (WxDxH): 437 x 165.1 x 45 mm, Compatibility: Computers - IBM PC/AT, PS/2 and 100 percent compatible","The AUTOVIEW 200 family features support for a second user, since these switches include embedded LONGVIEW extension. This model lets you easily switch between four connected computers with only one keyboard, monitor and mouse. Two users can view information on a single server at the same time.
\r\n- The AUTOVIEW 200 supports IBM PC/AT and PS/2 systems and 100% compatible machines with support for VGA, SVGA, XGA and XGA-II video
\r\n- PS/2 keyboard and PS/2 mouse peripherals are supported through the rear of the unit
\r\n- AUTOVIEW 200 is compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.
\r\n- The system supports Plug and Play video and is compliant with the VESA DDC2B standard
\r\n- For added compatibility, the mouse translation feature enables you to use a PS/2 mouse with any attached PC - regardless of whether the computer is serial or PS/2 mouse compatible
\r\n","https://images.icecat.biz/img/norm/high/52376-8705.jpg","250x131","","","","","","","","","","Performance","Maximum resolution: 1600 x 1200 pixels","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Storage temperature (T-T): -20 - 50 °C","Weight & dimensions","Weight: 1.91 kg","Other features","Power supply type: 100~240V","Dimensions (WxDxH): 437 x 165.1 x 45 mm","Compatibility: Computers - IBM PC/AT, PS/2 and 100 percent compatible","Compliance industry standards: UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082","Compatible operating systems: Compatible with any PC operating system, including Windows 3.x, Windows 95/98, DOS or Window NT/2000.\n","I/O ports: Supported Hardware: \nMonitors - VGA, SVGA (XGA, XGA-II with adaptor).Maximum resolution: 1600 x 1200 @ 72 Hz \nPeripherals - PS/2 keyboard, PS/2 mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4 button mouse\n"