"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49"
"","","512651","","Canon","9866A004","512651","","Multifunction Printers","304","LaserBase","","MF3110","20240307153452","ICECAT","1","155097","https://images.icecat.biz/img/norm/high/512651-538.jpg","300x260","https://images.icecat.biz/img/norm/low/512651-538.jpg","https://images.icecat.biz/img/gallery_mediums/img_512651_medium_1480935893_1202_26509.jpg","https://images.icecat.biz/thumbs/512651.jpg","","","Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm","LaserBase MF3110 All-in-One 20 ppm / 600x600 dpi /1200x2400 dpi","Canon LaserBase MF3110, Laser, 1200 x 600 DPI, Colour scanning, A4","Canon LaserBase MF3110. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4","Your ultra fast, compact and complete laser multifunctional\r\n\r\nEnjoy easy multifunctional efficiency with the LaserBase MF3110. This compact All-In-One delivers high quality laser printing, digital copying and colour scanning - with a network printing option. \r\n\r\nMore productivity in less space\r\n\r\nBenefit from productive laser printing, digital copying and colour scanning in a single, All-In-One unit. The affordable LaserBase MF3110 performs the work of three high quality machines - to cut your outlay costs significantly and save on precious office space.\r\n\r\nUltra fast performance\r\n\r\nSpeed up your workflow with fast printing or copying at 20 pages per minute. Canon's SURF technology virtually eliminates warm-up time, resulting in rapid first prints - in approximately 14 seconds. The 64 MB printer memory accelerates image processing tasks. Plus a USB2.0 Hi-Speed interface transfers data speedily between your LaserBase and PC.\r\n\r\nProfessional quality output\r\n\r\nImprove your image with professional laser printing for your documents, at a high 1200 x 600 dpi resolution (enhanced). The CCD scanner delivers a 1200 x 2400 dpi resolution with 48/24-bit colour depth, giving maximum detail to scanned images.\r\n\r\nEase of use and efficiency\r\n\r\nSimply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase is as good as new. It ensures consistently high laser print quality throughout the entire lifetime of your LaserBase MF3110. A toner saver mode cuts down your running costs, while still giving clear prints and copies. The 250-sheet paper capacity provides continuous productivity. Plus you benefit from time and cost-saving digital copying functions - such as electronic sort, Scan-Once/Print-Many and the ability to copy two A4 originals on one A4 page.\r\n\r\nOptional network printing\r\n\r\nShare printing resources with everyone on your network, with the optional AXIS 1650 Print Server. Small and simple to install, it brings productive laser network printing to all connected PCs. The Print Server can be configured and managed easily, using a standard web browser. This allows users to monitor the printer status and carry out printing tasks directly from any connected desktop.","https://images.icecat.biz/img/norm/high/512651-538.jpg|https://images.icecat.biz/img/gallery/img_126511_high_1470831153_5774_5457.jpg|https://images.icecat.biz/img/gallery/img_126511_high_1470831165_4898_5457.jpg|https://images.icecat.biz/img/gallery/img_126511_high_1470831169_8293_5457.jpg","300x260|2835x2126|2835x2126|2835x2126","|||","","","","","","","","","Printing","Print technology: Laser","Printing: No","Maximum resolution: 1200 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Economical printing: Yes","Copying","Copying: No","Maximum copy resolution: 600 x 600 DPI","Copy speed (black, normal quality, A4): 20 cpm","Maximum number of copies: 99 copies","Copier resize: 50 - 200%","Scanning","Scanning: Colour scanning","Scanner type: Flatbed scanner","Input colour depth: 48 bit","Fax","Faxing: No","Features","Number of print cartridges: 1","Digital sender: No","Input & output capacity","Maximum input capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Performance","Internal memory: 64 MB","Design","Market positioning: Home & office","Power","Power consumption (average operating): 700 W","Power consumption (standby): 20 W","System requirements","Minimum RAM: 64 MB","Minimum storage drive space: 65 MB","Weight & dimensions","Weight: 11.2 kg","Packaging content","Bundled software: Presto!PageManager, Scansoft Omnipage SE (TBC)","Other features","Dimensions (WxDxH): 449 x 462 x 369 mm","Power requirements: AC 200-240V, 50-60Hz","Page yield footnote: 2500","Compatible operating systems: Windows 98/Me/2000/XP","All-in-one functions: Scan","Colour all-in-one functions: Scan, No","I/O ports: USB 2.0","Standard media sizes: A4, Ltr, LGL, Envelope (COM10, Monarch,DL, ISO-5)"