"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","484737","","Fujitsu","VFY:PYEDTX2-1BN","484737","","Servers","156","PRIMERGY","TX200","PRIMERGY TX200 S2","20221021101432","ICECAT","","98944","https://images.icecat.biz/img/norm/high/484737-1132.jpg","373x414","https://images.icecat.biz/img/norm/low/484737-1132.jpg","https://images.icecat.biz/img/gallery_mediums/img_484737_medium_1480933846_05_26509.jpg","https://images.icecat.biz/thumbs/484737.jpg","","","Fujitsu PRIMERGY TX200 S2 server Tower Intel® Xeon® 3 GHz 1 GB DDR-SDRAM 600 W","PRIMERGY TX 200 S2, Intel Xeon (3,0GHz, 2MB, 800MHz), 2x 512MB DDR-RAM PC2700 ECC, no HD, DVD-ROM ATAPI","Fujitsu PRIMERGY TX200 S2, 3 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 600 W, Tower","Fujitsu PRIMERGY TX200 S2. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Optical drive type: DVD-ROM. Power supply: 600 W. Chassis type: Tower","A failsafe platform for your application stacks, the TX200 S2 is a tower server with standard features such as disk mirroring, hot-plug disks, hot-spare memory, Chipkill, and the innovative “cool-safe” air flow system design that supports next-generation processor technology. Options include extended RAID functionality, clustering alternatives and redundant power supplies and fans, and that means there are choices when it comes to security. The upshot is a reliable solution for today’s business.","https://images.icecat.biz/img/norm/high/484737-1132.jpg","373x414","","","","","","","","","","Processor","Processor family: Intel® Xeon®","Processor frequency: 3 GHz","Processor cache: 2 MB","Motherboard chipset: Intel® E7320","Processor cache type: L2","Maximum number of SMP processors: 2","Processor front side bus: 800 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR-SDRAM","Maximum internal memory: 12 GB","Memory layout (slots x size): 2 x 0.5 GB","Storage","Optical drive type: DVD-ROM","Graphics","Maximum graphics card memory: 8 MB","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 3","PS/2 ports quantity: 2","VGA (D-Sub) ports quantity: 1","Serial ports quantity: 1","Design","Chassis type: Tower","Software","Compatible operating systems: Microsoft: Windows 2003 Standard, Enterprise IA32 Edition; Microsoft: Windows 2003 Standard, Enterprise x64 Edition; Microsoft Windows 2003 Web Edition Microsoft Small Business Server 2003 Stand./Premium Edition* Microsoft: Windows 2000 Advanced Server; Server Novell: NetWare 6.5 SCO: UnixWare 7.1.4; Open Server 5.0.7 SUSE: Enterprise Server 8 for x86, 9 and 10 x86 / EM64T SUSE: Linux 9.2, 9.3 for X86 Red Hat: Enterprise Linux 2.1; 3 and 4 for X86 / EM64T","Power","Power supply: 600 W","Power requirements: 100 - 240 VAC, 50/60 Hz","Weight & dimensions","Width: 286 mm","Depth: 775 mm","Height: 473 mm","Weight: 25 kg","Other features","Dimensions (WxDxH): 286 x 775 x 473 mm","Graphics card: Rage XL"