"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74" "","","443630","","Lenovo","US2C3BE","443630","","Laptops","151","ThinkPad","X","ThinkPad X41","20240307153452","ICECAT","1","47652","https://images.icecat.biz/img/norm/high/277666-3207.jpg","604x604","https://images.icecat.biz/img/norm/low/277666-3207.jpg","https://images.icecat.biz/img/gallery_mediums/img_277666_medium_1480931610_1913_26422.jpg","https://images.icecat.biz/thumbs/277666.jpg","","","Lenovo ThinkPad X41 30.7 cm (12.1"") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional","ThinkPad X41, PM 778(1.6GHz)LV, 512MB RAM, 60GB 4200rpm HD, 12.1in 1024x768 LCD, Intel 900, Intel 802.11bg wireless, Modem, 1Gb Ethernet, Secure chip, 8c Li-Ion batt, WinXP Pro","Lenovo ThinkPad X41, 1.6 GHz, 30.7 cm (12.1""), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional","Lenovo ThinkPad X41. Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 1.45 kg","The ThinkPad X Series is designed for extremely mobile users who spend most of their time working away from the office. These small and light notebooks are optimised for portability and long battery life.","https://images.icecat.biz/img/norm/high/277666-3207.jpg","604x604","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor frequency: 1.6 GHz","Processor cache: 2 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 60 GB","Optical drive type: No","HDD interface: Ultra-ATA/100","HDD speed: 4200 RPM","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0.128 GB","Audio","Audio system: SoundMAX","Number of built-in speakers: 1","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: Trackpad","Keyboard layout: AZERTY","Keyboard number of keys: 85","Software","Operating system installed: Windows XP Professional","Bundled software: Access program, ThinkVantage Access Connections, Norton AntiVirus 2004 with 90 days of virus definition upgrades, PC Doctor diagnostics, ThinkVantage Rescue and Recovery, Adobe Acrobat Reader","Battery","Number of battery cells: 8","Battery life (max): 5.7 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 1.45 kg","Width: 268 mm","Depth: 211 mm","Height: 21 mm","Other features","Wireless technology: IEEE 802.11b/IEEE 802.11g","Infrared data port: Yes","Dimensions (WxDxH): 268 x 211 x 21 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Keyboard","Keyboard type: Full size","Video","Video adapter, bus: PCI Express"