"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","3944250","","Fujitsu","D2841-A","3944250","","Motherboards","164","","","D2841-A","20221021101432","ICECAT","1","113187","https://images.icecat.biz/img/norm/high/3944250-3356.jpg","1024x768","https://images.icecat.biz/img/norm/low/3944250-3356.jpg","https://images.icecat.biz/img/gallery_mediums/img_3944250_medium_1481116989_0669_23568.jpg","https://images.icecat.biz/thumbs/3944250.jpg","","","Fujitsu D2841-A motherboard LGA 775 (Socket T) micro ATX","D2841-A - 775, DDR2, Intel G41 / ICH7, uATX, Ethernet","Fujitsu D2841-A, Intel, LGA 775 (Socket T), Intel® Celeron®, 8 GB, 1.8 V, 10/100/1000 Mbps","Fujitsu D2841-A. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®. Maximum internal memory: 8 GB, Memory voltage: 1.8 V. Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC663. Width: 244 mm, Depth: 213 mm","Intel G41 Chipset\r\nprovides GBit LAN Ethernet Controller on board, Serial ATA II onboard, Intel® GMA4500 Graphics Controller, 5.1 Multichannel Audio onboard (HDA), USB 2.0.","https://images.icecat.biz/img/norm/high/3944250-3356.jpg","1024x768","","","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Compatible processor series: Intel® Celeron®","Memory","Number of memory slots: 2","Maximum internal memory: 8 GB","Memory voltage: 1.8 V","Non-ECC: Yes","Graphics","On-board graphics card: Yes","Internal I/O","Number of SATA connectors: 4","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Network","Networking features: 10/100/1000 Mbps","Features","Motherboard form factor: micro ATX","Audio output channels: 5.1 channels","Audio chip: Realtek ALC663","Power source type: ATX","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","PCI slots: 2","Weight & dimensions","Width: 244 mm","Depth: 213 mm","Packaging content","Drivers included: Yes"