"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","37153","","Sony","SDM-S51RB","37153","","Computer Monitors","222","","","S51RB 15"" TFT .30 61kHz TCO99 black","20240307153452","ICECAT","1","21962","https://images.icecat.biz/img/norm/high/15470.jpg","180x180","https://images.icecat.biz/img/norm/low/15470.jpg","https://images.icecat.biz/img/gallery_mediums/img_15470_medium_1480671159_4341_2323.jpg","https://images.icecat.biz/thumbs/15470.jpg","","","Sony S51RB 15"" TFT .30 61kHz TCO99 black computer monitor 15"" 1024 x 768 pixels","Monitor S51RB 15"" LCD TFT .30 61kHz 75Hz 1024x768 TCO99 Black","Sony S51RB 15"" TFT .30 61kHz TCO99 black, 15"", 1024 x 768 pixels, 30 ms","Sony S51RB 15"" TFT .30 61kHz TCO99 black. Display diagonal: 15"", Display resolution: 1024 x 768 pixels, Response time: 30 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 150°","The S51R/B flat panel display is the perfect combination of form, function and convenience. This advanced computer display boasts a 15.0"" TFT LCD panel designed for the home or office to provide quality and reliability. Slim, stylish black design delivers a greater level of flexibility while maximizing desktop space. Screen images are bright and colorful, thanks to Advanced Digital FlexRes™ and Auto ImageSet™ image technologies. Also, available in two-tone gray.","https://images.icecat.biz/img/norm/high/15470.jpg","180x180","","","","","","","","","","Display","Display diagonal: 15""","Display resolution: 1024 x 768 pixels","Touchscreen: No","Contrast ratio (typical): 400:1","Display number of colors: 16.78 million colors","Display brightness (typical): 250 cd/m²","Response time: 30 ms","Viewing angle, horizontal: 160°","Viewing angle, vertical: 150°","Pixel pitch: 0.297","Horizontal scan range: 28 - 61 kHz","Vertical scan range: 48 - 75 Hz","Viewable size, horizontal: 12"" (30.4 cm)","Viewable size, vertical: 8.98"" (22.8 cm)","Design","Certification: TCO’99 (TCO'95 for black models), ISO-13406-2, TÜV Rheinland Ergonomie/GS, NUTEK, International Energy Star","Power","Power consumption (typical): 25 W","Packaging content","Bundled software: Windows Inf file and Mac Color Sync file","Weight & dimensions","Width (without stand): 15.2"" (387 mm)","Depth (without stand): 6.89"" (175 mm)","Height (without stand): 13"" (330 mm)","Other features","Audio system: N","Power requirements: 220-240V, 50/60Hz","Ports & interfaces","I/O ports: HD15"