"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34" "","","33650184","","Tripp Lite","U330-20M","33650184","0037332199713|037332199713","USB Cables","1158","","","U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20M (65.61 ft.)","20240219200238","ICECAT","1","80118","https://images.icecat.biz/img/gallery/33650184_2086649483.jpg","1200x1200","https://images.icecat.biz/img/gallery_lows/33650184_2086649483.jpg","https://images.icecat.biz/img/gallery_mediums/33650184_2086649483.jpg","https://images.icecat.biz/img/gallery_thumbs/33650184_2086649483.jpg","http://objects.icecat.biz/objects/mmo_33650184_1708369344_9076_291988.pdf","","Tripp Lite U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20M (65.61 ft.)","USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20M (65.61 ft.)","Tripp Lite U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20M (65.61 ft.), 20 m, USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Male/Female, Black","Tripp Lite U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (USB-A M/F), 20M (65.61 ft.). Cable length: 20 m, Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Female, Maximum data transfer rate: 5000 Mbit/s, Connector contacts plating: Nickel, Product colour: Black","The U330-20M USB 3.0 SuperSpeed Active Extension Repeater Cable (M/F) increases the length of a device cable up to 65 feet with no worry of signal loss. By daisy-chaining two cables while using external power, you can extend the length between USB devices up to 130 feet (39.6 meters).\n\nConnect the male plug to a USB port on your computer or hub and the female end to a USB device cable. A built-in bus-powered signal booster ensures peak performance. Backward compatible with previous USB generations, this cable supports data transfer rates up to 5 Gbps.\n\nThe U330-20M works with all computers, devices and cables with USB-A connectors. It provides up to 360mA of power to a connected device (a 5V, 2A external power supply is required for power applications stronger than 360mA).\n\nPremium foil and braid shielding delivers top-of-the-line signal quality and protection from EMI/RFI interference. Nickel-plated USB connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time.","https://images.icecat.biz/img/gallery/33650184_2086649483.jpg|https://images.icecat.biz/img/gallery/33650184_8785142633.jpg|https://images.icecat.biz/img/gallery/33650184_5075023567.jpg|https://images.icecat.biz/img/gallery/33650184_9029179800.jpg|https://images.icecat.biz/img/gallery/33650184_6216364371.jpg|https://images.icecat.biz/img/gallery/33650184_1804466194.jpg|https://images.icecat.biz/img/gallery/33650184_3471696711.jpg","1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200|1200x1200","||||||","","","","","","","","","Features","Cable length: 20 m","USB version: USB 3.2 Gen 1 (3.1 Gen 1)","Connector 1: USB A","Connector 2: USB A","Connector 1 gender: Male","Connector 2 gender: Female","Product colour: Black","Connector gender: Male/Female","Connector 1 form factor: Straight","Connector 2 form factor: Straight","Connector contacts plating: Nickel","Reversible connectors: No","Maximum data transfer rate: 5000 Mbit/s","Plug and Play: Yes","Country of origin: China","Power","Output voltage: 5 V","Packaging data","Quantity per pack: 1 pc(s)","Package width: 355.6 mm","Package depth: 431.8 mm","Package height: 12.7 mm","Package weight: 1.36 kg","Sustainability","Sustainability certificates: RoHS","Logistics data","Harmonized System (HS) code: 84733080","Master (outer) case width: 299.7 mm","Master (outer) case length: 535.9 mm","Master (outer) case height: 167.6 mm","Master (outer) case gross weight: 11.6 kg","Products per master (outer) case: 10 pc(s)","Master (outer) case GTIN (EAN/UPC): 10037332199710"