"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35" "","","33420409","","Candy","31006911","33420409","8016361911574","Washing Machines","1331","","","GV34 116TC3-01","20210921105019","ICECAT","1","58673","https://images.icecat.biz/img/gallery/33420409_4441871013.jpg","640x640","https://images.icecat.biz/img/gallery_lows/33420409_4441871013.jpg","https://images.icecat.biz/img/gallery_mediums/33420409_4441871013.jpg","https://images.icecat.biz/img/gallery_thumbs/33420409_4441871013.jpg","","","Candy GV34 116TC3-01 washing machine Front-load 6 kg 1100 RPM White","","Candy GV34 116TC3-01, Front-load, 6 kg, C, 77 dB, 1100 RPM, 153 kWh","Candy GV34 116TC3-01. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1100 RPM. Annual energy consumption washing: 153 kWh, Annual water consumption washing: 8550 L. Product colour: White. Width: 600 mm, Depth: 340 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/33420409_4441871013.jpg","640x640","","","http://objects.icecat.biz/objects/mmo_33420409_1479453511_1953_5277.pdf","","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Control type: Rotary, Touch","Door hinge: Left","Door colour: Chrome","Drum material: Stainless steel","Drum volume: 30 L","Performance","Rated capacity: 6 kg","Maximum spin speed: 1100 RPM","Spin-drying class: C","Number of washing programs: 16","Noise level (spin): 77 dB","Noise level (wash): 56 dB","Delayed start timer: Yes","Load balancing system: No","Delay start (max): 24 h","Power","AC input voltage: 220 - 240 V","Weight & dimensions","Width: 600 mm","Depth: 340 mm","Height: 850 mm","Weight: 59.5 kg","Packaging data","Package weight: 61 kg","Power","Energy efficiency class (old): A+++","Other features","Washing class: A","Annual energy consumption washing: 153 kWh","Annual water consumption washing: 8550 L"