"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40" "","","32503","","APC","SUA1000RMI2U","32503","","Uninterruptible Power Supplies (UPSs)","817","","","SUA1000RMI2U","20240307153452","ICECAT","1","174115","https://images.icecat.biz/img/norm/high/32503-389.jpg","500x217","https://images.icecat.biz/img/norm/low/32503-389.jpg","https://images.icecat.biz/img/gallery_mediums/img_32503_medium_1480672801_8441_2323.jpg","https://images.icecat.biz/thumbs/32503.jpg","","","APC SUA1000RMI2U uninterruptible power supply (UPS) 1 kVA 670 W","Smart-UPS, 670 Watts, 1000 VA,Input 230V, Output 230V, Interface Port DB-9 RS-232, SmartSlot, USB, Rack Height 2 U","APC SUA1000RMI2U, 1 kVA, 670 W, 480 J, 36 dB, 9.1 min, 31.6 min","APC SUA1000RMI2U. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 480 J. Typical backup time at full load: 9.1 min, Typical backup time at half load: 31.6 min, Battery recharge time: 3 h. Product colour: Black, Certification: C-tick,EN 50091-1,EN 50091-2,GOST,VDE. Weight: 28.2 kg, Package weight: 31.4 kg. Bundled software: - PowerChute Business Edition v6.2.2 Agent f Linux - PowerChute Business Edition v6.2.2 f Netware...","Boost and Trim Automatic Voltage Regulation (AVR)\r\nGives higher application availability by correcting low and high voltage conditions without using the battery.\r\n\r\nIntelligent battery management\r\nMaximizes battery performance, life, and reliability through intelligent, precision charging.\r\n\r\nPower conditioning\r\nProtects connected loads from surges, spikes, lightning, and other power disturbances.\r\n\r\nTemperature-compensated battery charging\r\nProlongs battery life by regulating the charge voltage according to battery temperature.\r\n\r\nAutomatic restart of loads after UPS shutdown\r\nAutomatically starts up the connected equipment upon the return of utility power.\r\n\r\nAutomatic self-test\r\nPeriodic battery self-test ensures early detection of a battery that needs to be replaced.\r\n\r\nCold-start capable\r\nProvides temporary battery power when the utility power is out.\r\n\r\nDisconnected battery notification\r\nWarns when a battery is not available to provide backup power.\r\n\r\n\r\nNetwork manageable\r\nProvides remote management of the UPS over the network.\r\n\r\nAudible alarms\r\nActively let you know if the unit is on battery, if the battery is low or if there is an overload condition.\r\n\r\nLED status indicators\r\nQuickly understand unit and power status with visual indicators.\r\n\r\nSerial Connectivity\r\nProvides management of the UPS via a serial port.\r\n\r\nUSB connectivity\r\nProvides management of the UPS via a USB port (not available on all models).\r\n\r\nDisconnected battery notification\r\nWarns when a battery is not available to provide backup power.\r\n\r\nInfraStruXure Manager Compatible\r\nEnables centralized management via the APC InfraStruXure® Manager.\r\n\r\n\r\nUser-replaceable batteries\r\nIncreases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR).\r\n\r\nHot-swappable batteries\r\nEnsures clean, uninterrupted power to protected equipment while batteries are being replaced.\r\n\r\nPredictive failure notification\r\nProvides early-warning fault analysis ensuring proactive component replacement.\r\n\r\n\r\nAdjustable voltage-transfer points\r\nMaximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.\r\n\r\nAdjustable voltage sensitivity\r\nProvides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.\r\n\r\nField-replaceable power distribution panel\r\nEnsures compatibility with equipment that has different plug types.\r\n\r\nResettable circuit breakers\r\nEnables a quick recovery from overload events.\r\n\r\n\r\nSafety-agency approved\r\nEnsures the product has been tested and approved to work safely with the connected service provider equipment and within the specified environment. UL, FCC, CE, C-Tick approvals.\r\n","https://images.icecat.biz/img/norm/high/32503-389.jpg|https://images.icecat.biz/img/gallery/1282776_7524.jpg|https://images.icecat.biz/img/gallery/32503_1421.jpg","500x217|500x126|500x106","||","","","","","","","","","Features","Output power capacity: 1 kVA","Output power: 670 W","Surge energy rating: 480 J","Emergency Power Off (EPO): Yes","Noise level: 36 dB","Audible alarm(s): Yes","Ports & interfaces","Number of output IEC jumpers: 2","Battery","Typical backup time at full load: 9.1 min","Typical backup time at half load: 31.6 min","Battery recharge time: 3 h","Hot-swap battery: Yes","Replacement battery cartridge: RBC23","Design","Product colour: Black","Certification: C-tick,EN 50091-1,EN 50091-2,GOST,VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Operating altitude: 0 - 3000 m","Non-operating altitude: 0 - 15000 m","Weight & dimensions","Weight: 28.2 kg","Package weight: 31.4 kg","Packaging data","Bundled software: - PowerChute Business Edition v6.2.2 Agent f Linux\n- PowerChute Business Edition v6.2.2 f Netware 5.1/6.0\n- PowerChute Business Edition v6.2.2 f XP / 2000 / NT(Sp6 or higher) - 5 Node\n- PowerChute Business Editon v6.0.2 f Solaris 8.0","Logistics data","Products per pallet: 16 pc(s)","Other features","Interface: DB-9 RS-232, SmartSlot","Input connection type: IEC-320 C14","Dimensions (WxDxH): 482.6 x 457.2 x 88.9 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Package dimensions (WxDxH): 594 x 603 x 254 mm","I/O ports: USB"