"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33"
"","","3242","","APC","SU5000I","3242","","Uninterruptible Power Supplies (UPSs)","817","","","SmartUPS 5000","20210809161636","ICECAT","1","123279","https://images.icecat.biz/img/norm/high/3242-2962.jpg","325x300","https://images.icecat.biz/img/norm/low/3242-2962.jpg","https://images.icecat.biz/img/gallery_mediums/img_3242_medium_1480668509_916_2323.jpg","https://images.icecat.biz/thumbs/3242.jpg","","","APC SmartUPS 5000 uninterruptible power supply (UPS) 5 kVA 3750 W","SmartUPS 5000 - 5000VA/3750W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10 Base-T ethernet for web/ SNMP/ Telnet management, SmartSlot","APC SmartUPS 5000, 5 kVA, 3750 W, 480 J, 53 dB, Sealed Lead Acid (VRLA), 5.7 min","APC SmartUPS 5000. Output power capacity: 5 kVA, Output power: 3750 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5.7 min, Typical backup time at half load: 18.8 min. Product colour: Beige, Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, TUV, VDE. Weight: 95.5 kg, Package weight: 104.5 kg. Interface: Serial, Output connections: (8)IEC 320 C13 (6)IEC Jumpers (2)IEC 320 C19, Input connection type: Hard Wire 3-wire","Over 10 million currently installed - the one you can trust\r\nAPC Smart-UPS® protects critical data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors. Award-winning Smart-UPS® is the perfect UPS for protecting business critical servers, voice and data networks, point of sale, retail/bank back office and ATM's. High real power output (watts), generous runtime, sine wave output, 16-segment LED visual display, and intelligent battery management make Smart-UPS the leading server class UPS. Included PowerChute® management software provides IT administrators the comfort of safe system shutdown and advanced UPS management. Additional manageability is available through the SmartSlot, an internal accessory slot that allows installation of optional accessories to enhance the performance of your UPS. Designed and manufactured by APC and fully backed with free 24x7 technical support, Smart-UPS remains the industry standard for all network UPSs. With over 10 million units installed worldwide and over 15 years of proven performance, Smart-UPS is a UPS businesses trust for their critical applications. \r\n\r\nKey features:\r\n- Adjustable voltage sensitivity \r\n- Adjustable voltage-transfer points \r\n- Audible alarms \r\n- Automatic restart of loads after UPS shutdown \r\n- Automatic self-test \r\n- Boost and Trim Automatic Voltage Regulation (AVR) \r\n- Cold-start capable \r\n- Disconnected battery notification \r\n- Generator compatible \r\n- Hot-swappable batteries \r\n- InfraStruXure Manager compatible \r\n- Intelligent battery management \r\n- LED status indicators \r\n- Network manageable \r\n- Power conditioning \r\n- Predictive failure notification \r\n- Resettable circuit breakers \r\n- Safety-agency approved \r\n- Serial Connectivity \r\n- SmartSlot \r\n- Temperature-compensated battery charging \r\n- User-replaceable batteries","https://images.icecat.biz/img/norm/high/3242-2962.jpg","325x300","","","","","","","","","","Features","Output power capacity: 5 kVA","Output power: 3750 W","Surge energy rating: 480 J","Noise level: 53 dB","Audible alarm(s): Yes","Battery","Battery technology: Sealed Lead Acid (VRLA)","Typical backup time at full load: 5.7 min","Typical backup time at half load: 18.8 min","Replacement battery cartridge: RBC12","Design","Product colour: Beige","Certification: C-tick, CE, EN 50091-1, EN 50091-2, GOST, TUV, VDE","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Storage temperature (T-T): -15 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Weight & dimensions","Weight: 95.5 kg","Package weight: 104.5 kg","Other features","Interface: Serial","Output connections: (8)IEC 320 C13 \n(6)IEC Jumpers \n(2)IEC 320 C19","Input connection type: Hard Wire 3-wire","Dimensions (WxDxH): 229 x 665 x 439 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V","Networking features: Fast Ethernet","Filtering: Yes","Package dimensions (WxDxH): 610 x 635 x 762 mm","I/O ports: DB-9 RS-232\nRJ-45 10/100 Ethernet\nSmartSlot"