"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18"
"","","3208","","APC","POW5-I","3208","","Uninterruptible Power Supplies (UPSs)","817","","","POWER CONTROL AND CORD MANAGEMENT","20190404035321","ICECAT","1","42690","https://images.icecat.biz/img/norm/high/3208.jpg","300x150","https://images.icecat.biz/img/norm/low/3208.jpg","https://images.icecat.biz/img/gallery_mediums/img_3208_medium_1480668499_5068_2323.jpg","https://images.icecat.biz/thumbs/3208.jpg","","","APC POWER CONTROL AND CORD MANAGEMENT uninterruptible power supply (UPS)","Power Manager 230V","APC POWER CONTROL AND CORD MANAGEMENT, Beige, 0 - 40 °C, -15 - 45 °C, 0 - 95%, 0 - 95%, 0 - 3000 m","APC POWER CONTROL AND CORD MANAGEMENT. Product colour: Beige. Weight: 1.82 kg. Output connections: Number of Outlets - 5 Receptacle Style - IEC 320-C13 , Input connection type: IEC-320 C14, Dimensions (WxDxH): 370.3 x 42.4 x 317.5 mm","Power Manager 230V - The ultimate in power control and cord management plus guaranteed surge suppression for life
\r\nFeatures:
\r\nCatastrophic Event Protection, Cord Management, Protection working indicator, Resettable circuit breaker, Site wiring fault indicator, Status Indicator LED's, Transformer Block Spacing
\r\nIncludes - User Manual
\r\n\r\n","https://images.icecat.biz/img/norm/high/3208.jpg","300x150","","","","","","","","","","Features","EMI/RFI noise filtering: Yes","Design","Product colour: Beige","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -15 - 45 °C","Operating relative humidity range: 0 - 95%","Storage relative humidity range: 0 - 95%","Operating altitude: 0 - 3000 m","Weight & Dimensions","Weight: 1.82 kg","Other features","Output connections: Number of Outlets - 5 \nReceptacle Style - IEC 320-C13\n","Input connection type: IEC-320 C14","Dimensions (WxDxH): 370.3 x 42.4 x 317.5 mm","Nominal output voltage: 230 V","Nominal input voltage: 230 V"