"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128" "","","31237635","","Canon","1160C031","31237635","","数码照相机","575","EOS","","1300D + EF-S 18-55 DC III","20240314194544","ICECAT","1","147458","https://images.icecat.biz/img/gallery/31237635_3964560879.jpg","1207x981","https://images.icecat.biz/img/gallery_lows/31237635_3964560879.jpg","https://images.icecat.biz/img/gallery_mediums/31237635_3964560879.jpg","https://images.icecat.biz/img/gallery_thumbs/31237635_3964560879.jpg","","","Canon EOS 1300D + EF-S 18-55 DC III 单反相机组(附带镜头) 18 MP CMOS 5184 x 3456 像素 黑色","","Canon EOS 1300D + EF-S 18-55 DC III, 18 MP, 5184 x 3456 像素, CMOS, Full HD, 485 g, 黑色","Canon EOS 1300D + EF-S 18-55 DC III. 相机类型: 单反相机组(附带镜头), 像素: 18 MP, 传感器类型: CMOS, 最大图像分辨率: 5184 x 3456 像素. ISO感光度(最高): 12800. 焦距: 18 - 55 mm. 相机快门的最快速度: 1/4000 秒. 无线局域网连接. HD 类型: Full HD, 最大视频分辨率: 1920 x 1080 像素. 显示器尺寸(对角长): 7.62 cm (3""). 相机取景器: 电子. 支持图桥(PictBridge)技术. 重量: 485 g. 产品色彩: 黑色","","https://images.icecat.biz/img/gallery/31237635_3964560879.jpg|https://images.icecat.biz/img/gallery/31237635_9930.jpg|https://images.icecat.biz/img/gallery/31237635_1096.jpg|https://images.icecat.biz/img/gallery/33529710_6134877374.jpg|https://images.icecat.biz/img/gallery/33529710_8786651405.jpg","1207x981|390x390|390x390|390x390|390x390","||||","","","","","","","","","图片质量","相机类型: 单反相机组(附带镜头)","像素: 18 MP","传感器类型: CMOS","最大图像分辨率: 5184 x 3456 像素","静止图象捕捉分辨率: 5184 x 3456, 3456 x 2304, 2592 x 1728, 1920 x 1280, 720 x 480, 4608 x 3456, 3072 x 2304, 2304 x 1728, 1696 x 1280, 640 x 480, 5184 x 2912, 3456 x 1944, 2592 x 1456, 1920 x 1080, 720 x 400, 3456 x 3456, 2304 x 2304, 1728 x 1728, 1280 x 1280, 480 x 480, 5184 x 3456","图像稳定器: 不","支持图像格式: JPEG","支持长宽比: 3:2","总计百万像素: 18.7 MP","图像传感器尺寸(宽×高): 22.3 x 14.9 mm","传感器格式: 先进的摄影系统 C 型 (APS-C)","聚焦系统","焦距: 18 - 55 mm","最小光圈: 3.5","最大光圈: 5.6","镜头类型: 标准变焦","镜头安装接口: Canon EF-S","聚焦","焦点: TTL-CT-SIR","焦距调整: 自动/手动","自动对焦(AF)模式: AI焦点, 单次自动对焦","自动对焦(AF)点: 9","自动对焦(AF)的锁: 是","自动对焦(AF)的协助光束: 是","曝光","ISO感光度(最低): 100","ISO感光度(最高): 12800","曝光类型: 光圈优先AE, 自动, 手动, 快门优先AE","曝光校正: ±5EV (1/2; 1/3 EV step)","测光: 中央重点测光, 评估测光(多点模式), 局部","ISO感光度: 100, 6400, 12800, 自动","曝光控制: 程序自动曝光","自动曝光锁定(AEL): 是","快门","相机快门的最快速度: 1/4000 秒","相机快门的最慢速度: 30 秒","相机快门型式: 电子","闪光灯","闪光模式: 自动, 强制关闭, 强制开启","闪光灯曝光锁: 是","闪光灯引导号: 9.2 m","闪光同步速度: 1/200 秒","闪光曝光补偿: 是","闪光曝光校正: ±2EV (1/2, 1/3 EV step)","热靴底座安装点: 是","视频","视频录制: 是","最大视频分辨率: 1920 x 1080 像素","HD 类型: Full HD","视频分辨率: 640 x 480,1280 x 720,1920 x 1080","M-JPEG(运动静止图象压缩技术)帧率: 59.94 fps","抓图速度下的分辨率: 640x480@25fps, 640x480@30fps, 1280x720@50fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps","模拟信号系统: NTSC, PAL","支持的视频格式: H.264, MOV","音频","内置麦克风: 是","录音: 是","音频系统: 立体声","音频格式支持: LPCM","内存参数","兼容性内存条: SD, SDHC, SDXC","内存插槽数量: 1","显示器","显示器: 液晶显示","触摸屏: 不","显示器尺寸(对角长): 7.62 cm (3"")","相机显示解像度: 920000 像素","可变角度液晶显示器: 不","观景范围: 100%","取景器","相机取景器: 电子","放大率: 0.8 倍数","端口 & 界面","支持图桥(PictBridge)技术: 是","USB版本: 2.0","HDMI: 是","HDMI 连接器类型: 迷你","USB端口: 是","联网","蓝牙: 不","无线局域网连接: 是","近场通信(NFC): 是","无线局域网类型: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","照相机","白平衡: 多云, 阳光, Flash, 荧光灯, 阴, 钨","场景模式: 特写(微距), 食物, 夜间人像, 縱向, 运动, 景观","拍摄模式: 情景","照片效果: 中性","自拍: 2,10 秒","亮度调整: 是","相机重放: 电影院, 单一图像, 幻灯片放映, 缩略图缓存文件","屈光度调节(D-D): -2.5 - 0.5","回放变焦: 10 倍数","语言支持: 多种","直方图: 是","GPS: 不","相机文件系统: DCF 2.0","良视距/眼视目镜距离: 2.1 cm","重放模式 /播放模式: 缩放","可支持的Windows操作系统: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 3.x, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64","可支持的Mac操作系统: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger操作系统, Mac OS X 10.5 Leopard操作系统, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","设计","产品色彩: 黑色","材料: 碳纤维, 玻璃纤维, 聚碳酸酯","电池","电池技术: 锂离子(Li-Ion)电池","电池寿命(CIPA标准): 500 张","电池类型: LP-E10","支持的的电池数量: 1","电池电量指示灯: 是","环境条件","运行温度范围(T - T): 0 - 40 °C","运行湿度范围(H-H): 0 - 85%","重量和尺寸","宽度: 129 mm","深度: 77.6 mm","高度: 101.3 mm","重量: 485 g","内容包装","手带: 是","包括 AC 适配器: 是","包含电缆: 交流电, USB","电池充电器: 是","配有电池: 是","捆绑软件: Digital Photo Professional 4.4.0","其他功能","电源类型: 电池"