"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27" "","","31133","","EIZO","T965","31133","","Monitors CRT","221","","","21IN 24MM 1600X1200 104HZ","20190404040213","ICECAT","1","91917","https://images.icecat.biz/img/norm/high/31133.jpg","357x330","https://images.icecat.biz/img/norm/low/31133.jpg","https://images.icecat.biz/img/gallery_mediums/img_31133_medium_1480672702_8708_2323.jpg","https://images.icecat.biz/thumbs/31133.jpg","","","EIZO 21IN 24MM 1600X1200 104HZ monitor CRT 53.3 cm (21"") 2048 x 1536 pixels","","EIZO 21IN 24MM 1600X1200 104HZ, 53.3 cm (21""), Display / CRT conventional – desktop, 29.8 cm, 40 cm, 49.8 cm, 50 - 160 Hz","EIZO 21IN 24MM 1600X1200 104HZ. Display diagonal: 53.3 cm (21""), Type: Display / CRT conventional – desktop, Viewable size, vertical: 29.8 cm. Display resolution: 2048 x 1536 pixels. Certification: TCO99, TÜV ECO Circle 2000, TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian.... Dimensions (WxDxH): 494 x 520 x 486 mm, Weight: 36 g. Surface treatment: Super ErgoCoat","","https://images.icecat.biz/img/norm/high/31133.jpg","357x330","","","","","","","","","","","","Display","Display diagonal: 53.3 cm (21"")","Type: Display / CRT conventional – desktop","Viewable size, vertical: 29.8 cm","Viewable size, horizontal: 40 cm","Viewable size diagonal: 49.8 cm","Vertical scan range: 50 - 160 Hz","Horizontal scan range: 30 - 130 kHz","Pixel pitch: 0.24","Display: FST","Audio","Audio system: N","Display resolution","Display resolution: 2048 x 1536 pixels","Ports & interfaces","Plug and Play: Yes","Certificates","Certification: TCO99, TÜV ECO Circle 2000, TÜV/GS, c-Tick, CE, CB, UL 1950, CSA C22.2 No.950, FCC-B, Canadian ICES-003-B, TÜV/S, VCCI-B, EPA, ENERGY STAR, Energy 2000","System requirements","Mac compatibility: Yes","Weight & dimensions","Dimensions (WxDxH): 494 x 520 x 486 mm","Weight: 36 g","Display","Surface treatment: Super ErgoCoat","Management features","User controls: ScreenManager, ScreenManager Pro for USB, One Touch Auto Adjustment Function (Auto-Sizing)"