"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162" "","","31040247","","Samsung","SM-G935FZDABTU","31040247","8806088264363","智慧型手機","1893","Galaxy","S7 edge","SM-G935F","20240314190128","ICECAT","1","248639","https://images.icecat.biz/img/gallery/31040247_7061685196.jpg","1511x2753","https://images.icecat.biz/img/gallery_lows/31040247_7061685196.jpg","https://images.icecat.biz/img/gallery_mediums/31040247_7061685196.jpg","https://images.icecat.biz/img/gallery_thumbs/31040247_7061685196.jpg","","","Samsung Galaxy S7 edge SM-G935F 14 cm (5.5"") 單SIM卡 Android 6.0 4G 微型USB 4 GB 32 GB 3600 mAh 金質的","","Samsung Galaxy S7 edge SM-G935F, 14 cm (5.5""), 4 GB, 32 GB, 12 MP, Android 6.0, 金質的","Samsung Galaxy S7 edge SM-G935F. 顯示器尺寸(對角長): 14 cm (5.5""), 顯示器解析度: 2560 x 1440 像素. 處理器頻率: 2.3 GHz, 處理器系列: Samsung Exynos. RAM 容量: 4 GB, RAM 類型: LPDDR4, 內部儲存容量: 32 GB. 後置攝影機解析度(數字): 12 MP, 後置攝影機類型: 單鏡頭. SIM卡插槽: 單SIM卡. 提供作業系統: Android 6.0. 電池容量: 3600 mAh. 產品色彩: 金質的. 重量: 157 g","","https://images.icecat.biz/img/gallery/31040247_7061685196.jpg|https://images.icecat.biz/img/gallery/31040247_3186.jpg|https://images.icecat.biz/img/gallery/31040247_2267.jpg|https://images.icecat.biz/img/gallery/31040247_6490.jpg|https://images.icecat.biz/img/gallery/31040247_5381.jpg|https://images.icecat.biz/img/gallery/31040247_8720.jpg|https://images.icecat.biz/img/gallery/31040247_5691.jpg","1511x2753|1412x2300|3000x2000|3000x2000|3000x2000|3000x2000|3000x2000","||||||","","","","","","","","","顯示器","顯示器尺寸(對角長): 14 cm (5.5"")","顯示器解析度: 2560 x 1440 像素","螢幕形狀: 曲面螢幕","顯示技術行銷名稱: Super AMOLED","面板類型: OLED","顯示器色彩數: 1,678萬色","原機長寬比: 16:9","觸控式技術: 多點觸控","觸控螢幕類型: 電容式","像素密度: 534 ppi","第二個顯示器: 不","處理器","處理器系列: Samsung Exynos","處理器頻率: 2.3 GHz","處理器核心數量: 4","64-bit 運算: 是","協同處理器: 是","協同處理器頻率: 1.6 GHz","協同處理器內核: 4","儲存器","RAM 容量: 4 GB","內部儲存容量: 32 GB","可相容記憶卡: MicroSD (TransFlash)","使用者記憶體: 24.5 GB","RAM 類型: LPDDR4","最大記憶卡尺寸: 200 GB","USB大容量儲存: 是","相機","後置攝影機類型: 單鏡頭","後置攝影機解析度(數字): 12 MP","前置攝影機類型: 單鏡頭","前置攝影機的解析度(數字): 5 MP","後置相機閃光燈: 是","後置攝影機光圈數值: 1.7","前置相機光圈數: 1.7","閃光類型: LED","感應器類型: CMOS","光學感應器大小: 25.4 / 2.6 mm (1 / 2.6"")","影像捕捉解析度(最大): 3840 x 2160 像素","最大取像速率: 120 fps","捕捉速度解析度: 1280x720@120fps, 1920x1080@60fps, 3840x2160@30fps","影像錄製模式: 1080p, 2160p, 720p","自動對焦: 是","變焦能力: 是","人臉偵測: 是","影像錄製: 是","地理標籤: 是","自拍定時器: 是","夜間模式: 是","微笑針測: 是","網路","SIM卡插槽: 單SIM卡","行動通訊系統: 4G","SIM卡類型: 小卡","3G標準: TD-SCDMA, UMTS, WCDMA","4G 標準: LTE","Wi-Fi 連結: 是","藍牙: 是","2G 標準: GSM","無線局域網類型: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","藍牙版本: 4.2","藍牙低功耗(BLE): 是","藍牙設定: A2DP, AVRCP, HFP, HID, HOGP, HSP, MAP, OPP, PAN, PBAP","2G 頻段(主SIM卡): 850,900,1800,1900 MHz","支援3G頻段: 850,900,1900,2100 MHz","支援 4G頻段: 700,800,850,900,1800,1900,2100,2300,2500,2600 MHz","共享網路功能: 是","Wi-Fi Direct: 是","近距離無線通訊(NFC): 是","訂閱","訂閱類型: 未訂購","連接埠及介面","USB 連接埠: 是","USB 連接器類型: 微型USB","USB版本: 2.0","耳機連接插孔: 3.5 mm","行動裝置高畫質連接技術(MHL): 不","允許 ANT+™ 應用程式: 是","訊息","簡訊服務(SMS): 是","多媒體信息服務(MMS): 是","即時通訊: 是","聊天: 是","電子郵件功能: 是","設計","外型: 直立式","產品色彩: 金質的","顏色名稱: Gold Platinum","國際保護(IP)代碼: IP68","保護功能: 防塵, 防水","性能","影像通話: 是","無線充電: 是","指紋識別器: 是","個人信息管理(PIM): 鬧鐘, 計算器, 日曆, 便籤/筆記","免持聽筒: 是","飛行模式: 是","個人化: 圖示, 功能表/ 主選單, 主題","支援聯絡群組: 是","麥克風靜音: 是","主題: 壁紙","振動提示: 是","導航","GPS 全球定位系統配置: 是","輔助GPS(A-GPS)定位技術: 是","GPS: 是","全球導航衛星系統(格洛納斯系統 GLONASS): 是","北斗衛星導航系統(BDS): 是","電子羅盤: 是","Wi-Fi定位: 是","多媒體","FM收音機: 不","支援影像模式: 2160p","支援音訊格式: 3GA, AAC, AMR, AWB, FLAC, IMY, M4A, 中, MIDI, MP3, MXMF, OGA, OGG, OTA, RTTTL, RTX, WAV, WMA, XMF","支援影像格式: 3G2, 3GP, ASF, AVI, FLV, M4V, MKV, MP4, WEBM, WMV","呼叫管理","來電插播: 是","轉接電話: 是","通話保留: 是","來電顯示: 是","會議通話: 是","單鍵撥號: 是","通話計時器: 是","軟體","平台: Android","提供作業系統: Android 6.0","應用程式發布平台: Google Play","支援Google應用程式: Google Maps, Google Play, YouTube","電池","電池容量: 3600 mAh","通話時間(3G ): 27 小時","瀏覽時間(Wi-Fi 無線網絡): 16 小時","瀏覽時間(3G): 12 小時","瀏覽時間(4G): 15 小時","連續音頻播放時間: 55 小時","連續音頻播放時間(顯示器關閉): 74 小時","連續影像撥放時間: 18 小時","感測器","近接(距離)感測器: 是","加速度計: 是","環境光感測器: 是","迴轉裝置: 是","方向感測器: 是","氣壓計: 是","重量及尺寸","重量: 157 g","寬度: 72.6 mm","深度: 7.7 mm","高度: 150.9 mm","證書/認證","頭部輻射值(SAR)(歐洲): 0.264 W/kg","身體輻射值(SAR)(歐洲): 1.43 W/kg","內容包裝","內含 AC 電源轉換充電器: 是","快速入門指南: 是","保固卡: 是","電纜包括: USB","其他功能","觸控式感應螢幕: 是","技術細節","顏色: 是"