"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145"
"","","30812088","","Lenovo","10HY0021US","30812088","","PCs/Workstations","153","ThinkCentre","M","M700","20240309140425","ICECAT","1","32477","https://images.icecat.biz/img/gallery/30812099_5366.jpg","1060x596","https://images.icecat.biz/img/gallery_lows/30812099_5366.jpg","https://images.icecat.biz/img/gallery_mediums/30812099_5366.jpg","https://images.icecat.biz/img/gallery_thumbs/30812099_5366.jpg","","","Lenovo ThinkCentre M700 Intel® Core™ i3 i3-6100T 8 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Mini PC Black","TopSeller, Intel Core i3-6100T Processor (3M Cache, 3.20 GHz), 8GB DDR4-2133, Intel HD Graphics 530, 128GB SSD, Power supply 65W, Autosensing, 88% PSU, Wi-Fi ac, Bluetooth 4.0, Gigabit Ethernet, USB 3.0, DisplayPort, 1.3kg, Windows 7 Pro64 DG Windows 10","Lenovo ThinkCentre M700, 3.2 GHz, Intel® Core™ i3, i3-6100T, 8 GB, 128 GB, Windows 7 Professional","Lenovo ThinkCentre M700. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i3, Processor: i3-6100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black","Up to Windows 10\nIt is the familiar feel of Windows, only improved. The Start menu is back, better than ever. Expand it, customize it, make it yours. Work with more of the devices you care about, such as printers, cameras, and USBs. Boot up and resume quickly with technologies like InstantGo. And enjoy additional security features that help to safeguard you against device theft and malicious software.\n\nThe Latest Intel Core i Series Processors\nEnjoy cutting-edge processing with the latest Intel® Core™ i Series processors.\n\nTiny Form Factor\nThinkCentre M700 Tiny is an ultrasmall form factor. It offers mounting solutions, including support for standard VESA mounts and Tiny-in-One configurations – which transform your PC into a space-saving modular all-in-one. Tiny desktops fit just about anywhere, while still delivering reliable, enterprise-level performance.\n\nOptional Ease of Use\nA unique Lenovo solution, tool-less access to your Tiny PC delivers convenient servicing and minimal downtime.\n\nMultiple Monitor Support\nMaximize productivity with independent display support for up to three monitors. The expanded work area and easier navigation between applications help reduce errors and improve productivity as you extend your desktop across multiple monitors.\n\nKeyboard Power-On Support\nIf you choose to mount this compact unit on the back of your monitor, you can still power on conveniently from the front, by simply pressing Alt+P on a USB-connected keyboard. Also compatible with wireless keyboards.\n\nFast Data Transfer\nMove data between the M700 Tiny and other devices quickly with USB 3.0 — it’s up to 10 times faster than previous USB technologies, and is backward-compatible.\n\nOptional ThinkCentre Dust Shield\nExtend the life of your M700 Tiny with unique, Lenovo-developed dust filters. The filters reduce dust intake by almost 40 percent* – so your machine will last longer, with less maintenance. What's more, the dust filter has an unobtrusive design and can be conveniently removed for cleaning.*Test simulated three-year usage in an end-user environment using 400g of free-settling dust. The test compared the amount of dust accumulated inside a ThinkCentre Tiny with a dust filter and a ThinkCentre Tiny without one.\n\nTested to Military Specifications\nMilitary-specification testing validates the ruggedness, durability, and quality of this PC by testing against multiple parameters.\n\nVariety of I/O Support\nNo matter your port needs, this desktop has you covered, with support for USB 3.0 (including fast charge), USB 2.0, DisplayPort, VGA, HDMI, LAN, and serial connections.","https://images.icecat.biz/img/gallery/30812099_5366.jpg|https://images.icecat.biz/img/gallery/30812099_7423.jpg|https://images.icecat.biz/img/gallery/30812099_3829.jpg|https://images.icecat.biz/img/gallery/30812099_6746.jpg|https://images.icecat.biz/img/gallery/30812099_3479.jpg|https://images.icecat.biz/img/gallery/30812099_2512.jpg|https://images.icecat.biz/img/gallery/30812099_8239.jpg|https://images.icecat.biz/img/gallery/30812099_8855.jpg|https://images.icecat.biz/img/gallery/30812099_3488.jpg|https://images.icecat.biz/img/gallery/30812099_2051.jpg|https://images.icecat.biz/img/gallery/30812099_9853.jpg|https://images.icecat.biz/img/gallery/30812099_5935.jpg|https://images.icecat.biz/img/gallery/30812099_4911.jpg|https://images.icecat.biz/img/gallery/31544868_0903065219.jpg","1060x596|560x345|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|1060x596|900x527","|||||||||||||","","","","","","","","","Processor","Processor family: Intel® Core™ i3","Processor manufacturer: Intel","Processor: i3-6100T","Processor frequency: 3.2 GHz","Processor generation: 6th gen Intel® Core™ i3","Processor number of cores: 2","Processor threads: 4","Processor socket: LGA 1151 (Socket H4)","Processor cache: 3 MB","Processor cache type: Smart Cache","System bus data transfer rate: 8 GT/s","Bus type: DMI3","Processor lithography: 14 nm","Processor operating modes: 64-bit","Processor series: Intel Core i3-6100 Desktop series","Processor codename: Skylake","Thermal Design Power (TDP): 35 W","Tcase: 66 °C","PCI Express slots version: 3.0","Maximum number of PCI Express lanes: 16","PCI Express сonfigurations: 2x8, 1x8+2x4, 1x16","Number of processors installed: 1","Stepping: S0","Maximum internal memory supported by processor: 64 GB","Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM","Memory clock speeds supported by processor: 1333,1600,1866,2133 MHz","Memory bandwidth supported by processor (max): 34.1 GB/s","ECC supported by processor: Yes","Memory voltage supported by processor: 1.35 V","Memory","Internal memory: 8 GB","Memory, maximum: 32 GB","Internal memory type: DDR4-SDRAM","Memory slots: 1x SO-DIMM","Memory clock speed: 2133 MHz","Memory channels: Dual-channel","Storage","Total storage capacity: 128 GB","Optical drive: No","Storage media: SSD","Number of SSDs installed: 1","Solid-state drive capacity: 128 GB","Solid-state drive interfaces: M.2","Card reader integrated: No","Graphics","On-board graphics card: Yes","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 530","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 950 MHz","Maximum on-board graphics card memory: 1.74 GB","Number of displays supported (on-board graphics): 3","On-board graphics card DirectX version: 12.0","On-board graphics card OpenGL version: 4.4","On-board graphics card ID: 1912","Network","Ethernet LAN connection: Yes","Wi-Fi: No","Ethernet LAN data rates: 10,100,1000 Mbit/s","Cabling technology: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 5 (802.11ac)","Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Bluetooth: Yes","Bluetooth version: 4.0","Ports & interfaces","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 6","DVI port: No","DisplayPorts quantity: 2","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 2","DC-in jack: Yes","Design","Form factor: Mini PC","Product colour: Black","Volume: 1 L","Placement supported: Horizontal/Vertical","Performance","Product type: Mini PC","Chipset: Intel® B150","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Recovery operating system: Windows 10 Pro","Processor special features","Intel® Small Business Advantage (Intel® SBA): Yes","Intel Wireless Display (WiDi) Technology: Yes","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel Clear Video HD Technology: Yes","Intel Clear Video Technology: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel TSX-NI: No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel Stable Image Platform Program (SIPP): No","Intel AES New Instructions: Yes","Intel® Secure Key: Yes","Intel® OS Guard: Yes","Intel Trusted Execution Technology: No","Execute Disable Bit: Yes","Intel® Smart Cache: Yes","Intel Enhanced Halt State: Yes","Intel Software Guard Extensions (Intel SGX): Yes","Intel Clear Video Technology for MID: Yes","Processor package size: 37.5 x 37.5 mm","Supported instruction sets: SSE4.1, AVX 2.0, SSE4.2","Processor code: SR2HE","Scalability: 1S","CPU configuration (max): 1","Graphics & IMC lithography: 14 nm","Thermal solution specification: PCG 2015A","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Stable Image Platform Program (SIPP) version: 0.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Small Business Advantage (SBA) version: 1.00","Intel TSX-NI version: 0.00","Processor ARK ID: 90734","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: Yes","Intel® Quick Sync Video Technology: Yes","Intel Identity Protection Technology: Yes","Conflict-Free processor: Yes","Power","Power supply: 65 W","Weight & dimensions","Width: 179 mm","Depth: 182.9 mm","Height: 34.5 mm","Weight: 1.3 kg","Packaging content","Display included: No","Keyboard included: Yes","Keyboard: QWERTY","VESA mount included: Yes","Other features","Keyboard language: English","Intel segment tagging: Enterprise, Professional"