"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89"
"","","30688697","","Canon","1237C002","30688697","4549292060690","Camcorders","584","LEGRIA","","HF R78","20210317094843","ICECAT","1","60611","https://images.icecat.biz/img/gallery/30688697_0374.jpg","390x390","https://images.icecat.biz/img/gallery_lows/30688697_0374.jpg","","https://images.icecat.biz/img/gallery_thumbs/30688697_0374.jpg","","","Canon LEGRIA HF R78 Handheld camcorder 3.28 MP CMOS Full HD Black","1/4.85"" CMOS, 3.28MP, 1920 x 1080, DIGIC DV 4, 3.0"" Touch LCD, 16GB, MP4/AVCHD, USB Mini-B, Mini-HDMI, NFC, 240g, black","Canon LEGRIA HF R78, 3.28 MP, CMOS, 25.4 / 4.85 mm (1 / 4.85""), Full HD, 16 GB, 7.62 cm (3"")","Canon LEGRIA HF R78. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.85 mm (1 / 4.85""). Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 16 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset","LEGRIA HF R78\nExpand the range of stunning movies you can shoot thanks a versatile 57x zoom lens with wide-angle attachment and powerful technologies that effortlessly make them look their best. WI-FI and NFC ensure easy sharing.\n\nEffortlessly record and share\n\nEnjoy comfortable shooting and simple, intuitive fingertip control with a large, bright capacitive touchscreen. Simultaneously record in AVCHD and MP4 formats and connect easily to smart devices using Wi-Fi with NFC for remote shooting and effortless sharing of MP4 files with friends or to social networking sites.\n\nSuperb quality\n\nA host of powerful technologies ensure stunning quality Full HD video. Easily capture distant detail with the huge 57x Advanced Zoom lens and automatic Zoom Framing Assist; or fit more in the scene using the wide-angle attachment. Intelligent IS automatically counteracts movement for rock steady footage.\n\nCreative footage\n\nGet dramatic effects with slow and fast motion recording, add fun effects to movies using Touch Decoration, or create atmosphere with Cinema-Look Filters. Capture your children’s key moments with advanced Baby Mode that automatically sorts footage of up to three children into albums.\n\nGreat sound\n\nMake your movies sound as good as they look with Audio Scene Select, which selects from 5 scene modes and automatically optimises audio settings to match the scene you’re shooting.","https://images.icecat.biz/img/gallery/30688697_0374.jpg|https://images.icecat.biz/img/gallery/30688697_8696.jpg|https://images.icecat.biz/img/gallery/30688697_7904.jpg|https://images.icecat.biz/img/gallery/30688697_7656.jpg|https://images.icecat.biz/img/gallery/30688697_4931.jpg|https://images.icecat.biz/img/gallery/30688697_0776.jpg","390x390|390x390|390x390|390x390|390x390|390x390","|||||","","","","","","","","","Image Sensor","Total megapixels: 3.28 MP","Sensor type: CMOS","Optical sensor size: 25.4 / 4.85 mm (1 / 4.85"")","Effective megapixels (image): 2.07 MP","Effective megapixels (movie): 2.07 MP","Lens System","Optical zoom: 32x","Digital zoom: 1140x","Image stabilizer: Yes","Focal length range: 2.8 - 89.6 mm","35 mm camera lens equivalent: 32.5 - 1853 mm","Image stabilizer type: Optical Image Stabilization (OIS)","Minimum aperture number: 1.8","Maximum aperture number: 4.5","Minimum focal length (35mm film equiv): 32.5 mm","Maximum focal length (35mm film equiv): 1853 mm","Storage","Internal storage capacity: 16 GB","Camcorder media type: Memory card","Compatible memory cards: SD, SDHC, SDXC","Maximum memory card size: 64 GB","Disc types supported: No","Camcorder media type: No","Focusing","Focus adjustment: Auto/Manual","Face detection: Yes","Exposure","Scene modes: Beach, Fireworks, Night, Portrait, Snow, Sports, Spotlight, Sunset","White Balance","White balance: Auto, Daylight, Tungsten","Flash","Built-in flash: No","Built-in light: No","Shutter","Camera shutter speed: 1/2 - 1/2000 s","Display","Display diagonal: 7.62 cm (3"")","Built-in display: Yes","Display: LCD","Touch screen: Yes","Vari-angle LCD display: Yes","Camera","Camcorder type: Handheld camcorder","3D compatibility: No","Self-timer delay: 10 s","Minimum illumination: 0.4 lx","Image processor: DIGIC DV IV","Photo effects: Fader","Design","Product colour: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 1280 x 720,1440 x 1080,1920 x 1080","Video formats supported: AVCHD, MP4","Supported video modes: 720p, 1080p","Pre-record: Yes","Still Image","Maximum image resolution: 1920 x 1080 pixels","Audio","Built-in microphone: Yes","Audio system: Dolby Digital 2.0","Built-in speakers: Yes","Ports & interfaces","HDMI: Yes","USB 2.0 ports quantity: 1","Headphone outputs: 1","DC-in jack: Yes","USB connectivity: Yes","Network","Wi-Fi: Yes","Near Field Communication (NFC): Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 2.9 h","Number of batteries supported: 1","Battery type: BP-727","Technical Details","Self-timer: Yes","Weight & Dimensions","Weight: 240 g","Width: 53 mm","Depth: 116 mm","Height: 58 mm","Packaging Content","Batteries included: Yes","Quick start guide: Yes","Warranty card: Yes"