"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","30010165","","HP","M1P02A8","30010165","","电脑 平板显示器","222","","","EliteDisplay E242","20240307153452","ICECAT","1","146567","https://images.icecat.biz/img/norm/high/29867645-6168.jpg","3167x2616","https://images.icecat.biz/img/norm/low/29867645-6168.jpg","https://images.icecat.biz/img/norm/medium/29867645-6168.jpg","https://images.icecat.biz/thumbs/29867645.jpg","","","惠普 EliteDisplay E242 电脑 平板显示器 61 cm (24"") 1920 x 1200 像素 Full HD LED 黑色, 银色","","惠普 EliteDisplay E242, 61 cm (24""), 1920 x 1200 像素, Full HD, LED, 7 毫秒, 黑色, 银色","惠普 EliteDisplay E242. 显示器尺寸(对角长): 61 cm (24""), 显示器分辨率: 1920 x 1200 像素, HD 类型: Full HD, 显示技术: LED. 显示器: LED. 显示面: 雾面亚光, 响应时间: 7 毫秒, 原机长宽比: 16:10, 视角,水平: 178°, 视角,垂直: 178°. USB集线器版: 2.0. VESA 安装支架, 高度调整. 产品色彩: 黑色, 银色","","https://images.icecat.biz/img/norm/high/29867645-6168.jpg|https://images.icecat.biz/img/gallery/img_29867645_high_1472579908_9857_7091.jpg|https://images.icecat.biz/img/gallery/img_29867645_high_1472579919_2447_7091.jpg","3167x2616|4050x3942|3887x3845","||","","","","","","","","","显示器","显示器尺寸(对角长): 61 cm (24"")","显示器分辨率: 1920 x 1200 像素","原机长宽比: 16:10","显示技术: LED","触摸屏: 不","HD 类型: Full HD","面板类型: IPS","对比度: 1000:1","显示器的颜色数量: 1,678 万色彩显示 (16.7M 色数)","显示亮度(一般): 250 cd/m²","响应时间: 7 毫秒","显示面: 雾面亚光","支持图形分辨率: 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)","长宽比: 16:10","对比度(动态): 5000000:1","视角,水平: 178°","视角,垂直: 178°","像素: 0.27 x 0.27 mm","水平扫描范围: 30 - 80 kHz","垂直扫描范围: 50 - 60 Hz","可视尺寸,横向: 51.8 cm","可视尺寸,纵向: 32.4 cm","3D兼容性: 不","多媒体","内置扬声器: 不","内置摄像头: 不","设计","市场定位: 商务型","产品色彩: 黑色, 银色","原产地: 中国","端口 & 界面","USB集线器版: 2.0","USB Type-A 下游端口数量: 3","VGA(D-SUB)端口数量: 1","DVI端口: 不","HDMI端口数量: 1","DisplayPort 数量: 1","HDCP: 是","人体工程学","VESA 安装支架: 是","线缆锁插槽: 是","高度调整: 是","VESA 安装系统兼容界面: 100 x 100 mm","高度调节: 15 cm","枢轴: 是","可倾斜角度: 0 - 90°","可旋转: 是","旋转: -45 - 45°","倾斜调整: 是","倾角范围: -5 - 25°","即插即用: 是","能量控制","功耗(一般操作): 30 W","功耗(待机): 0.5 W","功耗(最大): 38 W","功耗(关闭): 0.24 W","交流电(AC)输入电压: 100 - 240 V","交流电(AC)输入频率: 50 - 60 Hz","全年能源消耗: 30 kWh","环境条件","运行温度范围(T - T): 5 - 35 °C","储存温度范围 (T-T): -20 - 60 °C","运行湿度范围(H-H): 20 - 80%","储存相对湿度范围(H - H): 5 - 95%","重量和尺寸","宽度(含底座): 562.2 mm","深度(含底座): 189 mm","高度(含底座): 519 mm","重量(含底座): 6.23 kg","宽度(不含底座): 562.2 mm","深度(不含底座): 50 mm","高度(不含底座): 377.4 mm","重量(不含底座): 4.2 kg","持续性","可持续发展证书: EPEAT Silver, ENERGY STAR","依赖服务器的客户机","安装瘦客户机: 不","其他功能","显示器: LED","开/关切换钮: 是","集成电视调谐器: 不","能效等级(旧): A+"