"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","29401536","","Hoover","WDXA42 365-S","29401536","8016361897489","Washer Dryers","1863","","","WDXA42 365-S","20221021101432","ICECAT","1","79138","https://images.icecat.biz/img/gallery/29401536_3399.jpg","400x533","https://images.icecat.biz/img/gallery_lows/29401536_3399.jpg","https://images.icecat.biz/img/gallery_mediums/29401536_3399.jpg","https://images.icecat.biz/img/gallery_thumbs/29401536_3399.jpg","","","Hoover WDXA42 365-S washer dryer Freestanding Front-load Chrome, White","","Hoover WDXA42 365-S, Front-load, Freestanding, Chrome, White, Left, Buttons, Rotary, Touch, Stainless steel","Hoover WDXA42 365-S. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Chrome, White. Drying capacity: 5 kg, Maximum spin speed: 1300 RPM, Spin-drying class: B. Door opening angle: 160°, Cord length: 1.6 m. Water consumption washing: 49 L, Water consumption washing & drying: 110 L, Energy consumption washing: 1.14 kWh. Depth: 420 mm, Width: 595 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/29401536_3399.jpg","400x533","","","","","","","","","","Design","Loading type: Front-load","Appliance placement: Freestanding","Product colour: Chrome, White","Door hinge: Left","Built-in display: Yes","Control type: Buttons, Rotary, Touch","Drum material: Stainless steel","Drum volume: 46 L","Water fill: Cold","Performance","Drying capacity: 5 kg","Maximum spin speed: 1300 RPM","Spin-drying class: B","Washing capacity: 6 kg","Washing programs: Baby care, Wool, Mix, Quick, Synthetics, Delicate/silk","Drying programs: Wool, Mix, Quick, Delicate/silk, Synthetics","Delayed start timer: Yes","Adjustable spin speed: Yes","Noise level (wash): 58 dB","Noise level (spin): 78 dB","Noise level (drying): 62 dB","Delay start (max): 23 h","Foam control system: Yes","Load balancing system: Yes","Self-cleaning: Yes","Residual moisture: 51%","Ergonomics","Child lock: Yes","Door opening angle: 160°","Cord length: 1.6 m","Energy Management","Water consumption washing: 49 L","Water consumption washing & drying: 110 L","Energy consumption washing: 1.14 kWh","Energy consumption washing & drying: 4.65 kWh","Connected load: 2150 W","AC input voltage: 220-240 V","Current: 10 A","Weight & Dimensions","Depth: 420 mm","Width: 595 mm","Height: 850 mm","Weight: 64 kg","Package width: 650 mm","Package depth: 500 mm","Package height: 890 mm","Package weight: 66 kg","Other features","Washing class: A","Energy efficiency class (old): B"