"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","288258","","Fujitsu","LKN:NDL-169400-001","288258","","Laptops","151","LIFEBOOK","E","LB E8020 15iSXGA+ ATI GFX / P-M 740 (1.73)/512MB/COMBO DVD&CD-R/W/ HDD","20240307153452","ICECAT","1","68905","https://images.icecat.biz/img/norm/high/287647.jpg","430x430","https://images.icecat.biz/img/norm/low/287647.jpg","https://images.icecat.biz/img/gallery_mediums/img_287647_medium_1480933660_9011_26422.jpg","https://images.icecat.biz/thumbs/287647.jpg","","","Fujitsu LIFEBOOK LB E8020 15iSXGA+ ATI GFX / P-M 740 (1.73)/512MB/COMBO DVD&CD-R/W/ HDD 38.4 cm (15.1"") 0.5 GB DDR2-SDRAM 40 GB AMD Mobility Radeon X600","","Fujitsu LIFEBOOK LB E8020 15iSXGA+ ATI GFX / P-M 740 (1.73)/512MB/COMBO DVD&CD-R/W/ HDD, 1.73 GHz, 38.4 cm (15.1""), 1400 x 1050 pixels, 0.5 GB, DDR2-SDRAM, 40 GB","Fujitsu LIFEBOOK LB E8020 15iSXGA+ ATI GFX / P-M 740 (1.73)/512MB/COMBO DVD&CD-R/W/ HDD. Processor frequency: 1.73 GHz. Display diagonal: 38.4 cm (15.1""), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 2.96 kg","","https://images.icecat.biz/img/norm/high/287647.jpg","430x430","","","","","","","","","","Display","Display diagonal: 38.4 cm (15.1"")","Display resolution: 1400 x 1050 pixels","Native aspect ratio: 4:3","Processor","Processor manufacturer: Intel","Processor frequency: 1.73 GHz","Processor front side bus: 533 MHz","Memory","Internal memory: 0.5 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 40 GB","Optical drive type: DVD-ROM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Mobility Radeon X600","Maximum graphics card memory: 0.064 GB","Audio","Audio system: SoundBlaster Pro compatible","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","PS/2 ports quantity: 1","Parallel ports quantity: 1","Serial ports quantity: 1","Performance","Motherboard chipset: IntelĀ® 915PM Express","Software","Bundled software: Adobe Acrobat Reader, Nero Burning ROM, Odyssey Client,\nTPM software with TPM module only,\nWinDVD for MPEG II decode, Driver and Utility CD including\nF-Secure Antivirus, Easy Guide on-line user documentation","Battery","Battery capacity: 4800 mAh","Battery life (max): 4.5 h","Weight & dimensions","Weight: 2.96 kg","Other features","Security features: Kensington Lock support","Infrared data port: Yes","Dimensions (WxDxH): 333 x 285 x 37 mm","Display: LCD","Battery type: 8 cells","Wake-on-Ring ready: No","TV-in port: No","Wake-on-LAN ready: Yes","Compatible operating systems: Microsoft Windows XP Professional","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: 56K V.92","Ports & interfaces","I/O ports: Infrared link (Fast IrDa 1.1, 4 Mbps),\n1 x Express card I/II, 1 x type I/II for PC Card,\n1 x SD / MMC slot, 1 x SPDIF/headphone, 1 x microphone\n1 x PS/2, 1 x IEEE 1394,\n4 x USB 2.0 (3 x rear side, 1 x left side),\n1 x serial port, 1 x parallel port,\n1 x VGA\n1 x S-Video out (TV-out)\n1 x LAN RJ-45\n1 x modem connector RJ-11\n1 x DC-in (power supply)\n1 x Docking connector for Port Replicator","Hard drive","Storage drive type: Serial ATA"