"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64" "","","280982","","Acer","LX.A6605.083","280982","","Laptops","151","Aspire","","Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4"", 1024MB, 100GB","20240307153452","ICECAT","1","128715","https://images.icecat.biz/img/norm/high/147244.jpg","310x248","https://images.icecat.biz/img/norm/low/147244.jpg","https://images.icecat.biz/img/gallery_mediums/img_147244_medium_1480927921_9226_26422.jpg","https://images.icecat.biz/thumbs/147244.jpg","","","Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4"", 1024MB, 100GB 39.1 cm (15.4"") 1 GB DDR2-SDRAM AMD Radeon X700 Windows XP Home Edition","Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, XPH SP2, 15.4""WXGA Acer CrystalBrite, 1024MB DDR II RAM (2x 512), 100GB (5400rpm), Double Layer DVD+/-RW (slot-in), 802.11B/G, 4 in 1 card reader, ATI X700 128MB,","Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4"", 1024MB, 100GB, 1.7 GHz, 39.1 cm (15.4""), 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition","Acer Aspire 1692WLMi, Centrino 1.7GHz Dothan 740, 15.4"", 1024MB, 100GB. Processor frequency: 1.7 GHz. Display diagonal: 39.1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Operating system installed: Windows XP Home Edition. Weight: 2.95 kg","The folio-designed Aspire 1690 series is a marvel in the innovation field. Ideal for employees in small and medium businesses, and for self employed professionals, the Aspire 1690 is a fully-loaded mobile multimedia workplace featuring latest Intel® PCI Express™ technology with a blazingly-fast 533MHz front side bus and lightening-fast gigabit connectivity. Complete with Acer’s CrystalBrite wide screen technology for fantastic graphics performance, the Aspire 1690 provides a practical, simple and space saving alternative to bulky PCs, and an unrestrained way of enjoying DVD entertainment, accessing the Internet, and running home applications.","https://images.icecat.biz/img/norm/high/147244.jpg","310x248","","","","","","","","","","Display","Display diagonal: 39.1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor frequency: 1.7 GHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","Hard drive interface: Ultra-ATA/100","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon X700","Maximum graphics card memory: 0.128 GB","Audio","Number of built-in speakers: 2","Network","Networking features: 10/100/1000Mbps Fast Ethernet & Integrated Intel PRO/Wireless 2200BG","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel® 915PM Express","Software","Operating system installed: Windows XP Home Edition","Bundled software: Acer Arcade\nNorton AntiVirus\nAdobe Acrobat Reader\nCyberlink PowerDVD\nNTI CD Maker\nAcer eManager (including ePresentation, eSetting,\nePowerManagement and eRecovery)\nAcerGridVista\nAcer Launch manager\nAcer System Recovery CD","Battery","Battery life (max): 3.5 h","Certificates","Certification: DMI 2.0\nACPI\nMobile PC2001\nWi-Fi\nCCX3","Weight & Dimensions","Weight: 2.95 kg","Other features","Security features: Slot for Kensington lock\nBIOS, user & supervisor passwords","Infrared data port: Yes","Dimensions (WxDxH): 364 x 279 x 38.9 mm","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard type: 88-/89-key","Number of keyboard cursor keys: 4","Keyboard function keys: 12","Keyboard easy keys: 4"