"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24" "","","267145","","Canon","0214-002/CANON","267145","","Print Servers","925","","","AXIS 1650 PRINTSERVER","20221021101407","ICECAT","","101813","https://images.icecat.biz/img/norm/high/267145-8512.jpg","500x400","https://images.icecat.biz/img/norm/low/267145-8512.jpg","https://images.icecat.biz/img/gallery_mediums/img_267145_medium_1480930198_7685_26422.jpg","https://images.icecat.biz/thumbs/267145.jpg","","","Canon AXIS 1650 PRINTSERVER print server Ethernet LAN","AXIS 1650 PRINTSERVER 1X PAR USB F CANON PRINTERS","Canon AXIS 1650 PRINTSERVER, AXIS Etrax 100LX, 8 MB, 2 MB, Ethernet LAN, • AXIS IP JumpStarter for IP setting • AXIS CAPT Print Monitor for printer installation, can..., EN 60950","Canon AXIS 1650 PRINTSERVER. Processor model: AXIS Etrax 100LX. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Management protocols: • AXIS IP JumpStarter for IP setting • AXIS CAPT Print Monitor for printer installation, can.... Safety: EN 60950","A high performance network printing solution\r\nfor Canon printers\r\n\r\nThe AXIS 1650 Print Server enables users to easily and cost-effectively share Canon printers on a network. Developed in cooperation with Canon, the AXIS 1650 is an ideal all-in-one networking solution for Canon's printers and multifunctional products.\r\n\r\nProviding proven and seamless integration, the AXIS 1650 can network Canon CAPT, Canon Advanced Raster Printing System and BubbleJet printers. The high performance, dual-port print server enables plug and print connectivity to Canon's USB or parallel port printers.\r\n\r\nFor Canon's host-based CAPT printers, the AXIS 1650 also provides the user with extensive status reporting on, for example, toner consumption levels. The print server offers comprehensive administration possibilities, Windows IP setting tools and Web-based interfaces in English and Japanese.\r\n\r\nFeatures:\r\n\r\nSupport for Canon printers and multifunctional products: including support for the host-based printing methods CAPT, Canon Advanced Raster Printing System and other printer types, such as Canon BubbleJet\r\nUSB and parallel connectivity\r\nWindows network printing\r\nSuperior reliability: SNMPv1 support and TCP Printing Restriction\r\nSuccessfully tested with Windows XP Service Pack 2","https://images.icecat.biz/img/norm/high/267145-8512.jpg","500x400","","","","","","","","","","Features","Firmware upgradeable: Yes","Processor","Processor model: AXIS Etrax 100LX","Memory","Internal memory: 8 MB","Flash memory: 2 MB","Network","Network connection type: Ethernet LAN","Protocols","Management protocols: • AXIS IP JumpStarter for IP setting • AXIS CAPT Print Monitor for printer installation, can be used regardless of the printer type• Internal web pages or FTP for installation, configuration, monitoring and firmware upgrading• SNMP-MIB II compliant (RFC 1213)• Canon MIB Ver2.50• Printer MIB (RFC1759)• HOST MIB (RFC1514)","Certificates","Safety: EN 60950","Weight & dimensions","Weight: 80 g","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Other features","Dimensions (WxDxH): 62 x 117 x 29 mm","Supported protocols: TCP/IP: LPD, FTP, BOOTP, ARP, RARP, DHCP, ICMP, IGMP, IP, TCP, UDP, HTTP, SLP v1/v2, SNMP v1, RawTCP, DNS, DDNS, WINS, SNT","Printer support: Support for Canon printers and multifunctional products, including support for the host-based printing methods Canon Advanced Printing Technology (CAPT), Canon Advanced Raster Printing System and other printer types, such as Canon BubbleJet","Compatible operating systems: Microsoft Windows: 98, Me, 2000, XP and Windows Server 2003","I/O ports: • Parallel: 36-pin Centronics connector, high-speed IEEE 1284 compliant with ECP support and throughput of 1 MB/sec\n• USB: Support for low and full speed. Compatible with USB 2.0 printers"