"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47" "","","26527163","","Whirlpool","FSCR 80421","26527163","8003437261206|8003437261381|8003437261480|8003437261084","Washing Machines","1331","","","FSCR80421","20230113095739","ICECAT","1","258446","https://images.icecat.biz/img/gallery/26527163_7574213894.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/26527163_7574213894.jpg","https://images.icecat.biz/img/gallery_mediums/26527163_7574213894.jpg","https://images.icecat.biz/img/gallery_thumbs/26527163_7574213894.jpg","http://objects.icecat.biz/objects/mmo_26527163_1574935275_753_9283.pdf","","Whirlpool FSCR80421 washing machine Front-load 8 kg 1400 RPM White","","Whirlpool FSCR80421, Front-load, 8 kg, B, 69 dB, 1400 RPM, 177 kWh","Whirlpool FSCR80421. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 69 dB. Washing class: A. Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 9900 L. Product colour: White. Width: 595 mm, Depth: 610 mm, Height: 850 mm","","https://images.icecat.biz/img/gallery/26527163_7574213894.jpg","1000x1000","","","http://objects.icecat.biz/objects/26527163_233.pdf","http://objects.icecat.biz/objects/mmo_26527163_1574935265_3736_13000.pdf","","","","","","Design","Appliance placement: Freestanding","Loading type: Front-load","Product colour: White","Built-in display: Yes","Door hinge: Left","Inverter technology: Yes","Door colour: Silver, White","Tub material: Polypropylene","Cord length: 1.2 m","Drum volume: 55 L","Motor type: Beltless","Performance","Rated capacity: 8 kg","Maximum spin speed: 1400 RPM","Spin-drying class: B","Noise level (spin): 69 dB","Noise level (wash): 49 dB","Delayed start timer: Yes","Washing programs: Hygiene/anti-allergy, Black","Timer: Yes","Adjustable spin speed: Yes","Ergonomics","Child lock: Yes","Remaining time indication: Yes","Adjustable feet: Yes","Power","Connected load: 1820 W","AC input voltage: 220 - 230 V","AC input frequency: 50 Hz","Current: 10 A","Weight & dimensions","Width: 595 mm","Depth: 610 mm","Height: 850 mm","Weight: 80 kg","Packaging data","Package width: 640 mm","Package depth: 640 mm","Package height: 880 mm","Package weight: 81 kg","Power","Energy efficiency class (old): A+++","Other features","Washing class: A","Annual energy consumption washing: 177 kWh","Annual water consumption washing: 9900 L"