"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29" "","","265173","","Canon","IP2000-24-B","265173","","Inkjet Printers","234","PIXMA","","PIXMA iP2000 Hele pallet 24 stuks","20240307153452","ICECAT","","42384","https://images.icecat.biz/img/norm/high/265161-1809.jpg","200x190","https://images.icecat.biz/img/norm/low/265161-1809.jpg","https://images.icecat.biz/img/gallery_mediums/img_265161_medium_1480930014_7536_26422.jpg","https://images.icecat.biz/thumbs/265161.jpg","","","Canon PIXMA iP2000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI","PIXMA iP2000 4800x1200dpi 20ppm mono & 14ppm colour 24 units","Canon PIXMA iP2000 Hele pallet 24 stuks, Colour, 4800 x 1200 DPI, 20 ppm","Canon PIXMA iP2000 Hele pallet 24 stuks. Colour. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm","Smart, fast and user-friendly, the Canon PIXMA iP2000 delivers the performance and style of far more expensive printers - including a practical PictBridge port for direct, PC-less photo printing.\r\n\r\nFeatures\r\n4800x1200dpi with FINE technology and 2pl Micro-Nozzles \r\nFast printing: up to 20ppm mono & 14ppm colour \r\nPictBridge-ready for direct photo printing \r\nRapid borderless printing up to A4 size \r\nStylish design with dual paper trays \r\nWindows & Mac compatible\r\n\r\nPictBridge-ready for camera direct printing\r\nPrint photos directly from your camera, quickly and easily, without even using a computer. The PIXMA iP2000 supports PictBridge, the universal standard for direct photo printing from all compatible digital cameras and camcorders. Enjoy instant and brilliant borderless printing right up to A4 size, whenever you want.\r\n\r\nOutstanding photo-lab quality\r\nYou'll benefit from bold, rich and fresh colours, accurate in every detail, thanks to Canon's unique FINE print head. Tiny 2pl Micro-Nozzles eject ink with high precision and fast speeds for a maximum 4800 x 1200 dpi resolution.\r\n\r\nAttractive, innovative design\r\nThis stylish, compact printer combines good looks with great performance. Dual paper trays allow you to load both photo and plain paper at the same time, saving you time and effort.\r\n\r\nFast and easy printing\r\nGain from productive print speeds at up to 20 pages per minute in mono and 14 pages per minute in colour. In addition, Easy-WebPrint and Easy- PhotoPrint software bring extra ease and efficiency to all your web and photo printing needs.\r\n\r\nWindows and Mac compatible\r\nThe PIXMA iP2000 works with all popular Windows and Macintosh operating systems, with easy connectivity via the USB port.","https://images.icecat.biz/img/norm/high/265161-1809.jpg","200x190","","","","","","","","","","Features","Colour: Yes","Printing","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 20 ppm","Print speed (colour, normal quality, A4/US Letter): 14 ppm","Performance","Sound power level (printing): 43 dB","Design","Market positioning: Home & office","Power","Power consumption (printing): 11 W","System requirements","Compatible operating systems: Windows XP, Windows 2000, Windows Me Windows 98, \nMac OS 9.x/Mac OS X v10.2.1 or later","Minimum system requirements: PC: USB interface, CD- ROM Drive. Free hard disk space: 50 MB for Windows XP/2000, 15 MB for Windows Me/98.\nMac: USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Weight: 4.4 kg","Packaging data","Bundled software: Windows: Easy-WebPrint, Easy- PhotoPrint, PhotoRecord, Easy- PrintToolBox\nMac: Easy-PhotoPrint","Other features","Dimensions (WxDxH): 418 x 260 x 169 mm","Interface: USB","Power requirements: AC 220-240 V 50/60 Hz","Print head: 4-ink with 2 pl Micro-Nozzles & FINE","Ports & interfaces","I/O ports: USB\nDirect Print Port\n"