"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56"
"","","26290402","","HP","E6B72A","26290402","0888182486979|888182486979|0888182487006|888182487006|0888182486986|888182486986|0888182486993|888182486993|0888182487013|888182487013|0888182486887|888182486887|0888182486917|888182486917|0888182486924|888182486924|0888182486931|888182486931|0888182487020|888182487020|0888182487037|888182487037|0888182486948|888182486948|0888182486955|888182486955|0888182486962|888182486962|0888182781142|888182781142|0888182486894|888182486894|0888182486900|888182486900|0888793730232|888793730232|0888793730294|888793730294|5054629591970","Laser Printers","235","LaserJet","","LaserJet Enterprise M606dn","20240309141900","ICECAT","1","447742","https://images.icecat.biz/img/gallery/26290402_9267548271.jpg","2976x2900","https://images.icecat.biz/img/gallery_lows/26290402_9267548271.jpg","https://images.icecat.biz/img/gallery_mediums/26290402_9267548271.jpg","https://images.icecat.biz/img/gallery_thumbs/26290402_9267548271.jpg","","","HP LaserJet Enterprise M606dn","LaserJet Enterprise M606dn Printer","HP LaserJet Enterprise M606dn, Laser, 1200 x 1200 DPI, A4, 62 ppm, Duplex printing, Network ready","HP LaserJet Enterprise M606dn. Print technology: Laser. Number of print cartridges: 2, Maximum duty cycle: 275000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 62 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey","Propel business results and produce outstanding print quality. Tackle large jobs and equip workgroups for success—wherever business leads. Easily manage and expand this ultra-fast, versatile printer—and help reduce environmental impact.\n\nTake productivity to the next level\n- Monitor jobs and settings quickly with the 4-line display and use the 10-key pad for PIN printing.\n- Meet high-volume demands. Add automatic two-sided printing and versatile paper trays—up to 3,600 sheets.\n- Improve efficiency. Add paper-handling accessories to presort jobs, print on different media, and more.\n- Print uninterrupted for longer periods of time with high-yield Original HP LaserJet cartridges.\n\nMeet business needs in the office and beyond\n- Get optional wireless direct printing. Send prints from mobile devices—without accessing the network.\n- Add the option to print with a touch of your NFC-enabled mobile device to this printer—no network needed.\n- Easily print from a variety of smartphones and tablets—generally no setup or apps required.\n- Easily print from virtually anywhere in the office with Ethernet and optional wireless connectivity.\n\nAdvanced capabilities, easy management\n- Easily expand this printer as solutions advance and workgroup needs grow, with add-on, updatable features.\n- Protect sensitive data—at rest or in transit—with a variety of embedded and optional security solutions.\n- Easily take command of your printing environment from one central location—with HP Web Jetadmin.\n- Quickly troubleshoot problems using cloud-based help services that are relevant and up to date.\n\nLess energy, more efficiency and savings\n- Save energy—HP Auto-On/Auto-Off Technology turns your printer on when you need it and off when you don’t.\n- Conserve resources—this efficient printer consumes less total energy than any device in its class.\n- Help save time and money with lightweight HP EcoEFFICIENT paper—engineered for clean, trouble-free printing.\n- Help reduce your impact. Count on easy, free cartridge recycling through HP Planet Partners.\n- Protect your investment with HP Care Pack. Let our HP certified engineers resolve all your technical issues.","https://images.icecat.biz/img/gallery/26290402_9267548271.jpg|https://images.icecat.biz/img/gallery/26290402_8306010409.jpg|https://images.icecat.biz/img/gallery/26290402_7699825719.jpg|https://images.icecat.biz/img/gallery/26290402_6558038765.jpg|https://images.icecat.biz/img/gallery/50744927_8585220913.jpg|https://images.icecat.biz/img/gallery/50744927_7442472583.jpg|https://images.icecat.biz/img/gallery/50744927_8693265619.jpg|https://images.icecat.biz/img/gallery/img_26290402_high_1509586041_9199_4007.jpg|https://images.icecat.biz/img/gallery/img_26290402_high_1500687450_1525_11841.jpg|https://images.icecat.biz/img/gallery/img_26290402_high_1500687432_9482_11841.jpg|https://images.icecat.biz/img/gallery/img_26290402_high_1500687441_6053_11841.jpg","2976x2900|3000x2932|3012x2920|2790x2754|3156x3636|3168x3642|5000x3444|2790x2754|2976x2900|3012x2920|3000x2932","||||||||||","","","","","","","","","Printing","Colour: No","Print technology: Laser","Duplex printing: Yes","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 62 ppm","Time to first page (black, normal): 7 s","Features","Maximum duty cycle: 275000 pages per month","Printing colours: Black","Number of print cartridges: 2","Page description languages: PCL 5e, PCL 6, PDF 1.7, PostScript 3","Recommended duty cycle: 5000 - 16000 pages per month","Input & output capacity","Total input capacity: 500 sheets","Total output capacity: 500 sheets","Multi-Purpose tray: Yes","Multi-Purpose tray input capacity: 100 sheets","Maximum output capacity: 600 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper","ISO A-series sizes (A0...A9): A4","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","Network","Wi-Fi: No","Ethernet LAN: Yes","Network ready: Yes","Mobile printing technologies: Apple AirPrint, HP ePrint","Performance","Internal memory: 512 MB","Maximum internal memory: 1536 MB","Processor frequency: 1200 MHz","Design","Product colour: Grey","Built-in display: Yes","Display: LCD","Display number of lines: 4 lines","Power","Power consumption (printing): 870 W","Power consumption (standby): 3.7 W","Power consumption (off): 0.1 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 425 mm","Depth: 537 mm","Height: 399 mm","Weight: 25.9 kg"