"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100"
"","","26180940","","HP","B3Q11A","26180940","0888182470268|888182470268|0888182762783|888182762783|0888182470275|888182470275|0888182470220|888182470220|0888182470299|888182470299|0888182470305|888182470305|0888182470213|888182470213|0889899386279|889899386279|0888182470237|888182470237|0889296010944|889296010944|0888182470190|888182470190|0888182470206|888182470206|0888182677605|888182677605|0888182470251|888182470251|0888182470282|888182470282|0889296144038|889296144038|0888793825754|888793825754|0888182470244|888182470244|0889296601005|889296601005","Multifunction Printers","304","Color LaserJet Pro","","M277dw","20240309141900","ICECAT","1","600712","https://images.icecat.biz/img/gallery/50745621_6355803543.jpg","3779x3024","https://images.icecat.biz/img/gallery_lows/50745621_6355803543.jpg","https://images.icecat.biz/img/gallery_mediums/50745621_6355803543.jpg","https://images.icecat.biz/img/gallery_thumbs/50745621_6355803543.jpg","","","HP Color LaserJet Pro M277dw Laser A4 600 x 600 DPI 18 ppm Wi-Fi","HP Color LaserJet Pro MFP M277dw","HP Color LaserJet Pro M277dw, Laser, Colour printing, 600 x 600 DPI, Colour copying, A4, White","HP Color LaserJet Pro M277dw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 18 ppm. Copying: Colour copying, Maximum copy resolution: 300 x 420 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: White","Farebný dotykový displej (tlačiareň)\nSpravujte úlohy priamo na multifunkčnej tlačiarni pomocou farebnej dotykovej obrazovky HP.\nLen energia, ktorú naozaj potrebujete\nŠetrite energiu s technológiou automatického zapnutia/vypnutia HP.[12]\nObojstranná tlač\nUmožňuje tlač na obe strany papiera, čím znižuje spotrebu papiera až o 50 %.\nMobilná tlač na dotyk\nUmožňuje pohodlnú funkciu tlač na dotyk z mobilných zariadení.[13]\nVyužite neobmedzenú tlač\nTlačte bezdrôtovo z mobilného zariadenia bez kódu Wi-Fi alebo hesla.[14]\nAutomatický podávač dokumentov\nUmožňuje kopírovanie alebo skenovanie viacerých strán súčasne\n\n\n\nVyužite neobmedzenú tlač\nTlačte bezdrôtovo z mobilného zariadenia bez kódu Wi-Fi alebo hesla.\nSkenovanie do e-mailu\nŠetrite čas odosielaním naskenovaných dokumentov alebo fotografií priamo z tlačiarne e-mailovým príjemcom.","https://images.icecat.biz/img/gallery/50745621_6355803543.jpg|https://images.icecat.biz/img/gallery/50745621_2279584285.jpg|https://images.icecat.biz/img/gallery/26180940_5275920239.jpg|https://images.icecat.biz/img/gallery/50745621_4372286738.jpg|https://images.icecat.biz/img/gallery/50745621_7843729952.jpg|https://images.icecat.biz/img/gallery/50745621_3869876350.jpg","3779x3024|3689x3024|3941x3282|3893x3240|3990x3348|3888x3282","|||||","","","","","","","","Accomplish more with your time.||Create professional-quality colour documents and speed through tasks with super-fast two-sided printing.[1,2]\nChoose the MFP that's the smallest in its class and prints from sleep mode faster than comparable devices.[2]\nAccess time-saving apps from the 7.6 cm touchscreen and scan directly to email, network folders and the cloud.[3]\nEasily print Microsoft® Word and PowerPoint® documents – now directly from your USB drive.[4]\n\nRely on easy mobile printing options.||Print to this MFP with just a touch of your NFC-enabled mobile device – no network needed.[5]\nCount on wireless direct printing in the office – from mobile devices – without accessing the company network.[6]\nEasily print from a variety of smartphones and tablets – generally no setup or apps required.[7]\n\nGet more pages, performance and protection.||Get more pages than ever before, using Original HP High-Yield Colour Toner cartridges with JetIntelligence.[8]\nCount on professional quality at high speeds – HP ColorSphere 3 toner works best with your HP printer.\nGet the authentic HP quality you paid for with anti-fraud technology.\nPrint right away with preinstalled toner cartridges. Replace them with optional high-yield cartridges.[9]\n\nMeet everyday IT challenges head-on.||Safeguard data and easily manage devices with a suite of essential security and management features.\nEasily access, print and share resources with Ethernet and wireless networking.[10]\nIncrease security, restore control and help avoid additional expenses with HP JetAdvantage Private Print.\n\nColour touchscreen (printer)|http://images.icecat.biz/img/bullets/26180940-5be2ae9c475d9075900574.jpg|Manage jobs directly at the MFP, using the HP colour touchscreen.\n\nOnly the power you need|http://images.icecat.biz/img/bullets/26180940-5be2ae9d8f37b352479175.jpg|Help save energy with HP Auto-On/Auto-Off Technology.[12]\n\n2-sided printing|http://images.icecat.biz/img/bullets/26180940-5be2ae9ec58e4244003260.jpg|Allows you to print on both sides of the page, cutting your paper use by up to 50%.\n\nMobile printing at a touch|http://images.icecat.biz/img/bullets/26180940-5be2aea022ee9148289048.jpg|Enable touch-to-print convenience from mobile devices.[13]\n\nUnleash your printing|http://images.icecat.biz/img/bullets/26180940-5be2aea17288c977339204.jpg|Print wirelessly from your mobile device without a Wi-Fi code or password.[14]\n\nAutomatic document feeder|http://images.icecat.biz/img/bullets/26180940-5be2aea2d5602349796563.jpg|Allows multiple pages to be copied or scanned at one time\n\nUnleash your printing|http://images.icecat.biz/img/bullets/26180940-5be2aea4463c0323233380.jpg|Print wirelessly from your mobile device without a Wi-Fi code or password.\n\nScan to email|http://images.icecat.biz/img/bullets/26180940-5be2aea5ac7ad420798776.jpg|Save time by sending scanned documents or photos directly from your printer to email recipients.","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 600 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 18 ppm","Resolution color: 600 x 600 DPI","Print resolution black: 600 x 600 DPI","Print speed (color, normal quality, A4/US Letter): 18 ppm","Time to first page (black, normal): 11.5 s","Time to first page (color, normal): 13 s","Copying","Copying: Colour copying","Maximum copy resolution: 300 x 420 DPI","Copy speed (black, normal quality, A4): 18 cpm","Copy speed (colour, normal quality, A4): 18 cpm","Time to first copy (black, normal): 13.5 s","Time to first copy (color, normal): 16 s","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 1200 DPI","Scanner type: Flatbed & ADF scanner","Maximum scan area: 216 x 356 mm","Scan technology: CIS","Scan speed (color): 14 ppm","Scan speed (black): 21 ppm","Image formats supported: BMP, JPG, PNG, TIF","Document formats supported: PDF, RTF, TXT","Fax","Faxing: Mono faxing","Fax resolution (black): 300 x 300 DPI","Modem speed: 33.6 Kbit/s","Fax memory: 400 pages","Features","Maximum duty cycle: 30000 pages per month","Number of print cartridges: 4","Printing colors: Black, Cyan, Magenta, Yellow","Recommended duty cycle: 250 - 2500 pages per month","Page description languages: PCL 5c, PCL 6, PostScript 2","HP segment: Small medium business","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 100 sheets","Auto document feeder (ADF): Yes","Auto document feeder capacity: 50 sheets","Paper Handling","Maximum ISO A-series paper size: A4","Paper tray media types: Card stock, Envelopes, Labels, Photo paper, Plain paper","ISO A-series sizes (A0...A9): A4","Ports & interfaces","Standard interfaces: Ethernet, USB 2.0","USB port: Yes","Network","Wi-Fi: Yes","Ethernet LAN connection: Yes","Cabling technology: 10/100/1000Base-T(X)","Ethernet LAN data rates: 10,100,1000 Mbit/s","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Security algorithms: AES, TKIP, WEP, WPA, WPA2, WPS","Mobile printing technologies: Apple AirPrint, HP ePrint, Mopria Print Service","Performance","Internal memory: 256 MB","Card reader integrated: No","Processor frequency: 800 MHz","Design","Product colour: White","Market positioning: Business","Built-in display: Yes","Display: LCD","Display diagonal: 7.62 cm (3"")","Touch screen: Yes","Control type: Touch","Energy Management","Power consumption (average operating): 365 W","Power consumption (standby): 10.5 W","Power consumption (off): 0.1 W","AC input voltage: 110 - 240 V","AC input frequency: 50 - 60 Hz","Special features","HP ePrint: Yes","HP Auto-On/Auto-Off: Yes","HP Software provided: HP Installer/Uninstaller, HP Send Fax, HP Device Toolbox, HP Fax Setup Wizard, HP Product Improvement Study, HP Scan, HP Fax Setup Wizard, HP Product Improvement Study, HP Scan, HP Web Services Assist","System Requirements","Windows operating systems supported: Yes","Mac operating systems supported: Yes","Linux operating systems supported: Yes","Sustainability","Sustainability certificates: EPEAT Silver, ENERGY STAR","Weight & Dimensions","Width: 420 mm","Depth: 417 mm","Height: 322 mm","Weight: 16.3 kg","Packaging Data","Package width: 498 mm","Package depth: 398 mm","Package height: 532 mm","Package weight: 21.2 kg"