"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109" "","","25908800","","Canon","9779B001","25908800","0013803244793|013803244793","Digitale camera's","575","PowerShot","","SX530 HS","20240314191337","ICECAT","1","72910","https://images.icecat.biz/img/gallery/25908800_8782.jpg","1000x1000","https://images.icecat.biz/img/gallery_lows/25908800_8782.jpg","https://images.icecat.biz/img/gallery_mediums/25908800_8782.jpg","https://images.icecat.biz/img/gallery_thumbs/25908800_8782.jpg","","","Canon PowerShot SX530 HS 1/2.3"" Compactcamera 16 MP CMOS 4608 x 3456 Pixels Zwart","","Canon PowerShot SX530 HS, 16 MP, 4608 x 3456 Pixels, CMOS, 50x, Full HD, Zwart","Canon PowerShot SX530 HS. Cameratype: Compactcamera, Megapixels: 16 MP, Beeldsensorformaat: 1/2.3"", Type beeldsensor: CMOS, Maximale beeldresolutie: 4608 x 3456 Pixels. ISO gevoeligheid (max): 3200. Optische zoom: 50x, Digitale zoom: 4x. Wi-Fi. HD type: Full HD, Maximale videoresolutie: 1920 x 1080 Pixels. Beeldschermdiagonaal: 7,62 cm (3""). PictBridge. Gewicht: 418 g. Kleur van het product: Zwart","","https://images.icecat.biz/img/gallery/25908800_8782.jpg|https://images.icecat.biz/img/gallery/25908800_3603.jpg|https://images.icecat.biz/img/gallery/25908800_0217.jpg|https://images.icecat.biz/img/gallery/25908800_1241.jpg|https://images.icecat.biz/img/gallery/25908800_9505.jpg|https://images.icecat.biz/img/gallery/25908800_6356.jpg|https://images.icecat.biz/img/gallery/25908800_5469596841.jpg","1000x1000|675x450|675x450|675x450|675x450|675x450|1095x820","||||||","","","","","","","","","Fotokwaliteit","Cameratype: Compactcamera","Megapixels: 16 MP","Type beeldsensor: CMOS","Maximale beeldresolutie: 4608 x 3456 Pixels","Beeldsensorformaat: 1/2.3""","Fotoresolutie(s): 4608 x 3072\r\n4608 x 2592\r\n3456 x 3456\r\n3264 x 2448\r\n3264 x 2176\r\n3264 x 1832\r\n2448 x 2448\r\n2304 x 1728\r\n2048 x 1536\r\n2048 x 1368\r\n1920 x 1080\r\n1536 x 1536\r\n640 x 480\r\n640 x 424\r\n640 x 360\r\n480 x 480","Beeldstabilisator: Ja","Ondersteund beeldformaat: JPG","Ondersteunde beeldverhoudingen: 1:1, 3:2, 4:3, 16:9","Totaal aantal megapixels: 16,8 MP","Lenssysteem","Optische zoom: 50x","Digitale zoom: 4x","Brandpuntbereik: 4.3 - 215 mm","Minimum brandpunt lengte (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 1200 mm","Minimum aperture number: 3,4","Maximum aperture number: 6,5","Gecombineerde zoom: 200x","Scherpstellen","Focus: TTL","Scherpstellen: Automatisch/handmatig","Normal focusing range (tele): 1.3 - ∞","Normal focusing range (wide): 0.05 - ∞","Normal focusing bereik: 0.05 - ∞","Macro focusing bereik (wijd): 0 - 0.5 m","Auto Mode focusing bereik (tele): 1.3 - ∞","Manual focusing bereik (tele): 1.3 - ∞","Belichting","ISO gevoeligheid (min): 100","ISO gevoeligheid (max): 3200","Blootstelling type: Handmatig","Belichtingscorrectie: ± 2EV (1/3EV step)","Lichtmeting: Centrumgerichte, Evaluatief (multi-pattern), Spot","ISO-gevoeligheid: 100, 3200, Auto","Belichtingsinstelling: Programma AE","Auto Exposure (AE)slot: Ja","Sluiter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 15 s","Flitser","Flitser-modi: Auto, Flits uit, Flits aan, Langzame synchronisatie","Flits-bereik (wijd): 0,5 - 5,5 m","Flits-bereik (tele): 1,3 - 3 m","Flash herlaadtijd: 10 s","Flits blootstellingscompensatie: Ja","Flits blottstellingscorrectie: ±2EV (1/3 EV step)","Video","Video recording: Ja","Maximale videoresolutie: 1920 x 1080 Pixels","HD type: Full HD","Videoresoluties: 640 x 480,1280 x 720,1920 x 1080","Framerate Motion JPEG: 30 fps","Resolutie bij opnamesnelheid: 1280x720@30fps, 1920x1080@30fps, 640x480@30fps","Formaat analoog signaal: NTSC, PAL","Ondersteunde videoformatenR: H.264, MP4, MPEG4","Audio","Ingebouwde microfoon: Ja","Ondersteund audioformaat: AAC","Geheugen","Compatibele geheugenkaarten: SD, SDHC, SDXC","Beeldscherm","Beeldscherm: LCD","Beeldschermdiagonaal: 7,62 cm (3"")","Beeldschermresolutie (numeriek): 461000 Pixels","Beeldverhouding: 4:3","Vari-angle LCD display: Nee","Field of view: 100 procent","Poorten & interfaces","PictBridge: Ja","HDMI: Ja","HDMI-connector type: Mini","Netwerk","Wi-Fi: Ja","Near Field Communication (NFC): Ja","Camera","Witbalans: Auto, Bewolkt, Gepersonaliseerde modi, Daglicht, Fluorescerend, Fluorescerend H, Tungsten","Scene modes: Vuurwerk, Portret, Sneeuw","Opnamemodi: Auto, Handmatig, Programma","Foto-effecten: Zwart&Wit, Neutraal, Sepia, Huidtinten, Helder","Zelfontspanner: 2,10 s","Camera afspelen: Film, Enkel beeld, Diavoorstelling, Miniaturen","Histogram: Ja","Live view: Ja","GPS: Nee","Camera-bestandssysteem: DPOF 1.1, Exif 2.3","Design","Kleur van het product: Zwart","Accu/Batterij","Energie-opslagtechnologie accu/batterij: Lithium-Ion (Li-Ion)","Accu/Batterij voltage: 3,7 V","Batterij leeftijd (CIPA standaard): 210 opnames","Capaciteit van de accu/batterij: 1060 mAh","Type accu/batterij: NB-6LH","Eisen aan de omgeving","Temperatuur, in bedrijf: 0 - 40 °C","Relatieve luchtvochtigheid, in bedrijf: 10 - 90 procent","Gewicht en omvang","Breedte: 120 mm","Diepte: 91,9 mm","Hoogte: 81,7 mm","Gewicht: 418 g","Gewicht (inclusief batterij): 442 g","Inhoud van de verpakking","Inclusief acculader: Ja","Batterijen meegeleverd: Ja","Overige specificaties","Type stroombron: Batterij/Accu"