"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75"
"","","25904123","","Sony","HDRCX405B","25904123","0027242886155|027242886155|4548736001121|4548736001114","Camcorders","584","","","HDR-CX405","20240314185231","ICECAT","1","579240","https://images.icecat.biz/img/gallery/25904123_7108558481.jpg","897x679","https://images.icecat.biz/img/gallery_lows/25904123_7108558481.jpg","https://images.icecat.biz/img/gallery_mediums/25904123_7108558481.jpg","https://images.icecat.biz/img/gallery_thumbs/25904123_7108558481.jpg","","","Sony HDRCX405 Handheld camcorder 9.2 MP CMOS Full HD Black","9.2MP, 1/5.8"" CMOS, f=1.9 - 57.0mm, 2.7"" LCD, BIONZ X","Sony HDRCX405, 9.2 MP, CMOS, 25.4 / 5.8 mm (1 / 5.8""), Full HD, 6.86 cm (2.7""), LCD","Sony HDRCX405. Total megapixels: 9.2 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8""). Optical zoom: 30x, Digital zoom: 350x, Focal length range: 1.9 - 57 mm. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC. Focus adjustment: Auto/Manual. Light exposure modes: Auto, Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow","Optical SteadyShot™ with Intelligent Active Mode\n\nAdvanced image stabilisation keeps footage blur-free, even when the recording circumstances or the user's hands are shaky.\n\nUp to 26.8mm wide-angle lens\n\nWhether you’re shooting movies or still images, the class-leading wide angle lens can help you capture more of landscapes shots and indoor scenes, when you don't have enough room to step back. Even without a wide conversion lens, selected camcorders shoot as wide as 26.8mm1 (16:9 aspect ratio) in movie mode.\n\nExceptional image quality\n\nThe high-bitrate XAVC S format is for videographers ready to take their work to the next level. Delivering incredible quality, XAVC S is built from the XAVC format used by professional filmmakers and broadcasters, while employing intelligent data compression to export consumer-friendly file sizes.\n\nHighlight Movie Maker\n\nA versatile tool to streamline movie editing, Highlight Movie Maker offers several time-saving features. Add highlight markers to key moments while recording, and let the software automatically sync your transitions to your chosen soundtrack.\n\nMotion Shot Video\n\nMotion Shot Video plays a sequence of superimposed images that trace recorded action in split-second intervals for you to analyse in detail. During playback, you can adjust the interval, or pause to capture and share a still image.\n\nBuilt-in USB cable\n\nThe built-in USB cable stowed in the hand strap is very convenient for extra-quick charging and connection to a PC, so there is no need to pack a bulky extra USB cable or AC adapter. For charging without a PC, use a compact AC-USB adapter (optional).\n\nExmor R™ CMOS sensor\n\nThis large, cutting-edge sensor enhances image clarity, reduces noise in dark environments, and enables soft background defocusing.\n\nBIONZ X™ image processor\n\nThe advanced BIONZ X™ image processing engine helps achieve more naturally vivid and lifelike image quality as well as faster processing capabilities.\n\nZEISS lens\n\nSharing a commitment to outstanding performance and design, Sony and Carl Zeiss co-develop lenses that combine the best possible optics with premium-quality electronics and sensor technology for Sony’s Handycam® models.\n\n9.2MP still image capture\n\nSometimes you don’t need — or want — video. Put your video camera in still image mode and capture amazing high-quality 9.2-megapixel single images as easily as you do with a still image camera.\n\nProgressive Recording\n\nClear movies, that contain twice the image data of movies recorded in interlace mode, can be recorded in Full HD at 60p/50p in progressive recording mode. The images are as smooth as those shot at 60/50 frames per second, and each frame is recorded as one full picture. So a still captured from a movie recorded in progressive mode looks extra-sharp.\n\nDual Video Recording2\n\nRecord two movies at the same time — one in the maximum-quality XAVC S or AVCHD format and another in MP4 format. That way you’ve got a small file ready for instant sharing, plus a professional-grade file for further editing.\n\nDual Record mode\n\nDual Record mode enables you to shoot HD video and high-resolution still images simultaneously to capture the best shot in both ways.3\n\nFace Detection4\n\nThis automatically optimises focus, exposure, and colour for best results. Select someone to be prioritised simply by touching their face on the LCD display, which is useful for selecting a key person when shooting at a crowded event. Even if the subject leaves the frame, they will be remembered and prioritised upon re-entering the scene.\n\nIntelligent Auto\n\nThis feature automatically determines the type of scene being shot and optimises a combination of settings from three groups (Face, Scene, Camera shake). It provides the best results for up to 1805 scene types, even at night and in backlit scenes. Selected settings are displayed as icons on the LCD screen for easy reference.\n\nSmile Shutter4\n\nBecause great smiles are fleeting, this feature ensures they’re never lost. Automatically capture snapshots of smiling faces, even while recording video.\n\nEvent Browse\n\nFor easy browsing and playback, this Handycam® plays back GUI group videos and still images that have been recorded as separate events. You can choose from different display schemes from event view or index view as needed, for better organisation, searching, viewing, and sharing of your personal content.\n\nPicture Effect\n\nGive free reign to your imagination. Picture Effect expands movie and photo enjoyment by letting you add up to seven creative effects (Partial Color, Retro Photo, Soft High-key, High Contrast Mono, Toy Camera, Pop Color, Posterization) without troublesome editing on a computer.\n\nManual settings for iris and shutter speed\n\nThis camcorder gives you freedom to choose manual settings for iris and shutter speed control when shooting under backlit and underexposed conditions, as well as in other situations.\n\nDual memory card compatibility\n\nThis Handycam® has slots for Memory Stick Micro™ and Micro SD/SDHC cards, so you can conveniently record to whichever one is more readily available.\n\nPlayMemories™ Home6\n\nWith PlayMemories™ Home software installed on a computer7, it’s easy to import footage from a Handycam® camcorder to view, edit, print, share via the web, burn files on to a disc, and even create a multi-view movie with a simultaneous split-screen view of up to four selected clips.\n\nX type battery operation\n\nUse an extra-light, extra-compact X type battery to minimise the overall size and weight of this Handycam® in operation.","https://images.icecat.biz/img/gallery/25904123_7108558481.jpg|https://images.icecat.biz/img/gallery/25904123-Sony-HDRCX405B.CEH-16212.jpg|https://images.icecat.biz/img/gallery/25904123-Sony-HDRCX405B.CEH-16213.jpg|https://images.icecat.biz/img/gallery/25904123-Sony-HDRCX405B.CEH-16214.jpg","897x679|1000x391|1000x391|1000x391","|||","","","","","","","","||Optical SteadyShot™ with Intelligent Active Mode","Image Sensor","Total megapixels: 9.2 MP","Sensor type: CMOS","Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"")","Effective megapixels (image): 2.29 MP","Effective megapixels (movie): 2.29 MP","Lens System","Optical zoom: 30x","Digital zoom: 350x","Image stabilizer: Yes","Focal length range: 1.9 - 57 mm","35 mm camera lens equivalent: 26.8 - 804 mm","Minimum aperture number: 1.8","Storage","Camcorder media type: Memory card","Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC","Disc types supported: No","Camcorder media type: No","Focusing","Focus adjustment: Auto/Manual","Exposure","Light exposure modes: Auto","Scene modes: Fireworks, Landscape, Portrait, Spotlight, Beach, Snow","White Balance","White balance: Auto, Indoor, Outdoor","Flash","Built-in flash: No","Built-in light: No","Shutter","Camera shutter speed: 1/25 - 1/10000 s","Display","Display diagonal: 6.86 cm (2.7"")","Built-in display: Yes","Display: LCD","Display aspect ratio: 16:9","Display resolution (numeric): 230400 pixels","Camera","Camcorder type: Handheld camcorder","3D compatibility: No","Self-timer delay: 10 s","Minimum illumination: 3 lx","Image processor: BIONZ X","Shooting modes: Auto, Movie, Scene","Design","Product colour: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video formats supported: AVC, AVCHD, H.264, MPEG4","Still Image","Maximum image resolution: 4032 x 2272 pixels","Still image resolution(s): 640 x 480\r\n1920 x 1080\r\n3024 x 2272\r\n4032 x 2272","Image formats supported: EXIF","Audio","Built-in microphone: Yes","Audio system: Dolby Digital 2.0","PCM digital audio: 16-bit/48 kHz","Built-in speakers: Yes","Audio formats supported: AAC, PCM","Ports & interfaces","HDMI: Yes","USB 2.0 ports quantity: 1","Composite video out: 1","S-Video out: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Charging source: AC, USB","Battery type: NP-BX1","Technical Details","USB charging: Yes","Weight & Dimensions","Weight: 215 g","Width: 540 mm","Depth: 128 mm","Height: 595 mm"