"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95" "","","25178584","","Samsung","SL-X7600LX","25178584","8806086558365|0887276093864|887276093864","多功能印表機","304","","","SL-X7600LX","20230224141408","ICECAT","1","215989","https://images.icecat.biz/img/gallery/25178584_5056.jpg","900x600","https://images.icecat.biz/img/gallery_lows/25178584_5056.jpg","https://images.icecat.biz/img/gallery_mediums/25178584_5056.jpg","https://images.icecat.biz/img/gallery_thumbs/25178584_5056.jpg","","","Samsung SL-X7600LX multifunction printer 雷射 A3 1200 x 1200 DPI 60 ppm","","Samsung SL-X7600LX, 雷射, 彩色列印, 1200 x 1200 DPI, A3, 直接列印支援, 黑色, 灰色","Samsung SL-X7600LX. 列印技術: 雷射, 列印: 彩色列印, 最大解析度: 1200 x 1200 DPI, 彩色列印速度 (一般、A4/US Letter): 60 ppm. 烤貝/ 影印: 彩色影印, 最大影印解析度: 600 x 600 DPI. 掃描: 彩色掃描, 光學掃瞄解析度: 600 x 600 DPI. ISO A 系列紙材最大尺寸: A3. 直接列印支援. 產品色彩: 黑色, 灰色","","https://images.icecat.biz/img/gallery/25178584_5056.jpg|https://images.icecat.biz/img/gallery/25178584_2920.jpg|https://images.icecat.biz/img/gallery/25178584_6408.jpg|https://images.icecat.biz/img/gallery/25178584_2703.jpg|https://images.icecat.biz/img/gallery/25178584_7554.jpg|https://images.icecat.biz/img/gallery/25178584_5143.jpg|https://images.icecat.biz/img/gallery/25178584_4594.jpg|https://images.icecat.biz/img/gallery/25178584_1121.jpg|https://images.icecat.biz/img/gallery/25178584_7447.jpg|https://images.icecat.biz/img/gallery/25178584_8478.jpg","900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600|900x600","|||||||||","","","","","","","","","列印","列印技術: 雷射","列印: 彩色列印","雙面打印: 是","最大解析度: 1200 x 1200 DPI","黑白列印速度 (一般、A4/US Letter): 60 ppm","彩色列印速度 (一般、A4/US Letter): 60 ppm","暖機時間: 23 秒","首頁輸出就緒時間(黑白、標準模式): 6.9 秒","首頁輸出就緒時間(彩色、準模式): 8.3 秒","複製/複印","烤貝/ 影印: 彩色影印","雙面複印: 是","最大影印解析度: 600 x 600 DPI","影印速度(黑白、一般品質、A4): 60 cpm","影印速度(彩色、一般品質、A4): 60 cpm","首份拷貝時間(黑白,標準模式): 3.1 秒","第一時間複製(彩色,標準): 4.5 秒","最大影印數量: 9999 份數","影印尺寸縮放設定: 25 - 400%","掃描","掃描: 彩色掃描","雙面掃描: 是","光學掃瞄解析度: 600 x 600 DPI","掃描器類型: 平板和 ADF 掃描器","進階掃瞄解析度: 4800 x 4800 DPI","掃描技術: CCD","支援圖像格式: JPG, TIF","支援文件格式: PDF","掃描驅動: SANE, TWAIN","產品特點","列印量週期 (每月,A4): 330000 每月頁數","列印墨水匣數量: 4","頁面語言: PCL 5, PCL 6, PCL XL, PDF 1.7, PostScript 3","輸入輸出能力","總進紙容量: 1140 頁數","總出紙容量: 500 頁數","多功能托盤: 是","多用途紙盤輸入容量: 100 頁數","最大輸入容量: 6140 頁數","紙張處理","ISO A 系列紙材最大尺寸: A3","紙匣介質類型: 銅版紙/證券紙, 卡片紙, 標籤, 普通紙張, 預先印妥的, 再生紙, 厚紙, 薄紙, 投影膠片","ISO A-系列尺寸 (A0...A9): A3, A4, A5, A6","ISO B-系列尺寸 (B0...B9): B5, B6","Non-ISO列印紙材尺寸: Folio 紙張","JIS B-系列尺寸 (B0...B9): B5","信封大小: 10, C4, C5, DL, Monarch","連接埠及介面","直接列印支援: 是","標準介面: 乙太網絡, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)","USB 連接埠: 是","USB 3.2 Gen 1 (3.1 Gen 1) 連接埠數量: 1","選擇性連接: 無線區域網路(wireless LAN)","網路","Wi-Fi 連結: 不","乙太網路LAN連接: 是","佈線技術: 10/100/1000Base-T(X)","乙太網路數據傳輸速率: 10,100,1000 Mbit/秒","支援網路協定(IPv6): TCP / IPv4 / HTTP / HTTPS / SNMP (v1.2 / v3) / LDAP / LDAPS / SMTP / SSL / TLS / IPSec / DNS / WINS / SLP / Bonjour / SSDP /DDNS / DHCP / BOOTP / IPv6 / NetBIOS over TCP / IP","性能","內部記憶體: 6144 MB","最大內部記憶體: 6144 MB","內部儲存容量: 320 GB","整合式讀卡機: 不","內建處理器: 是","處理器頻率: 1500 MHz","處理器核心數量: 4","聲壓等級(列印): 56 dB","聲壓等級(複印): 59 dB","聲功率等級(待機): 30 dB","設計","產品色彩: 黑色, 灰色","市場定位: 商務型","內建顯示螢幕: 是","顯示器: LCD","顯示器尺寸(對角長): 25.6 cm (10.1"")","顯示器解析度: 960 x 600 像素","觸控式感應螢幕: 是","控制方式: 觸控式","能源管理","功率消耗(平均操作模式): 1300 W","功率消耗(待機): 30 W","功耗(關閉): 2 W","交流電(AC)輸入電壓: 220 - 240 V","交流電(AC)輸入頻率: 50 - 60 Hz","證書/認證","認證: EPEAT Silver","永續性","永續性證書: 藍色天使, 能源之星","重量及尺寸","寬度: 585 mm","深度: 670 mm","高度: 883.7 mm","重量: 84.3 kg"