"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104"
"","","21767977","","Canon","9337B001","21767977","","Digital Cameras","575","PowerShot","","D30","20221021103210","ICECAT","1","121072","https://images.icecat.biz/img/norm/high/21767977-119.jpg","530x265","https://images.icecat.biz/img/norm/low/21767977-119.jpg","https://images.icecat.biz/img/norm/medium/21767977-119.jpg","https://images.icecat.biz/thumbs/21767977.jpg","","","Canon PowerShot D30 1/2.3"" Compact camera 12.1 MP CMOS 4000 x 3000 pixels Blue","12.1 MP (4000 x 3000 max.), 1/2.3"" CMOS, 5x optical/4x digital zoom, ISO 100-3200, Full HD video, 3"" TFT LCD, USB 2.0, Mini HDMI, 218 g","Canon PowerShot D30, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, Blue","Canon PowerShot D30. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3"", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 5 - 25 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""). PictBridge. Weight: 218 g. Product colour: Blue","Rugged camera - advanced waterproof performance\nThis compact and tough digital camera offers leading waterproof performance that lets you shoot underwater down to 25 m. Constructed for harsh conditions, the PowerShot D30 is also shockproof to drops from up to 2 m¹, freezeproof for using it in temperatures as low as -10 °C and is fully protected from dust – so it’s ideal for the most extreme outdoor activities, from snowboarding to SCUBA diving. It’s also ‘childproof’ and can withstand the rough handling that children might subject it to on family adventures.\n\nSuperb underwater shots\nCapture great shots under any light with HS System - an exclusive combination of a high-sensitivity 12.1 Megapixel CMOS sensor and a powerful DIGIC 4 processor. HS System excels in low light – typical of underwater environments - while Underwater mode and Custom White Balance allow you to quickly adjust to the natural colours at depth, so it’s easier to capture the real aquatic atmosphere. Use Underwater Macro for sharp, clear close ups of marine life.\n28mm, 5x optical zoom;\n\nIntelligent IS\nShoot panoramic landscapes and great group shots with 28mm wide-angle and use the 5x optical zoom to get closer. Intelligent IS keeps photos and videos sharp and detailed even on the move, at full zoom or in low light, automatically adjusting the optical Image Stabilizer to the scene from 7 modes.\n\nGPS\nGPS tags the location of your photos and videos while the Logger function keeps track of your journey. Use the Map Utility software to pinpoint shooting locations and to share them with friends.\n7.5 cm (3.0"") PureColor II LCD with Sunlight mode\n\nEnjoy excellent visibility\nwhether you’re in bright sunshine or underwater using the large 460k dot LCD screen. For enhanced clarity in very bright conditions, Sunlight Mode activates a stronger LED backlight for maximum brightness. Active display with Tap Control offers comfortable reviewing of images even when wearing gloves.\n\nFull HD movies\nUse the movie button to instantly record Full HD (1080p) movies with optical zoom, while Intelligent IS keeps footage steady. Enjoy high quality playback on an HDTV via the HDMI port.\n\nSmart Auto (32 scenes)\nEffortlessly shoot great photos or movies with Smart Auto, which detects the scene and selects optimal settings from 32 variables (21 in movies).\n\nSpecial movie modes\nEnjoy more ways to capture the action. Movie Digest records up to 4-seconds of action before each still shot, joining the day’s clips into a bonus HD movie. Slow down fast movement with Super Slow Motion Movie.","https://images.icecat.biz/img/norm/high/21767977-119.jpg|https://images.icecat.biz/img/gallery/21767977_5876.jpg|https://images.icecat.biz/img/gallery/21767977_8390.jpg|https://images.icecat.biz/img/gallery/21767977_6564.jpg","530x265|530x265|530x265|530x265","|||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel (approx.): 12.1 MP","Sensor type: CMOS","Maximum image resolution: 4000 x 3000 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 4000 x 3000, 2816 x 2112, 1600 x 1200, 640 x 480, 4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 1600 x 1064, 640 x 424, 2992 x 2992, 2112 x 2112, 1200 x 1200, 480 x 480.","Image stabilizer: Yes","Image formats supported: JPG","Lens system","Optical zoom: 5x","Digital zoom: 4x","Focal length range: 5 - 25 mm","Minimum focal length (35mm film equiv): 28 mm","Maximum focal length (35mm film equiv): 140 mm","Minimum aperture number: 3.9","Maximum aperture number: 4.8","Lens structure (elements/groups): 12/10","Combined zoom: 20x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Auto focusing (AF) modes: Continuous Auto Focus, Servo Auto Focus, Single Auto Focus, Tracking Auto Focus","Auto Focus (AF) object detection: Face","Closest focusing distance: 0.01 m","Auto Focus (AF) lock: Yes","Auto Focus (AF) assist beam: Yes","Exposure","ISO sensitivity (min): 100","ISO sensitivity (max): 3200","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: 100, 200, 400, 1600, 3200, Auto","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/1600 s","Slowest camera shutter speed: 15 s","Flash","Flash modes: Auto, Flash off, Flash on, Manual, Red-eye reduction, Slow synchronization","Flash exposure lock: Yes","Flash range (wide): 0.3 - 3.5 m","Flash range (tele): 1 - 3 m","Flash sync-speed: 0.000625 s","Flash exposure compensation: Yes","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 320 x 240,640 x 480,1280 x 720,1920 x 1080","Resolution at capture speed: 1920x1080@24fps, 640x480@120fps, 640x480@30fps","Analog signal format system: NTSC, PAL","Video formats supported: MOV","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Memory slots: 1","Display","Display: LCD","Display diagonal: 7.62 cm (3"")","Display resolution (numeric): 461000 pixels","Ports & interfaces","PictBridge: Yes","USB version: 2.0","HDMI: Yes","USB connector: Mini-USB B","HDMI connector type: Mini","Network","Bluetooth: No","Wi-Fi: No","Camera","White balance: Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H","Scene modes: Fireworks, Night, Portrait, Snow, Underwater","Photo effects: Black&White, Neutral, Positive film, Sepia, Skin tones, Vivid","Self-timer delay: 2,10 s","Playback zoom (max): 10x","Languages support: Multi","Histogram: Yes","GPS (satellite): Yes","Camera file system: DPOF 1.1, Exif 2.3","Image processor: DIGIC 4","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks","Design","Product colour: Blue","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (CIPA standard): 300 shots","Battery type: NB-6LH","Number of batteries supported: 1","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 109.4 mm","Depth: 27.5 mm","Height: 68 mm","Weight: 218 g","Packaging content","Cables included: USB","Bundled software: ImageBrowser EX\r\nPhotoStitch\r\nMap Utility","Other features","Built-in flash: Yes","Power source type: Battery"