"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30" "","","2125426","","TP-Link","TF-3239DL","2125426","4895135700309|6935364000011","Network Cards","182","","","10/100Mbps PCI Network Adapter","20230223163031","ICECAT","1","238224","https://images.icecat.biz/img/norm/high/2125426-TP-LINK.jpg","450x270","https://images.icecat.biz/img/norm/low/2125426-TP-LINK.jpg","https://images.icecat.biz/img/gallery_mediums/img_2125426_medium_1481027963_3589_12184.jpg","https://images.icecat.biz/thumbs/2125426.jpg","","","TP-Link 10/100Mbps PCI Network Adapter Internal Ethernet 100 Mbit/s","10/100M PCI Network Adapter","TP-Link 10/100Mbps PCI Network Adapter, Internal, Wired, PCI, Ethernet, 100 Mbit/s, Green","TP-Link 10/100Mbps PCI Network Adapter. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s. Product colour: Green","The TP-LINK TF-3239DL Fast Ethernet Adapter is a highly integrated and cost-effective Fast Ethernet Adapter that provides 32-bit performance, PCI bus controller, and full compliance with IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX specifications and IEEE 802.3x Full Duplex Flow.\r\n\r\nTF-3239DL keeps low cost and eliminates usage barriers. It is the easiest way to upgrade a network from 10 to 100Mbps. Supports both 10Mbps and 100Mbps network speed both in Half-Duplex and Full-Duplex transfer modes, using Auto-Negotiation technology to detect the network speed. It also can be widely used in most modern Operating System. For Windows Me/2000/2003/XP integrates the right driver, TF-3239DL is really a plug-and-play device.\r\n- Supports Full Duplex and Half Duplex transfer modes\r\n- Supports IEEE 802.3x flow control for Full Duplex mode\r\n- Provides diagnostic software\r\n- One LED indicator for monitoring link/activity\r\n- Supports drivers for NetWare 3.x, 4.x, Windows 98, Windows Me, Windows NT4.0, Windows 2000, Windows XP, Windows Vista, Linux 2.4.x ","https://images.icecat.biz/img/norm/high/2125426-TP-LINK.jpg","450x270","","","","","","","","","","Ports & interfaces","Connectivity technology: Wired","Host interface: PCI","Interface: Ethernet","Ethernet LAN (RJ-45) ports quantity: 1","Network","Maximum data transfer rate: 100 Mbit/s","Network standard: IEEE 802.3, IEEE 802.3u, IEEE 802.3x","Full duplex: Yes","Supported network protocols: CSMA/CD, TCP/IP, PCI Revision 2.1/2.2","Design","Internal: Yes","Component for: PC/Laptop","Product colour: Green","Plug and Play: Yes","Certification: FCC, CE","System Requirements","Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows Vista Business, Windows Vista Home Basic, Windows Vista Home Premium, Windows Vista Ultimate, Windows XP Home, Windows XP Professional","Linux operating systems supported: Yes","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -40 - 70 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 5 - 95%","Other features","Flow control support: Yes","Supported data transfer rates: 10/100 Mbps","Link/Act LED: Yes","Wireless connections: Yes","Operating temperature range (T-T): 32 - 104 °F"