"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99"
"","","21242323","","Canon","9169B001","21242323","","Digital Cameras","575","PowerShot","","N100","20221021103210","ICECAT","1","90417","https://images.icecat.biz/img/gallery/21242323_1234.jpg","675x450","https://images.icecat.biz/img/gallery_lows/21242323_1234.jpg","https://images.icecat.biz/img/gallery_mediums/21242323_1234.jpg","https://images.icecat.biz/img/gallery_thumbs/21242323_1234.jpg","","","Canon PowerShot N100 1/1.7"" Compact camera 12.1 MP CMOS 4000 x 3000 pixels White","12.1 MP, 1/1.7"" CMOS, 4000 x 3000, Full HD, 5x Optical zoom, 4x Digital zoom, ISO 80 - 6400, SD/SDHC/SDXC, 252g","Canon PowerShot N100, 12.1 MP, 4000 x 3000 pixels, CMOS, 5x, Full HD, White","Canon PowerShot N100. Camera type: Compact camera, Megapixel: 12.1 MP, Image sensor size: 1/1.7"", Sensor type: CMOS, Maximum image resolution: 4000 x 3000 pixels. ISO sensitivity (max): 6400. Optical zoom: 5x, Digital zoom: 4x. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3""), Touchscreen. PictBridge. Weight: 252 g. Product colour: White","The Story Begins With You\nFun and innovative - just like you - the new PowerShot N100 brings your stories to life. It starts with Dual Capture using a rear-facing wide-angle ""Story Camera."" While the main camera shoots the subject, the secondary camera is shooting you, the photographer - easily capture everything from a parent's pride to priceless double takes. When the images come together, the moment in time you've captured gets a whole new spin. And try Story Highlights: a ready-to-share short reel intelligently generated right on the camera from your stills and video†. Share your stories with the world right away: built-in Wi-Fi® lets you transfer images and video* directly to select social networking sites, mobile devices** and your computer. You can even shoot from a distance, controlling the camera with your smartphone or tablet*, and simply touch to a compatible Android™ device*** using built-in NFC (Near Field Communication) for easy wireless connectivity. The genuine Canon f/1.8 lens ensures clear, bright, luminous shots, while DIGIC 6 Image Processor drives the Canon HS SYSTEM for image quality - even in low light - that no smartphone can begin to match.\n\nDual Capture\nA special moment is more than a simple photo or a video - it's the story behind the moment that gives the memory meaning. So capture it with the innovative PowerShot N100 and its rear-facing ""Story Camera."" The PowerShot N100 uses the secondary camera to turn your photos or video into a compelling story with behind-the-scenes input. In Dual Capture mode, the main camera shoots the subject while the photographer's expression is captured with a wide-angle 25mm lens sub-camera to preserve the moment with an entirely new feel. It's perfect for capturing everything from a parent's pride to a priceless double take. The images are combined in a single file for a fun picture-in-picture effect in both photos and video, and with three sizes and four positions available for the sub-shot, there is plenty of flexibility for creating the perfect story for the moment.\n\nStory Highlights\nView your still images and video† as a fun short story with the Story Highlights feature on the new PowerShot N100 camera. You can choose to have the camera create one automatically, creating a short video of approximately two minutes according to date, event or people, or you can customize your Story Highlights reel for a fun, unique video of up to five minutes. It's all done in camera, without the need for any additional software. Easily access and enjoy your Story Highlights - simply press the Story Highlights button to start creating your highlight album. The Story Highlights album can be saved to the camera for quick replay and also shared with the PowerShot N100's built-in Wi-Fi®.\n\nBuilt-in Wi-Fi® makes sharing quick and easy\nThe PowerShot N100 camera is equipped with built-in Wi-Fi® technology so you can easily share your creative photos and video with friends and family. The camera can connect directly to both iOS® and Android™ devices*, and upload images via the free Canon CameraWindow app** without a computer. Easily post your images to social networking and media sites - Facebook®, Twitter®, YouTube™, Flickr® and now Google Drive™ - through CANON iMAGE GATEWAY# or save them to the online photo album to share anytime, anywhere. You can share your images with everyone or to selected groups, and even add comments. The built-in Wi-Fi® technology allows you to transfer images to other Wi-Fi® equipped PowerShot cameras or print your photos directly to a PictBridge (Wireless LAN) certified printer. You can also use your smartphone or tablet* to remotely control the camera with Remote Shooting**. Your device will show a live image of the camera's capture - perfect for a commemorative group photo, wildlife shots and all kinds of situations.\n\nBuilt-in NFC (Near Field Communication)\nThe PowerShot N100 camera supports NFC (Near Field Communication) technology, eliminating the need to find and open the Canon CameraWindow app* on your mobile device. Simply touch the NFC icon on your camera to your compatible Android device**, and the CameraWindow app will launch automatically for quick, easy sharing of your images. Built-in NFC technology also makes it simpler to install the app. If the app hasn't been installed yet, once you touch the devices together for the first time, the download screen will display automatically.","https://images.icecat.biz/img/gallery/21242323_1234.jpg|https://images.icecat.biz/img/gallery/21242323_4207.jpg|https://images.icecat.biz/img/gallery/21242323_9357.jpg|https://images.icecat.biz/img/gallery/21242323_7699.jpg|https://images.icecat.biz/img/gallery/21242323_8297.jpg","675x450|675x450|675x450|675x450|675x450","||||","","","","","","","","","Picture quality","Camera type: Compact camera","Megapixel: 12.1 MP","Sensor type: CMOS","Maximum image resolution: 4000 x 3000 pixels","Image sensor size: 1/1.7""","Still image resolution(s): 4000 x 2248, 2816 x 1584, 1920 x 1080, 640 x 360, 4000 x 2664, 2816 x 1880, 2048 x 1368, 640 x 424, 4000 x 3000, 2816 x 2112, 2048 x 1536, 640 x 480, 2992 x 2992, 2112 x 2112, 1536 x 1536, 480 x 480","Image stabilizer: Yes","Image formats supported: JPG, EXIF","Supported aspect ratios: 16:9, 4:3, 3:2, 1:1","Total megapixels: 13.3 MP","Lens system","Optical zoom: 5x","Digital zoom: 4x","Focal length range: 5.2 - 26 mm","Minimum focal length (35mm film equiv): 24 mm","Maximum focal length (35mm film equiv): 120 mm","Minimum aperture number: 1.8","Maximum aperture number: 5.7","Combined zoom: 20x","Focusing","Focus: TTL","Focus adjustment: Auto/Manual","Normal focusing range (tele): 0.3 - ∞","Normal focusing range (wide): 0.05 - ∞","Normal focusing range: 0.3 - ∞","Macro focusing range (tele): 0.03 - 0.5 m","Exposure","ISO sensitivity (min): 80","ISO sensitivity (max): 6400","Light exposure correction: ± 2EV (1/3EV step)","Light metering: Centre-weighted, Evaluative (Multi-pattern), Spot","ISO sensitivity: Auto, 6400, 80","Auto Exposure (AE) lock: Yes","Shutter","Fastest camera shutter speed: 1/2000 s","Slowest camera shutter speed: 15 s","Flash","Flash modes: Auto, Slow synchronization, Flash off, Red-eye reduction, Flash on","Flash exposure lock: Yes","Flash range (wide): 0.5 - 7 m","Flash range (tele): 0.5 - 2.3 m","Flash exposure compensation: Yes","Video","Video recording: Yes","Maximum video resolution: 1920 x 1080 pixels","HD type: Full HD","Video resolutions: 1080 x 720,640 x 480,1920 x 1080","Motion JPEG frame rate: 30 fps","Resolution at capture speed: 1920x1080@30fps, 640x480@30fps","Analog signal format system: NTSC, PAL","Video format supported: H.264, MPEG4, MP4","Audio","Built-in microphone: Yes","Memory","Compatible memory cards: SD, SDHC, SDXC","Display","Display: LCD","Touchscreen: Yes","Display diagonal: 7.62 cm (3"")","Display resolution (numeric): 992000 pixels","Display aspect ratio: 4:3","Vari-angle LCD display: No","Field of view: 100%","Ports & interfaces","PictBridge: Yes","HDMI: Yes","DC-in jack: Yes","Camera","White balance: Auto, Cloudy, Fluorescent, Custom modes, Fluorescent H, Daylight, Tungsten","Scene modes: Portrait, Night, Fireworks, Snow","Photo effects: Sepia, Vivid, Black&White, Neutral","Self-timer delay: 10,2 s","Camera playback: Single image, Movie, Slide show","Histogram: Yes","GPS: No","Camera file system: DPOF","Playback modes: Rotation, Shuffle, Slideshow","Design","Product colour: White","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery voltage: 3.7 V","Battery life (CIPA standard): 330 shots","Battery type: NB-12L","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 104.5 mm","Depth: 35.8 mm","Height: 67.5 mm","Weight: 252 g","Packaging content","Wrist strap included: Yes","Battery charger included: Yes","Batteries included: Yes","Other features","Power source type: Battery"