"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12" "","","21097","","Canon","5748A001","21097","","Remote Controls","857","","","WL-DC100","20180518160838","ICECAT","1","140856","https://images.icecat.biz/img/norm/high/21097-8679.jpg","95x145","https://images.icecat.biz/img/gallery_lows/img_21097_thumb_1480671692_3101_2323.jpg","https://images.icecat.biz/img/gallery_mediums/img_21097_medium_1480671692_1851_2323.jpg","https://images.icecat.biz/thumbs/21097.jpg","","","Canon WL-DC100 remote control","WL-DC100 Wireless Controller","Canon WL-DC100, 5 m, Lithium-Ion (Li-Ion), CR2025, 10 g, 35 x 57 x 7 mm","Canon WL-DC100. Maximum range: 5 m. Buttons quantity: 8","WL-DC100 infrared remote controller can be used up to approximately 5m directly in front of the camera to shoot or control playback. The WL-DC100 is compatible with PowerShot Pro90 IS and G1. (This is a replacement part for the item that is included in the PowerShot Pro90 IS and G1 Kits.) The WL-DC100 lets you operate the zoom lens and trip the shutter (with a 2-second delay) when in shooting mode. In replay mode it can be used to move forward or backward through the images, play a movie clip, magnify a still image and pan around inside of it, toggle the display mode or call up the index mode","https://images.icecat.biz/img/norm/high/21097-8679.jpg","95x145","","","","","","","","","","Design","Buttons quantity: 8","Performance","Maximum range: 5 m","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: CR2025","Number of batteries supported: 1","Weight & dimensions","Weight: 10 g","Other features","Dimensions (WxDxH): 35 x 57 x 7 mm"