"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83"
"","","18526732","","Canon","8454B001","18526732","","Camcorders","584","LEGRIA","","HF G30","20240307153452","ICECAT","","109012","https://images.icecat.biz/img/norm/high/18195041-5921.jpg","3400x2552","https://images.icecat.biz/img/norm/low/18195041-5921.jpg","https://images.icecat.biz/img/norm/medium/18195041-5921.jpg","https://images.icecat.biz/thumbs/18195041.jpg","","","Canon LEGRIA HF G30 Handheld camcorder 3.09 MP CMOS Full HD Black","LEGRIA HF G30 - 3.09 MP, 1/2.84 HD CMOS PRO 20x Zoom, OIS, DIGIC DV 4, 3.5"", Wi-Fi, SD/SDHC/SDXC, Dolby Digital, HDMI","Canon LEGRIA HF G30, 3.09 MP, CMOS, 1/2.84"", Full HD, 3.5"", OLED","Canon LEGRIA HF G30. Total megapixels: 3.09 MP, Sensor type: CMOS, Optical sensor size: 1/2.84"". Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3.67 - 73.4 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten","Capture the action like a pro with the Canon LEGRIA HF G30\nThe flagship LEGRIA HF G30 camcorder packs high-specification optics, sensor and stabiliser plus Wi-Fi connectivity into a compact body, ideal for enthusiasts who want to match their creativity with professional quality videos.\n\n- 20x zoom, 26.8mm wide-angle lens; 8 blade circular aperture\n- Control settings remotely and share with Wi-Fi\n- Simultaneous recording of AVCHD and MP4\n- Canon HD CMOS PRO sensor, DIGIC DV 4\n- Optical Intelligent IS\n- Full manual control\n- Instant AF; Face Detection\n- 8.8cm OLED touch screen\n\n20x zoom, 26.8mm wide-angle lens, 8-blade aperture\nThe brand new 26.8mm wide angle lens provides better image quality than ever before in a compact camcorder, while the smooth 20x optical zoom lets you get closer to the action. A new, 8-blade circular aperture enables beautiful ‘Bokeh’ effect.\n\nWi-Fi Remote\nEnjoy the freedom of controlling your LEGRIA HF G30 when the camcorder is positioned out of reach. Control a number of settings, including shutter speed, focus and exposure wirelessly by using your smartphone or tablets web browser.\n\nDual-Format Recording\nSimultaneously record in different formats (AVCHD and MP4) or at different bitrates, to the dual SDXC card slots and enjoy the twin benefits of professional quality footage and easy upload to the web. Capture fast and slow motion when shooting in MP4 format.\n\nHD CMOS PRO sensor, DIGIC DV 4\nWith an effective pixel count of approximately 2.91 megapixels, the new HD CMOS PRO sensor – designed and manufactured by Canon for its professional models – delivers stunning picture quality, even in low light, as well as wide dynamic range and realistic colour reproduction. The new powerful DIGIC DV 4 image processor works with the sensor to provide images with lower noise and more depth.\n\nOptical Intelligent Image Stabilisation\nIntelligent IS combats camera shake by automatically selecting the right optical image stabilisation from 4 modes to counteract movement and prevent blur. The advanced dynamic mode corrects roll and tilt movements that can occur when walking, ensuring sharp steady videos in every situation.\n\nFull Manual Control\nA manual lens ring allows intuitive control of focus or zoom. Exposure, aperture, shutter speed and gain can all be independently adjusted using the touch screen and customisable control dial, allowing you to unleash your creativity.\n\nInstant AutoFocus, Face Detection\nInstant AF provides fast and accurate focusing for pin-sharp HD quality. Face Detection automatically optimises camcorder settings for perfectly-focused and exposed shots of people.\n\n8.8cm (3.5”) fold-out OLED touchscreen and tiltable EVF\nThe responsive organic electrostatic LED touch screen, with a 1.23 million dot resolution, offers superior definition, contrast and colour reproduction over LCD. The 0.61cm (0.24”) 1.56 million pixel electronic colour viewfinder can tilt up to 45° to allow you further control especially in bright conditions","https://images.icecat.biz/img/norm/high/18195041-5921.jpg|https://images.icecat.biz/img/gallery/18526732_9481.jpg|https://images.icecat.biz/img/gallery/18526732_5795.jpg|https://images.icecat.biz/img/gallery/18526732_3216.jpg|https://images.icecat.biz/img/gallery/18526732_8606.jpg|https://images.icecat.biz/img/gallery/18526732_7289.jpg|https://images.icecat.biz/img/gallery/18526732_8526.jpg","3400x2552|3400x2552|3400x2552|3400x2552|3400x2552|3400x2552|3400x2552","||||||","","","","","","","","","Image sensor","Total megapixels: 3.09 MP","Sensor type: CMOS","Optical sensor size: 1/2.84""","Effective megapixels (image): 2.07 MP","Effective megapixels (movie): 2.91 MP","Lens system","Optical zoom: 20x","Digital zoom: 400x","Image stabilizer: Yes","Focal length range: 3.67 - 73.4 mm","Focal length (35mm film equivalent): 1.06 - 22.7"" (26.8 - 576 mm)","Filter size: 2.28"" (5.8 cm)","Image stabilizer type: Optical Image Stabilization (OIS)","Minimum aperture number: 1.8","Maximum aperture number: 2.8","Minimum focal length (35mm film equiv): 1.06"" (26.8 mm)","Maximum focal length (35mm film equiv): 22.7"" (576 mm)","Storage","Camcorder media type: Memory card","Compatible memory cards: SD, SDHC, SDXC","Disc types supported: No","Camcorder tape type: No","Focusing","Focus adjustment: Auto/Manual","Face detection: Yes","White balance","White balance: Auto, Cloudy, Daylight, Fluorescent, Fluorescent H, Shade, Tungsten","Shutter","Camera shutter speed: 1/2000 s","Display","Display diagonal: 3.5""","Built-in display: Yes","Display: OLED","Display resolution (numeric): 1230000 pixels","Touchscreen: Yes","Viewfinder","Viewfinder resolution: 1560000 pixels","Viewfinder screen size: 0.24""","Camera","Camcorder type: Handheld camcorder","3D: No","Minimum illumination: 0.1 lx","Image processor: DIGIC DV IV","Direct printing: No","Design","Product color: Black","Video","HD type: Full HD","Maximum video resolution: 1920 x 1080 pixels","Video resolutions: 1280 x 720,1440 x 1080,1920 x 1080","Video formats supported: AVCHD, MP4","Supported video modes: 1080p, 720p","Dual shot (video & photo): Yes","Still image","Maximum image resolution: 1920 x 1080 pixels","Audio","Built-in microphone: Yes","Audio system: Dolby Digital 2.0","Ports & interfaces","PictBridge: No","Component video (YPbPr/YCbCr) out: 1","HDMI: Yes","USB 2.0 ports quantity: 1","Headphone outputs: 1","DC-in jack: Yes","Microphone in: Yes","Mini HDMI ports quantity: 1","S-Video out: No","Network","Wi-Fi: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery life (max): 3.16 h","Battery type: BP-820","Weight & dimensions","Weight: 31.7 oz (900 g)","Width: 4.53"" (115 mm)","Depth: 9.09"" (231 mm)","Height: 3.31"" (84 mm)","Packaging content","Batteries included: Yes","AC adapter included: Yes"