"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121" "","","1791566","","HP","CE461A","1791566","8835859462424|0883585946242|883585946242|0883585946297|883585946297|5711045098543|0883585946211|883585946211|0883585946174|883585946174|0883585946259|883585946259|0883585946228|883585946228|5051964693222|0151903127513|151903127513|0782695390467|782695390467|0883585946280|883585946280|5052461743809|5052883648485|0883585946334|883585946334|0883585946150|883585946150|0806791992247|806791992247|0883585946204|883585946204|0883585946167|883585946167|0889899379516|889899379516|0883585946341|883585946341|0883585946235|883585946235|0884420629719|884420629719|0883585946358|883585946358|0883585946266|883585946266|0883585946273|883585946273|0888793699355|888793699355|0883585946365|883585946365|0883585946198|883585946198|0883585946327|883585946327|0883585946310|883585946310|0883585946303|883585946303|0883585946372|883585946372|0883585946181|883585946181|4052305252444|5054533687271|0682440928924|682440928924|4054828778630|8835859461502|4054582001814|0191120046945|191120046945|0807027558589|807027558589|0809185305920|809185305920|0807320191032|807320191032|0803982761828|803982761828|0112840349253|112840349253|0640206713542|640206713542|4058154044667|0809385155363|809385155363|5056066731889","Laser Printers","235","LaserJet","","LaserJet P2035 Printer","20231220114947","ICECAT","1","292457","https://images.icecat.biz/img/norm/high/1805017-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1805017-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1791566_medium_1481024401_4302_12028.jpg","https://images.icecat.biz/thumbs/1805017.jpg","","","HP LaserJet P2035 Printer 1200 x 1200 DPI","LaserJet P2035, 30 ppm, 16MB RAM, 266MHz, 1200 dpi, USB 2.0, IEEE 1284","HP LaserJet P2035 Printer, Laser, 1200 x 1200 DPI, 30 ppm","HP LaserJet P2035 Printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 30 ppm","Enable higher productivity with the HP LaserJet P2030 Printer Series. Produce professional-looking, black-and-white documents at fast print speeds of up to 30 ppm, get flexible connectivity in an easy-to-use design and all at an affordable price. \r\n \r\nFeatures \r\n \r\n- Boost your small workteam’s productivity with this great value, black-and-white HP LaserJet. Get documents quickly with fast print speeds of up to 30 ppm, a fast time to completion with Instant-on technology, a 266 MHz processor, and 16 MB memory. \r\n \r\n- Print high quality documents with crisp text and sharp images thanks to HP FastRes 1200 which creates up to 1200 dpi effective output. This sleek, space-saving printer fits conveniently into a small area of the desktop. \r\n \r\n- Extremely easy to set up, use, and maintain. The intelligent print cartridge optimises print quality and provides alerts when supplies are low. Easily navigate printer functions with the simple LED control panel.","https://images.icecat.biz/img/norm/high/1805017-HP.jpg","400x400","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Maximum resolution: 1200 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 30 ppm","Time to first page (black, normal): 8 s","Features","Number of print cartridges: 1","Input & output capacity","Total output capacity: 150 sheets","Maximum output capacity: 150 sheets","Paper handling","Paper tray media types: Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies","Non-ISO print media sizes: Executive, Index card, Letter, Statement, Legal","Media types supported: Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media","Media size (tray 1): A4, A5, A6, B5, envelopes (C5, B5, DL); 76 x 127 to 216 x 356 mm","Media weight (tray 1): 60 to 163 g/m² (straight through paper path for special media)","Network","Network ready: No","Performance","Internal memory: 16 MB","Maximum internal memory: 16 MB","Built-in processor: Yes","Processor model: Custom Priority","Processor frequency: 266 MHz","Design","Display: No","Power","Power consumption (PowerSave): 7 W","Power consumption (off): 0.4 W","System requirements","Minimum system requirements for Macintosh: Mac OS X v10.3.9, v10.4.3, v10.5, v10.6; 128 MB RAM minimum (256 MB recommended); 150 MB available hard disk space","Operational conditions","Operating temperature (T-T): 15 - 32.5 °C","Storage temperature (T-T): -20 - 60 °C","Operating relative humidity (H-H): 10 - 80%","Storage relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 63.5 - 77 °F","Weight & dimensions","Weight: 10 kg","Dimensions (WxDxH): 365 x 368 x 268 mm","Packaging data","Package weight: 12.4 kg","Packaging content","Bundled software: HP printer software on CD-ROM: installer/uninstaller, drivers (Host-based), HP Embedded Web Server, control panel simulator, help, documentation","Logistics data","Pallet gross weight: 456.7 kg","Master (outer) cases per pallet: 7 pc(s)","Layers per pallet: 5 pc(s)","Products per pallet: 35 pc(s)","Other features","Mac compatibility: Yes","Minimum system requirements: Windows 7 ready. Some features may not be available. Windows Vista (x32 / x64), Microsoft Windows XP Home, XP Professional, Server 2003, 2000: 512 MB RAM; for all systems: 350 MB available hard disk space, CD-ROM drive, USB port","Printer management: HP Embedded Web Server, print drivers","Power requirements: Input voltage 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)","Electromagnetic compatibility: CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries","Standard input trays: 2 (1 plus 50-sheet multipurpose input tray)","Networking features: HP Jetdirect external print server (optional)\nVia optional HP Jetdirect external print servers, HP wireless print servers","Safety: IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries","Downloadable software: Windows drivers, full software solution, printing system, PCL5e driver, XPS driver, smart web printing application","Compatible operating systems: Windows 7 ready. Some features may not be available. Windows Vista, Windows Vista x64; Microsoft Windows XP Home, XP Professional, XP Professional x64 (driver only), Server 2003, Server 2003 x64, 2000 (drivers only), NT 4.0 (PCL5 driver on web only); Mac OS X v10.3.9, v10.4, v10.5, v10.6, Linux (see http://), UNIX","Product dimensions when open (LxWxD): 36.6 cm (14.4"")","Size (imperial): 36.6 cm (14.4"")","Package dimensions (WxDxH): 481 x 330 x 465 mm","Weight & dimensions","Maximum dimensions (W x D x H): 365 x 677 x 268 mm","Pallet dimensions (W x D x H): 1200 x 1000 x 2485 mm","Other features","Print quality (black, normal quality): 600 DPI","Recommended operating temperature range (T-T): 17.5 - 25 °C","I/O ports: 1 parallel, 1 USB","Custom media sizes: Tray 1: 76 x 127 to 216 x 356 mm; Tray 2: 105 x 148 to 216 x 356 mm","Standard media sizes: Tray 1: A4, A5, A6, B5, envelopes (C5, B5, DL); Tray 2: A4, A5, A6","Memory upgrade: N","Print margin bottom (A4): 4 mm","Print margin left (A4): 4 mm","Print margin right (A4): 4 mm","Print margin top (A4): 4 mm","Typefaces: 45 scalable TrueType Fonts","Media weights by paper path: Tray 1: 60 to 163 g/m² (straight through paper path for special media); Tray 2: 60 to 120 g/m²","Standard output capacity for envelopes: 5 sheets","Envelope feeder: Yes, 5","Acoustic power emissions: 6.8 B(A) (active/printing), inaudible (ready)","Acoustic pressure emissions: 54 dB","Duplex print options: Manual (driver support provided)","Print speed (black, best quality, A4): 30 ppm","Print quality (black, best quality): 600 x 600 DPI","Wireless option type: Optional, enabled with purchase of hardware accessory","Standard output capacity for transparencies: 75 sheets","Driver updates: Latest drivers and software available from the HP LaserJet support Web site at http:///support/ljp2030series","Media handling: Manual duplexing, manual feed, sheetfed, straight-through paper path","Control panel: 6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)","Maximum paper trays: 2 (1 plus 50-sheet multipurpose input tray)","Media size (tray 2): A4, A5, A6, 105 x 148 to 216 x 356 mm","Media type and capacity (tray 2): sheets: 250","Media weight (tray 2): 60 to 120 g/m² (using the standard output bin)","Paper handling standard/input: 250-sheet input tray, 50-sheet multipurpose tray","Paper handling standard/output: 150-sheet output bin","Security management description: SNMP (community name), password-protected HP Embedded Web Server","Upgrade type: N","Package dimensions (W x D x H): 480.8 x 330.2 x 464.8 mm (18.9 x 13 x 18.3"")","Pallet dimensions (W x D x H) (imperial): 1219.2 x 1016 x 2484.1 mm (48 x 40 x 97.8"")","Pallet weight (imperial): 455.7 kg (1004.7 lbs)","Weight (imperial): Without toner cartridge\n23.6 lb","Acoustic pressure emissions bystander (active, print, copy or scan): 54 dB(A)","Duplex binding: N","First page out (black&white, A4, ready): 8 s","First page out (black&white, letter, ready): 8 s","First page out (black&white, letter, sleep): 8 s","Media sizes supported (imperial): Tray 1: Letter, legal, statement, executive, index cards, envelopes (No. 10 (Com), No. 7-3/4( Monarch)); Tray 2: Letter, legal, executive","Operating altitude (imperial): 13000 ft","Package weight (imperial): 12.3 kg (27.2 lbs)","Print speed (black, best quality, letter): < 30 ppm","Acoustic power emissions (ready): Inaudible","Acoustic pressure emissions bystander (ready): Inaudible","Automatic paper sensor: N","SureSupply connection type: Direct and Network","SureSupply supported: Yes","Typical electricity consumption (TEC) number: 1.949 kWh/Week","Dimension note (imperial): Maximum dimension with Tray 1 input door and face-up output door open","Dimension note (metric): Maximum dimension with Tray 1 input door and face-up output door open"