"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43"
"","","1667449","","TP-Link","TL-R860","1667449","","Wired Routers","244","","","TL-R860","20221021103210","ICECAT","1","179568","https://images.icecat.biz/img/gallery/1667449_8420.jpg","519x328","https://images.icecat.biz/img/gallery_lows/1667449_8420.jpg","https://images.icecat.biz/img/gallery_mediums/1667449_8420.jpg","https://images.icecat.biz/img/gallery_thumbs/1667449_8420.jpg","","","TP-Link TL-R860 wired router Black, White","TL-R860, LAN/WAN, Fast Ethernet, Auto MDI/MDIX, PPPoE","TP-Link TL-R860, Ethernet WAN, Black, White","TP-Link TL-R860. Network standard: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, PPTP, L2TP. Security algorithms: 802.1x RADIUS, Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall. Certification: FCC CE. Product colour: Black, White","WHAT THIS PRODUCT DOES\r\nCreate a wired network in your home using the TP-LINK 8-Port Cable/DSL Router (TL-R860). Connect this Wired Router to a broadband modem and share your high-speed Internet access, check email, share files, and enjoy online gaming. With the Easy Setup Assistant, you can easily build a wired network and share your high speed internet connection with all the PCs connected to surf the internet, chat online and check mails.\r\n\r\nShare Resources and Simplify the Network\r\nThe built-in 8-port switch provides computers on the LAN with network connectivity and Internet access. Connect up to four PCs or other networking devices to access home or office resources and use the Internet. Switching capabilities have been integrated into this device to efficiently manage your network traffic.\r\n\r\nNetwork Security Protection \r\nTL-R860 includes a built-in strong firewall for safeguarding your network from hackers and malicious attacks from across the Internet, such as DoS attack, ARP virus attack, etc. For added convenience, it supports access control based on the time of day, MAC address, IP address, or domain name. So parents and network administrators can establish restricted access policies for children or staff. \r\n\r\nBandwidth Management\r\nTL-R860 supports intelligent IP QoS for bandwidth management, which allows administrators to determine how much bandwidth is allotted to each PC. This ensures that those programs such as VoIP or video application that are sensitive to lag are given as much bandwidth as possible to avoid lag the performance.\r\n \r\nParents Control \r\nThe TL-R860 router provides flexible access control, limiting staff or children to browse selected sites, which keep your kid’s online experience safer and more fun. Lets you customize setting by device, and even limit online time and block specific sites.\r\n \r\nEasy to Use\r\nThe device comes with a CD with an Easy Setup Assistant that helps you step by step to configure your Internet connection. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free. \r\n\r\nFearures\r\n- Shares data and Internet access for users, supporting PPPoE, Dynamic IP, Static IP, L2TP, BigPond Cable Internet access;\r\n- Connecting Internet on demand and disconnecting when idle for PPPoE;\r\n- Supports TCP/IP, PPPoE, DHCP, ICMP, NAT;\r\n- Built-in NAT and DHCP server supporting static IP address distributing;\r\n- Built-in firewall supporting IP address filtering, Domain Name filtering, and MAC address filtering;\r\n- Supports Virtual Server, Special Application, and DMZ host;\r\n- Supports UPnP, Dynamic DNS, Static Routing, Flow Statistics, VPN pass-through;\r\n- Supports connecting/disconnecting Internet on a specified time of day;\r\n- Supports access control based on time of day, parents and network; administrators can establish restricted access policies for children or staffs;\r\n- Provides 802.1x authentication for WAN port;\r\n- Supports ICMP-FLOOD, UDP-FLOOD, TCP-SYN-FLOOD filter;\r\n- Ignores Ping packets from WAN or LAN ports;\r\n- Supports firmware upgrade, Remote and Web management.","https://images.icecat.biz/img/gallery/1667449_8420.jpg|https://images.icecat.biz/img/gallery/1667449_0298.jpg|https://images.icecat.biz/img/gallery/1667449_6858.jpg","519x328|529x268|453x397","||","","","","","","","","","WAN connection","Ethernet WAN: Yes","Network","Network standard: IEEE 802.3, IEEE 802.3u","Ethernet LAN connection: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Full duplex: Yes","Wireless Lan Features","Dual-band: No","Management Features","Web-based management: Yes","Universal Plug and Play (UPnP): Yes","Reset button: Yes","Ports & interfaces","Ethernet LAN (RJ-45) ports quantity: 8","DC-in jack: Yes","Protocols","DHCP client: Yes","DHCP server: Yes","DMZ support: Yes","Supported network protocols: TCP/IP, ICMP, PPPoE, SNTP, PPTP, L2TP","Security","Security algorithms: 802.1x RADIUS","Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall","MAC address filtering: Yes","IP address filtering: Yes","Features","Certification: FCC\r\nCE","Design","Product colour: Black, White","Rack mounting: No","Energy Management","Power consumption: 5 W","Operational Conditions","Operating temperature range (T-T): 0 - 40 °C","Storage temperature range (T-T): -40 - 70 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 5 - 90%","Weight & Dimensions","Width: 174 mm","Depth: 120 mm","Height: 29 mm","Weight: 500 g"