"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28" "","","16069698","","Neomounts","FPMA-LIFT100","16069698","8717371444389","Monitor Mount Accessories","1765","","","Neomounts height adjustable adapter","20240409102634","ICECAT","1","910825","https://images.icecat.biz/img/gallery/7038f19cffcf6d76fc640587e33a1e33.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/7038f19cffcf6d76fc640587e33a1e33.jpg","https://images.icecat.biz/img/gallery_mediums/7038f19cffcf6d76fc640587e33a1e33.jpg","https://images.icecat.biz/img/gallery_thumbs/7038f19cffcf6d76fc640587e33a1e33.jpg","http://objects.icecat.biz/objects/mmo_16069698_1701354551_7772_87875.pdf","http://objects.icecat.biz/objects/mmo_16069698_1600152659_0554_17732.pdf","Neomounts height adjustable adapter","Neomounts Mount Adapter to allow monitor screen height adjustment (0-17,7 cm) - Silver","Neomounts height adjustable adapter, Silver, 8 kg, 75 x 75,100 x 100 mm, 68.6 cm (27""), 177 mm, 125 mm","Neomounts height adjustable adapter. Product colour: Silver, Maximum weight capacity: 8 kg, Panel mounting interface: 75 x 75,100 x 100 mm. Height: 177 mm. Package height: 125 mm, Package width: 230 mm, Package depth: 30 mm. Quantity per pack: 1 pc(s). Master (outer) case net weight: 14 kg, Master (outer) case width: 530 mm, Master (outer) case length: 170 mm","The Neomounts adapter, model FPMA-LIFT100, allows to adjust the height of a flatscreen. This adapter fits to all mounts with VESA75 or VESA100. Ideal to combine with wall mounts, desk mounts, and ceiling mounts. Combinations with the keyboard tray are also possible.\n\nThe height is adjustable from 0 to 17,7 cm. This offers maximum height range for the best viewing position.\n\nThe FPMA-LIFT100 is suitable for screens up to 27"" (68 cm). Weight capacity is 8 kg per screen. This product is suitable for screens with a VESA hole pattern 75x75 or 100x100 mm. Do you have a different (larger) hole pattern, you can solve this with one of our VESA conversion plates.\n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/7038f19cffcf6d76fc640587e33a1e33.jpg|https://images.icecat.biz/img/gallery/1395e8f69f31043483d20cdd506e78d9.jpg|https://images.icecat.biz/img/gallery/16069698_0900324090.jpg","1004x1004|1004x1004|1004x1004","||","","","","","","","","","Features","Product colour: Silver","Maximum weight capacity: 8 kg","Panel mounting interface: 75 x 75,100 x 100 mm","Maximum screen size: 68.6 cm (27"")","Number of displays supported: 1","VESA mounting: Yes","Weight & dimensions","Height: 177 mm","Packaging data","Package height: 125 mm","Package width: 230 mm","Package depth: 30 mm","Packaging content","Quantity per pack: 1 pc(s)","Technical details","Country of origin: China","Logistics data","Master (outer) case net weight: 14 kg","Harmonized System (HS) code: 7326909890","Master (outer) case width: 530 mm","Master (outer) case length: 170 mm","Master (outer) case height: 260 mm","Master (outer) case gross weight: 15 kg","Products per master (outer) case: 24 pc(s)","Products per pallet (EU): 500 pc(s)","Packaging data","Package net weight: 1 kg"