"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159" "","","14994861","","Samsung","NP900X3A-B06RU","14994861","","Laptops","151","9","","900X3A-B06","20221101085318","ICECAT","","19761","https://images.icecat.biz/img/norm/high/14994861-1777.jpg","600x600","https://images.icecat.biz/img/norm/low/14994861-1777.jpg","https://images.icecat.biz/img/norm/medium/14994861-1777.jpg","https://images.icecat.biz/thumbs/14994861.jpg","","","Samsung 9 900X3A-B06 Intel® Core™ i5 i5-2467M 33,8 cm (13.3"") HD 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Home Premium Goud","","Samsung 9 900X3A-B06, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3""), 1366 x 768 Pixels, 4 GB, 128 GB","Samsung 9 900X3A-B06. Form factor: Clamshell. Processorfamilie: Intel® Core™ i5, Processormodel: i5-2467M, Frequentie van processor: 1,6 GHz. Beeldschermdiagonaal: 33,8 cm (13.3""), HD type: HD, Resolutie: 1366 x 768 Pixels. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM. Totale opslagcapaciteit: 128 GB, Opslagmedia: SSD. On-board graphics adapter model: Intel® HD Graphics 3000. Inclusief besturingssysteem: Windows 7 Home Premium. Kleur van het product: Goud. Gewicht: 1,31 kg","","https://images.icecat.biz/img/norm/high/14994861-1777.jpg|https://images.icecat.biz/img/gallery/14994861_8847.jpg|https://images.icecat.biz/img/gallery/14994861_8244.jpg|https://images.icecat.biz/img/gallery/14994861_1119.jpg","600x600|600x600|600x600|600x600","|||","","","","","","","","","Design","Kleur van het product: Goud","Form factor: Clamshell","Beeldscherm","Beeldschermdiagonaal: 33,8 cm (13.3"")","Resolutie: 1366 x 768 Pixels","HD type: HD","LED backlight: Ja","Oorspronkelijke beeldverhouding: 16:9","Helderheid: 400 cd/m²","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-2467M","Frequentie van processor: 1,6 GHz","Processor generation: Tweede generatie Intel® Core™ i5","Aantal processorkernen: 2","Processor aantal threads: 4","Maximale turbofrequentie van processor: 2,3 GHz","Systeembus: 5 GT/s","Processor cache: 3 MB","Processor cache type: L3","Processor socket: BGA 1023","Processor lithografie: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2400 Mobile Series","Codenaam processor: Sandy Bridge","Bus type: DMI","FSB Parity: Nee","Stepping: J1","Thermal Design Power (TDP): 17 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots versie: 2.0","PCI Express configuraties: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 16","ECC supported by processor: Nee","Geheugen","Intern geheugen: 4 GB","Intern geheugentype: DDR3-SDRAM","Kloksnelheid geheugen: 1333 MHz","Geheugenlayout: 1 x 4 GB","Opslagmedia","Totale opslagcapaciteit: 128 GB","Opslagmedia: SSD","Soort optische drive: Nee","Aantal geïnstalleerde SSD's: 1","Solid State Drive (SSD) capaciteit: 128 GB","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MicroSD (TransFlash)","Grafisch","Ingebouwde grafische adapter: Ja","Discrete graphics card: Nee","Discreet grafische adapter model: Niet beschikbaar","On-board graphics adapter model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 350 MHz","On-board graphics card dynamic frequency (max): 1150 MHz","On-board graphics card ID: 0x116","Audio","Audiosysteem: SRS","Aantal ingebouwde luidsprekers: 2","Vermogen luidsprekers: 1,5 W","Camera","Resolutie camera voorzijde (numeriek): 1,3 MP","Netwerk","Wi-Fi: Ja","Netwerkfuncties: Gigabit LAN, WLAN","Wi-Fi-standaarden: 802.11a, 802.11b, 802.11g","Ethernet LAN: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bluetooth: Ja","Bluetooth-versie: 3.0+HS","Bekabelingstechnologie: 10/100/1000Base-T(X)","Poorten & interfaces","Aantal USB 2.0-poorten: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 1","Aantal HDMI-poorten: 1","Aantal Ethernet LAN (RJ-45)-poorten: 1","DVI-poort: Nee","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Ja","Charging port type: DC-in ingang","ExpressCard slot: Nee","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Nee","Prestatie","Chipset moederbord: Intel® HM65 Express","Toetsenbord","Numeriek toetsenblok: Nee","Aanwijsapparaat: Touchpad","Aantal toetsen, toetsenbord: 82","Software","Inclusief besturingssysteem: Windows 7 Home Premium","Architectuur besturingssysteem: 64-bit","Processor speciale functies","Intel Wireless Display Technology: Ja","Intel My WiFi Technology: Ja","Intel Anti-Theft Technology: Ja","Intel Identity Protection Technology: Ja","Intel Hyper-Threading Technology: Ja","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel® Quick Sync Video Technology: Ja","Intel Flex Memory Access: Ja","Intel® Smart Cache: Ja","Intel AES New Instructions: Ja","Intel Trusted Execution Technology: Nee","Intel Enhanced Halt State: Ja","Intel VT-x with Extended Page Tables (EPT): Ja","Intel Demand Based Switching: Nee","Intel Clear Video Technology for MID: Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Idle States: Ja","Thermal Monitoring Technologies: Ja","Processor package size: 31.0 x 24.0 (BGA1023)","Ondersteunde instructie sets: AVX","Processorcode: SR0D6","CPU configuratie (max): 1","Ingebouwde opties beschikbaar: Nee","Graphics & IMC lithografie: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Nee","Intel Identity Protection Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Ja","Intel FDI Technology: Ja","Intel Rapid Storage Technology: Nee","Intel Fast Memory Access: Ja","Processor ARK ID: 56858","Conflict-Free processor: Nee","Integrated 4G WiMAX: Ja","Accu/Batterij","Aantal cellen in de batterij: 6","Energie","AC-adapter, vermogen: 40 W","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Nee","Gewicht en omvang","Gewicht: 1,31 kg","Breedte: 328,5 mm","Diepte: 227 mm","Hoogte (voorzijde): 1,59 cm","Hoogte (achterzijde): 1,64 cm","Inhoud van de verpakking","Gebruikershandleiding: Ja","Overige specificaties","Inclusief AC-adapter: Ja","LightScribe: Nee","Infrarood datapoort: Nee","Grafische adapter-familie: Intel","Ethernet interface type: Gigabit Ethernet","Kenmerken","Images Type Map:
"